-
Supplier: Weidmuller
Description: Terminal blocks in tension clamp system and the Z Series are specially customised to the customers' requirements. Less space, spacious labelling area, integrated test point, cross-connection functionality within the Z Series and another family of terminals by Weidmüller. Z-Series terminals
- Conductor Size (North American): 22 to 10 AWG
- Voltage Rating: 275 to 600 volts
- Current Rating: 25 to 32 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Newark, An Avnet Company
Description: PLUG, SPRING LOADED, 4MM, RED, PK2; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:Clamp; Product RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PLUG, SPRING LOADED, 4MM, BLACK, PK2; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:60VDC; Contact Plating:-; Connector Colour:Black; Contact Material:-; Contact Termination Type:Clamp; Product RoHS Compliant: Yes
-
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: relief coaxial cable clamp and exit hole in the bottom of the grip. Designed for RG58C/U cable, it may be adapted for other cable or wire sizes. It also features a non-magnetic spring. The tip design permits hook up vertically or horizontally. This part is field
- Attenuation Factor: 1X
- Probe Type: Coaxial, Voltage
- Probe Configuration: Hook, Spring Loaded
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: relief coaxial cable clamp and exit hole in the bottom of the grip. Designed for RG58C/U cable, it may be adapted for other cable or wire sizes. It also features a non-magnetic spring. The tip design permits hook up vertically or horizontally. This part is field
- Attenuation Factor: 1X
- Probe Type: Coaxial, Voltage
- Probe Configuration: Hook, Spring Loaded
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: relief coaxial cable clamp and exit hole in the bottom of the grip. Designed for RG58C/U cable, it may be adapted for other cable or wire sizes. It also features a non-magnetic spring. The tip design permits hook up vertically or horizontally. This part is field
- Attenuation Factor: 1X
- Probe Type: Coaxial, Voltage
- Probe Configuration: Hook, Spring Loaded
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: relief coaxial cable clamp and exit hole in the bottom of the grip. Designed for RG58C/U cable, it may be adapted for other cable or wire sizes. It also features a non-magnetic spring. The tip design permits hook up vertically or horizontally. This part is field
- Attenuation Factor: 1X
- Probe Type: Coaxial, Voltage
- Probe Configuration: Hook, Spring Loaded
-
Supplier: OMEGA Engineering, Inc.
Description: This Pt100 RTD sensor is designed for use in sanitary or Clean-In-Place (CIP) applications where the use of a thermowell assembly is preferred over direct immersion sensors. The thermowell includes a 1½", 16AMP cap feature for easy installation using industry standard gaskets and clamps. The
- Sensed Temperature: -58 to 392 F
- Sensitive Length: 1.625 to 10.5 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
- # of Lead Wires Per Element: 4
-
Supplier: Schmersal Inc.
Description: Ball latch for each door, individually adjustable up to 400 N 3 switches in one enclosure Spring-loaded actuators for double doors 141 mm x 125 mm x 46,5 mm Metal enclosure Interlock with protection against incorrect locking. Robust design Long life 2 cable entries M 20 x 1.5
- Maximum Current: 6 amps
- Operating Temperature: -13 to 122 F
- Contact Features: Positive Break Contacts
-
Supplier: BARTEC
Description: technology. Maintenance work and later modifications on the heating circuit can be performed quickly and flexibly. The strands from the heating cable or the supply cable are fixed in place securely using the spring-loaded terminals in the internal clamping technology.
-
Supplier: Cole-Parmer
Description: • Superior quality and durability • Weight set is included • Convenient on-board mass storage compartment • Spring-loaded zero adjust compensator • Rod and clamp assembly for below-balance weighing • Integrated handle makes moving balances easy • Built-in transportation/storage
- Capacity: 5.75505 lbs
- Type: Mechanical Scale / Balance
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's rugged Spring-Loaded Bayonet Style Thermocouples are ideally suited for measuring plastic processing machinery temperatures at the crosshead, die, and barrel. With OMEGA's pipe clamp adapter, the Bayonet type can be used to measure pipewall and bearing temperatures. This
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 2.25 to 3.5 inch
- Probe Configuration: Angled Probe, Straight Probe
- Probe Features: Available as an Assembly, Spring Loaded
-
Supplier: Schmersal Inc.
Description: Adjustable ball latch to 400 N Problem-free opening of stressed doors by means of bell-crank system Two switches with separate actuators Suitable for Control Category 4 The condition of the guard device can be scanned Spring-loaded actuators 130 mm x 144 mm x 56 mm Metal enclosure
- Maximum Current: 6 amps
- Operating Temperature: -13 to 122 F
- Contact Features: Positive Break Contacts
-
Supplier: Schmersal Inc.
Description: Adjustable ball latch to 400 N Problem-free opening of stressed doors by means of bell-crank system Two switches with separate actuators Suitable for Control Category 4 The condition of the guard device can be scanned Spring-loaded actuators 130 mm x 144 mm x 56 mm Metal enclosure
- Maximum Current: 6 amps
- Operating Temperature: -13 to 122 F
- Contact Features: Positive Break Contacts
-
Supplier: Sensor Developments, Inc.
Description: The 10118 Pedal Force sensor is used to evaluate the force requirements of new and existing brake systems. The transducer adapts to pedals in automobiles, trucks, buses, or material handling equipment. It mounts directly to the pedal with spring-loaded, quick-change clamping arms or
- Force / Load Rating: 25 to 400 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Mecmesin Corporation
Description: This wedge grip is ideal for tensile testing below 5000N of flat and rigid materials including plastics, rubber and light metals. A spring-loaded lever ensures the serrated jaws are easy to open for fast loading and release of samples up to 25mm wide and 8mm thick. As load is applied
- Force / Load Capacity: 1,124 lbs
- Stroke / Maximum Opening: 0.3149608 inch
- Operation: Mechanical
- Application: Tensile
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. The e908-B condenser instrument microphone was especially designed for wind instruments. The e908-B condenser instrument microphone was especially designed for brass instruments. It includes a spring-loaded, position-adjustable clip for the bells of most
-
Supplier: TE Connectivity
Description: Application : Signal Product Type Features Modular Terminal Block Product Type : Spring Loaded Screw Clamp Terminal Block Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230
- Number of Contacts: 2
- Operating Temperature: -55 to 110 C
- Features: Other
-
Supplier: Qualitrol Company, LLC
Description: easy viewing Built in spring loaded pointer for switch field testing Large dial face for maximum readability UV-stabilized polycarbonate lens (resists yellowing with age) for lifetime readability Durable design for survivability in harsh environments Molded neoprene channel gasket is
-
Supplier: CARLO GAVAZZI Automation Components
Description: Aim of this solid state switching device is to switch heater loads and motor loads frequently. The range offers solutions up to 90 AAC in 17.5 mm width. Output connections are via a screw connection, having a captivated washer allowing for safe looping or via box clamp which can handle
- Input (Pick-up) Voltage Range: 3 to 3.8 volts
- Dropout Voltage: 1 volts
- Load Voltage: 24 to 690 volts
- Operating Temperature: -40 to 176 F
-
Supplier: Visual Sound, Inc.
Description: powerful D8's or D10's. Like all Distributed Design models, the D10SUB installs quickly and easily. Exclusive Drop-Stop™ and Twist-Assist™ Tabs allow single-handed placement to speed the installation process. Drop-Stop's spring-loaded legs support the back can on the included tile
-
Supplier: Visual Sound, Inc.
Description: spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back
-
Supplier: Visual Sound, Inc.
Description: speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Side-by-side casting stand** allows access to both gels simultaneously, and a spring-loaded lever creates a tight seal against the thermoplastic rubber gasket Run 2-D gels in less than a day Applications and Uses Polyacrylamide gel electrophoresis (PAGE or SDS-PAGE) 2-D gel
-
Supplier: ValueTronics International, Inc.
Description: input overload: ±12 V HI to analog ground or guard to analog ground Current monitor output: Insulated female BNC Measurement outputs: Spring-loaded terminals; accepts AWG. No. 18 to No. 24 wire; maximum load: 1 mA Maximum common mode voltage: Analog ground to earth ground: 30 VPEAK, DC
Find Suppliers by Category Top
Featured Products Top
-
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Disc springs can be statically loaded either continuously or intermittently, or dynamically subjected to continuous load cycling. They can be used singularly or in multiples stacked parallel, in series or in a combination thereof. The advantages of Disc Springs compared to other types of (read more)
Browse Spring Washers Datasheets for SPIROL -
Wire Attack Test Lead XB Wire Clamp to Stacking Shrouded Right Angle Banana Plug Test Lead (636XB). Printable Data Sheet (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Eteily Technologies introduces the Wi-Fi 3 dBi Spring Magnetic Antenna, which is designed for dependable wireless performance in Wi-Fi and WLAN situations. This antenna has a strong spring-loaded magnetic base for simple attachment to metal surfaces, a 3 m RG174 cable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Simplify device charging with a magnetic connection engineered for compact electronic integration. Our 2 Pin Magnetic Charging Cable combines magnetic docking with spring-loaded pogo pin (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
and good signal reception. The antenna's sturdy spring-loaded design, along with a secure screw-mount base and L-bracket, allows for secure installation on panels, enclosures, and outdoor equipment. Its 3 m RG174 cable and SMA male connector allow for flexible (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
in stock. Additionally, the Industrial Battery Connector includes patent-pending clamps that provide cable strain relief for power wires and — in an industry first — for auxiliary signal wires as well. By (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
a new cable exit grommet to prevent wear. Geeplus supplies both pure steel electromagnets (magnetic attraction when energised) and permanent magnet (electrical release) versions, as well as an optional spring loaded ejector pin to overcome residual magnetism, and, where required, armature (read more)
Browse Electromagnets Datasheets for GEEPLUS Inc. -
Detent Pins - Ring Handle Detent Pins pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
mineral insulated cable. Patented Spring Loaded Exhaust Gas Sensors for 7F and 9F class turbines Standard exhaust gas sensors in 7F and 9F class (read more)
Browse Temperature Indicators Datasheets for Conax Technologies
More Information Top
-
Toluene drum filling explosion near miss incident - issue 097
The drum was grounded to the building structural steel by a spring loaded clamp and grounding cable .
-
System design description for surface moisture measurement system (SMMS)
…to as-built conditions; and adds an Anti-Rotation Clamp, changes the Arm Lifting Cable, adds holes to the Bearing Housing Flange for interfacing with the Shipping/Storage Container, and adds a spring loaded clamp for the Inclinometer Cable . assessment and safety evaluation…
-
MOVING AN OUTLET - Self Help Forums
If you are talking about a nonmetallic box that has spring loaded clamping devices holding the romex cable in the plastic box this clamping device acts as a chinese finger type clamp.
-
The Multidepth Deflectometer (MDD) System for Determining the Effective Elastic Moduli of Pavement Layers
Each MDD module comprises one LVDT and a housing unit consisting of a clamping nut, spring , cable ducting, loading washer, steel ball bearings, and a rubber membrane.
-
Circuits Are Not Always Dead: The Need for Additional Protective Measures
…lines, and grounding conductors. an easy method for checking current draw with any electrical setup is to adopt an amp clamp. the jaws of the clamp are spring loaded so that they can be clamped around a cable . it is noninvasive as…
-
Welding with car batteries?
I joined the three batteries in series (36 volts) as before using 5-foot lengths of #4 gauge cable with heavy-duty (300 amp) spring - loaded battery clamps .
-
Transverse shear response monitoring of concrete cylinder using embedded high-sensitivity ETDR sensor
During the specimen casting and curing processes, a low level of pretension load , which was delivered by a pair of spring clamps , was applied on the sensing cable to maintain its alignment and prevent sagging of the cable.
-
An alternate end design for SSC dipoles
As each turn is wound onto the mandrel, a spring loaded clamp , is used to draw the conductor up against the teardrop at the end of the straight section; this creates a "reverse" bend in the cable .
-
Acceptance test report for core sample trucks 3 and 4
Drill Rod Core Barrel and Rotary Orill Bit Riser Equipment Riser Gasket Pneumatic Foot Clamp with Controls Pintle Rod Container Universal Samplers Cable Spray Washer and Cap Drill … Adapter Drill String Kamlok Adapter Load Cell /Scale Spring Oownforce Test Aparatus Drillstring…
-
Plug-in connector socket accepts coaxial cable end
Connector which includes a spring - loaded contact to receive a protruding center conductor and an internal collet to clamp against a collar attached to a woven outer conductor, is used as a receptacle for the end of a coaxial cable .
Indicates content that may require registration and/or purchase.