-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Perfect for every rack install! The Sescom Rack Mount Speaker System is a 3RU rack mounted twin audio monitor package at a killer price point. Each speaker is a precise 3 way design rated at 50 watts power handling. Input connectors: Spring
-
Supplier: TMP Pro Distribution
Description: SPL: Average 108dB, Peak 114 dB Power Handling: Average 75W, Programme 150W, Peak 300W Nominal Impedance: 8 Ohms Connectors: Gold plated connector spring terminals
- Speaker Size: 6.5 inch
- Application: Music / Audio Systems
-
Supplier: TelephoneStuff.com
Description: Small and Light-Duty Speaker-Microphone is a lightweight, compact unit designed for light duty applications. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the
- Application: Headset / Helmet, Telephone / Voice Communication
-
-
Supplier: TelephoneStuff.com
Description: a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker
- Application: Headset / Helmet, Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: Observer Light Duty Speaker Microphone for Motorola Radios Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and
- Application: Headset / Helmet
-
Supplier: TelephoneStuff.com
Description: Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in
- Application: Headset / Helmet, Telephone / Voice Communication
-
Supplier: Allied Electronics, Inc.
Description: Wire strippers for cutting and stripping solid and stranded electrical, speaker, hook-up wire and multi-conductor cable; also cuts flat cables. Features Precision-ground stripping cavities prevent scoring Screw cutter and wire loops embedded in frame Spring-loaded closure;
-
Supplier: Visual Sound, Inc.
Description: spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans
-
Supplier: Visual Sound, Inc.
Description: durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can
-
Supplier: TMP Pro Distribution
Description: Mono: 4 Ohms Connectors: Gold plated connector spring terminals
- Speaker Size: 6.5 inch
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: powerful D8's or D10's. Like all Distributed Design models, the D10SUB installs quickly and easily. Exclusive Drop-Stop™ and Twist-Assist™ Tabs allow single-handed placement to speed the installation process. Drop-Stop's spring-loaded legs support the back can on the included tile
-
Supplier: TMP Pro Distribution
Description: Connectors : Spring-loaded terminals Enclosure Material : Polypropylene Structural Foam Finish : Black (C1Pro) or White (C1Pro-WH) Dimensions : 235 mm x 159 mm x 143 mm (9.3 in x 6.3 in x 5.6 in) Net Weight (ea.) : 1.8 kg (4 lb) Shipping Weight (pair) : 4.6 kg (10 lb) Included
- Application: Loudspeaker / Public Address
-
Supplier: Allied Electronics, Inc.
Description: is a federally registered trademark owned by Southwire Company Gripping jaws on front of tool Screw cutter and wire loops made into the frame Spring-loaded closure Built-in safety lock
Find Suppliers by Category Top
Featured Products Top
-
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Eteily Technologies introduces the Wi-Fi 3 dBi Spring Magnetic Antenna, which is designed for dependable wireless performance in Wi-Fi and WLAN situations. This antenna has a strong spring-loaded magnetic base for simple attachment to metal surfaces, a 3 m RG174 cable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
-profile, spring-loaded (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
& Benefits The backplane connector has a spring-loaded mechanical transfer (MT) ferrule to ensure a secure MT-to-MT mating connection under extreme shock and vibration conditions. Increases volumetric density of 3U and 6U high-speed switch and payload VPX (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
VG96934 Version J (NF10) – 10-pin connectors for communication systems VG96934 Version J (NF10) RoHS conforming connectors with enhanced shielding and gold-plated spring-loaded contacts specially (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
the cartridge outside of the crowded housing. With another simple click, the loaded cartridge can then be easily and securely installed into the housing. The modularity also enables tool-less contact repair or replacement, simplifies connector maintenance, and reduces the number of spare parts needed (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
and good signal reception. The antenna's sturdy spring-loaded design, along with a secure screw-mount base and L-bracket, allows for secure installation on panels, enclosures, and outdoor equipment. Its 3 m RG174 cable and SMA male connector allow for flexible (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
CR4 - Thread: Bi-Wiring Speakers
Real audiophiles do not wire speakers . .... All connections must be welded: screw terminals, RCA connectors and especially spring loaded terminals are not permitted.
-
EB Tough VoIP Field Phone™ and EB Tough VoIP Desktop Phone™
…for a specific operational role of the user: Personal Role Phone (PRP) Integrated speaker for call monitoring … with PoE input (IEEE 802.3af Class 34 PD); handset/headset audio 6-pin U-283/U with separate PTT pins; Field Telephone only, field wire (2 channels, one pair SHDSL.bis, spring - loaded binding post; DC input … kg approx. depending on connector options .
-
CR4 - Blog Entry: Economic Audio: Bose 301 V vs. Wharfedale Diamond 10.1
A little research into smaller, independent speaker companies can yield big results. .... Let's start with where it all begins: the connectors . .... The 301v is outfitted with what is essentially the cheapest type of connector possible, a spring loaded clip.
-
Suppliers to the Volkswagen Touran
(RHS) Walter Soehner Inclination sensor Delphi 75 point connector heating to BHTC (RHS) Walter Soehner Instant start system … VDO Electronic control unit for twin clutch (DSG) Contitemic Speaker for driver information and … Hulsbeck & Furst Gas spring for bonnet Stabilus Door … Tray with cupholder for 3rd row of seats Weber HVAC unit Valeo Variable loading trim Polytec Inside…
-
Miniature universal contact from ITT Interconnect Solutions
…Interconnect Solutions, the Universal Contact (UC) was developed in response to customer requirements to address the problems of uneven spring forces and poor contact … the differing array of connectors used in mobile phones … connect various components such speakers , buzzers, antennas and so .... A unique pre- loading and anti-lift design feature maximizes contact force to ensure consistent and dependable…
-
HF-90M military vehicle package
…100 Hz Supply voltage: 12-24 V DC nominal Power consumption: (transmit) 2-10 A (subject to preset power output) (receive) 310 mA Frequency stability: ±1 PPM (0-40°C) Antenna impedance: 50 {Omega} Antenna connector : BNC Handsets: speaker microphone, DTMF microphone and … 1 V Audio response: 270-2,800 Hz Audio output: 2 W Audio load impedance: 8 {Omega}. .... mm Height whip antenna: 1,800 mm; 2,000 mm (with insulator and spring ) Weight: 5,500…
-
Q-MAC Electronics HF-90 vehicle package
…Hz Supply voltage: 12-24 V DC nominal Power consumption: transmit 2-10 A (subject to preset power output) receive 310 mA Frequency stability: ± 1 PPM (0C - 40C) Antenna impedance: 50 Ohms Antenna connector : BNC Handsets: speaker microphone, DTMF microphone and … 1 V Audio response: 270-2,800 Hz Audio output: 2 W Audio load impedance: 8 Ohms. .... D) Height whip antenna: 1,800 mm 2,000 mm (with insulator and spring ) Weight: 5,500…
-
Overall preliminary design package. Volume I. Instrumentation and control system: test cell ETS-1, NRDS
Connectors shall be lock and press-to-unlock type. .... The headset jack and speaker shall be supplied from the same iso- lation amplifier. .... The gain control shall affect the level of the headset earphone or the speaker, and be accessible from the front of the panel through a spring - loaded adjustment door and shall be continuous.
-
Suppliers to the new Renault Kangoo
Faurecia supply the Kangoo’s false load floor. .... Textron Heat shields ElringKlinger Heat shields Rieter Rear calipers TRW Automotive Rear shocks KYB Manufacturing Rear twin dampers ZF Springs (rear) ThyssenKrupp Stabilizer bars … Blaupunkt Cluster Johnson Controls Connector exhaust system Norma Display … Side sensor (satellite) Continental Speakers : woofer, tweeter, bicone Blaupunkt…
Indicates content that may require registration and/or purchase.