Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ElectroCraft
Description: Hansens ultra-quiet spring return damper actuator is ideal for the HVAC market. Featuring the patented Whisper MotionTM air brake and the always reliable Synchron AC synchronous motor, our actuator design eliminates the wind-up noise that often occurs when the
- Supply Voltage: 24 to 230 volts
- Features: 90°, Single Shaft, Table
-
Supplier: Belimo Americas
Description: Damper Actuator,90 in-lb,Spring Return,24 to 240V (UP),On/Off
- Supply Voltage: 24 to 240 volts
- Maximum Torque: 90 In-lbs
- Shaft or Table Diameter: 1.05 inch
- Torque: 90 In-lbs
-
Supplier: Johnson Controls, Inc.
Description: At Johnson Controls, we offer the largest variety of Valve and Damper Actuators in the HVAC industry. Our Actuators feature a torque range of 35 to 560 lbf-in, and you can choose from direct mount, remote mount, spring return, non-spring return,
- Actuator Torque: 35 to 560 In-lbs
- Features: Electric, Pneumatic
- Valve Motion: Rotary Motion Valve
-
-
Supplier: Ruskin Company
Description: The RLH series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the
- Supply Voltage: 24 volts
- Maximum Torque: 350 In-lbs
- Operating Temperature: -40 to 140 F
- Shaft or Table Diameter: 1.06 inch
-
Supplier: Indelac Controls, Inc.
Description: Model AS6 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (27,000 annually). AS6 has a spring end torque of 600 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. this
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 600 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 600 In-lbs
-
Supplier: Galco Industrial Electronics
Description: DAMPER ACTUATOR, SPRING RETURN, 44
- Features: Pneumatic
-
Supplier: Indelac Controls, Inc.
Description: Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 600 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 600 In-lbs
-
Supplier: Ruskin Company
Description: The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the
- Supply Voltage: 24 volts
- Maximum Torque: 53 In-lbs
- Operating Temperature: -25 to 140 F
- Shaft or Table Diameter: 0.5 inch
-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy
- Supply Voltage: 24 to 230 volts
- Maximum Torque: 1,150 In-lbs
- Torque: 1,150 In-lbs
- Features: Other, Shaft, Single Shaft
-
Supplier: Bray Commercial
Description: These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable air volume installations for the control of
- Actuator Torque: 140 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Stem Diameter: 0.32677183 to 1.00000054 inch
-
Supplier: Clark Solutions
Description: The ES75A and ES142 (24 VAC or 115 VAC) and the ES62A (24 VAC/VDC or 115 VAC) direct coupled two-position spring return electronic actuators are for control of building HVAC dampers or valves. These actuators are used for the control of valves or dampers
- Actuator Torque: 142 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Failsafe: Close at No Power
-
Supplier: ProMation Engineering, Inc.
Description: utilize a CW (clockwise spring return) or CCW (counter-clockwise spring return) model. Spring return direction is NOT changeable, and actuator must be configured for spring return direction at time of order.
- Supply Voltage: 120 to 230 volts
- Features: 90°, Shaft, Single Shaft
-
Supplier: ElectroCraft
Description: Hansens ultra-quiet spring return damper actuator is ideal for the HVAC market. Featuring the patented Whisper MotionTM air brake and the always reliable Synchron AC synchronous motor, our actuator design eliminates the wind-up noise that often occurs when the
- AC Voltage: 24 to 230 volts
- Actuation Time: 6 seconds
- Features: Electric
-
Supplier: Bray Commercial
Description: These actuators are used in constant or variable air volume installations for control of HVAC dampers requiring up to 44 lb-in (5 Nm). These Bray direct coupled 24 VAC non-spring return rotary electric actuators are designed for Floating or Proportional control of
- Actuator Torque: 44 In-lbs
- AC Voltage: 24 volts
- Stem Diameter: 0.37401595 to 0.6299216 inch
- Operating Temperature: -25 to 130 F
-
Supplier: Newark, An Avnet Company
Description: PNEUMATIC ACTUATOR, 2 POSITION (ON/OFF), PROPORTIONAL, CONTROL SPRING RANGE 8-13 PSIG, LOSS OF POWER TYPE; SPRING RETURN, 1/8 IN AIR NPT, LINEAR MECHANICAL MOVEMENT, NEMA 1, FOR DAMPERS
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Radwell International
Description: DAMPER ACTUATOR,OPENAIR, GMA SERIES ELECTRIC , SPRING RETURN, 62 LB-IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell International, Inc.
Description: SECOND (POWER OPEN)/10 SECOND (SPRING RETURN) MOTOR/ACTUATOR MOUNTING TYPE SIDE/TOP SERIES ARD MODEL
-
Supplier: Radwell International
Description: DAMPER ACTUATOR, NON SPRING RETURN 90 SECONDS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell International, Inc.
Description: TEMPERATURE RATING 40 TO 140 DEG F MOTOR TYPE POWER CLOSED, SPRING OPEN ACTUATOR MOUNTING SIDE OR TOP MOTOR ANGULAR ROTATION 90 DEGREE MAXIMUM STATIC PRESSURE RATING 1 INCH WC APPLICATION ZONE DAMPER SERIES ARD MODEL
-
Supplier: Assured Automation
Description: Spring Return models Direct mounting to ball and butterfly valves Multiple ISO drillings on each actuator NAMUR DVI/DVE 3845, DIN 3337, ISO 5211 Namur Solenoid and Limit Switch Mounting Removable drive insert for diamond or square config Visual Position Indicator (Open/Closed)
- Actuator Torque: 40,000 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: Honeywell International, Inc.
Description: ROTARY, PROPORTIONING CONTROL TYPE 5-1/2 INCH W X 8-3/4 INCH D X 6-7/16 INCH H SIZE 50/60 HZ FREQUENCY RATING SPRING RETURN OPERATION TYPE UL (CANADA AND US), CE APPROVAL DAMPER, VALVE APPLICATION 24 V VOLTAGE RATING NEMA 3 ENCLOSURE 1 AMPERE CURRENT RATING DIE-CAST ALUMINUM
- Actuator Torque: 60 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -40 to 150 F
- Features: Electric
-
Supplier: Assured Automation
Description: The Assured Automation B Series Electric Valve Actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves, butterfly valves, plug valves and dampers. Available in a wide range of output torques and operating speeds to
- Actuator Torque: 150 to 20,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 220 volts
- Operating Temperature: -40 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the (read more)
Browse Damper Actuators Datasheets for ElectroCraft -
dampers. Our spring return electric actuators are equipped with a hardened steel spur and helical gear drive train to guarantee reliable protection against catastrophic process failure during loss of the electricity to the system. Internal components are permanently lubricated at our manufacturing (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-safe actuators in these and other applications can prevent a variety of catastrophic events, such as: Damage to equipment Employee injury or death Process breakdowns that create unsafe conditions Battery Backup vs. Spring-Return (read more)
Browse Single Phase Uninterruptible Power Supplies (UPS) Datasheets for Indelac Controls, Inc. -
, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Rotary Dampers Datasheets for Bansbach Easylift® -
The spring brake chamber is a part of the automotive braking system. It is usually installed on the drive axle of a car, and its function is to provide braking torque for the car. The brake chamber is a device composed of an intake port, a cover, a diaphragm, a support plate, a return spring (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof electric actuators are flame (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the (read more)
Browse Valve Actuators Datasheets for ElectroCraft -
, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
Conduct Research Top
-
Electric Spring Return Actuators Meet Fire Standards for Tunnels
In an emergency situation such a fire inside a tunnel, electric motor operated dampers in the ventilation system can act to clear smoke from the structure as well as to suppress spreading of the fire.
More Information Top
-
$500-$600 HVAC and Refrigeration - Grainger Industrial Supply
• Spring Return Damper Actuator , 24VAC/DC Spring Return Damper Actuator, 24VAC/DC .
-
Grainger.com
• Spring Return Damper Actuator , 24VAC/DC Spring Return Damper Actuator, 24VAC/DC .
-
HVAC Systems & Parts Manufacturers, HVAC Systems & Parts Product Catalogs Directory
DESCRIPTION SRD06SR spring return damper actuator uses bi-directional brushless DC motor.
-
Parts - Replacement Parts - Grainger Industrial Supply
• Non- Spring Return Damper Actuator , 24VAC/DC, Fits Brand BELIMO, Includes Mounting Hardware .
-
CR4 - Thread: Determining Damper Actuator
I have ducting for air conditioner size 750 x 750 mm & 400 x 400 mm, And I want to install actuator damper ( spring return ) for that both sizes. can anyone give me a suggestion the specification for the actuator damper ( electrical…
-
Development of self-tuning residential oil-burner. Oxygen sensor assessment and early prototype system operating experience
In this configurationBNL has incorporated an inlet air damper driven by a non- spring return direct coupled damper actuator (whichwas donated to BNL by the Home and Building Group, Honeywell Inc.).
Indicates content that may require registration and/or purchase.