-
Supplier: KOBOLD Instruments, Inc.
Description: on Archimedes principle. The displacer tube rests inside the tank and is connected to the measuring unit via a spring. As liquid level increases, the buoyant forces of the liquid acting on the displacer tube reduce spring tension, allowing the spring to expand. The
- Maximum Operating Pressure: 580.1508 psi
- Material Temperature Range: -40 to 482 F
- Material Density: 124.84394 lbs/ft³
- Level Measurement Type: Continuous Level
-
Supplier: Mecmesin Corporation
Description: The Compact Force Gauge+ is a lightweight, pocket-sized alternative to the analogue spring balance, and includes RS232 output for easy data transmission to peripheral devices. Powered by AA batteries, the CFG+ can be used handheld or fixed to a manual or motorised test stand for basic
- Force Measurement Range: 11.24 to 112.4 lbs
- Force Accuracy: 0.5 ±% Full Scale
- Display Type: Digital Readout
- Type: Force / Weight
-
Supplier: Precipart
Description: SPRINGS Micro Springs Ø of wire from 0.03 mm Ø of springs from 0.17 mm Compression Springs Ø of wire 0.03 – 2.0 mm Ø of springs from 0.17 mm Traction Springs and Tension Springs Ø of wire 0.1 – 1.5 mm Ø of springs from 0.4 mm Torsion
- Wire Diameter: 0.00393701 to 0.05905515 inch
- Wind: Double Torsion Wind, Left Hand Wind, Right Hand Wind
- Features: Other Metal
- Spring Material: Stainless Steel
-
-
Supplier: Hannay Reels
Description: To handle live electric cable Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with
- Voltage: 600 volts
- Hose / Cable Length: 25 to 120 ft
- Flange Diameter: 19.5 to 29.62 inch
- Core Diameter: 10.5 to 20 inch
-
Supplier: Honeywell International, Inc.
Description: ROUND TYPE 24 GAUGE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL CALIBRATED SPRING TENSION REGULATOR MOTOR, QUICK CONNECT REGULATOR MOTOR INCLUSIONS/FEATURES 12 INCH DIAMETER DUCT SIZE TRUEZONE[R] BRAND AIRFLOW RATING 1400 CFM TEMPERATURE RATING 30 TO 150 DEG F APPLICATION
-
Supplier: Mecmesin Corporation
Description: The range of general purpose test hooks are used with Mecmesin digital force gauges and test stands to perform a range of tensile tests. For example testing ring pulls on cans and tensile testing of springs. Capacities 50N (5kgf, 11lbf) 500N (50kgf, 110lbf) 2500N (250kgf, 550lbf)
- Force / Load Capacity: 11.24 to 562 lbs
- Operation: Mechanical
- Application: Tensile
- Test Fixture Type: Test Fixture / Holder
-
Supplier: Mecmesin Corporation
Description: to 500N. If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems. Key Features LCP/S shown with advanced force gauge performing tension test on a spring High precision (when used in combination with Mecmesin's Advanced Force
- Force / Load Capacity: 112.4 lbs
- Stroke / Maximum Opening: 6.7 inch
- Length: 14.2 inch
- Application: Compressive, Tensile
-
Supplier: RUD Chain, Inc.
Description: A robust improved version without a protruding hook tip.The forged safety latch engages in the tip of the hook and is thus protected against lateral bending. With a triple coiled corrosion protected double leg spring. Thickened tip of the hook to prevent misuse. Wear marks on both sides.
-
Supplier: Win Source Electronics
Description: Orientation: Vertical with Board Wire Termination: Screwless - Spring Cage, Tension Clamp Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
- Current Rating: 13.5 amps
-
Supplier: Win Source Electronics
Description: 300 V Standard Package: 100 Current: 2 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Spring Cage, Tension Clamp Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Phoenix
- Current Rating: 2 amps
- Contact Pitch: 3.5051981071930225 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Mating Orientation: Horizontal with Board Wire Termination: Screwless - Spring Cage, Tension Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 125°C
- Current Rating: 20 amps
-
Supplier: Win Source Electronics
Description: Voltage: 300V Current: 13A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screwless - Spring Cage, Tension Clamp Contact Material - Plating: Copper Alloy - Tin Plated Clamp Material - Plating: Steel Temperature Range - Operating: -40°C ~ 105°C Popularity: Low Fake
- Current Rating: 13 amps
-
Supplier: Epsilon Technology Corp.
Description: General purpose extensometers for axial tensile, compression, and cyclic testing. Gauge lengths from 0.5 to 2 inches (and 10 to 80 mm) and measuring ranges from 5% to 100% strain. These extensometers are designed for testing a wide range of materials, including metals, plastics, composites
- Test Temperature: -40 to 212 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
Supplier: C-Flex Bearing Company
Description: held in position by three leaf springs on two planes. There is no contact between the sleeves—eliminating friction, and the springs also provide the pivotal action which is inherently self centering and requires no lubrication or maintenance. The bearing is also available with an
- Outside Diameter: 0.125 to 1 inch
- Application: Airframe / Aircraft Control
- Features: Other, Stainless Steel
-
Supplier: C-Flex Bearing Company
Description: held in position by three leaf springs on two planes. There is no contact between the sleeves—eliminating friction, and the springs also provide the pivotal action which is inherently self centering and requires no lubrication or maintenance. The bearing is also available with an
- Outside Diameter: 0.125 to 1 inch
- Application: Airframe / Aircraft Control
- Features: Other, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
: Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes (read more)
Browse Cable Reels Datasheets for Hannay Reels -
such as gimbals or within gauge sensors where position must be accurately measured or outside forces sensed. Workhorse applications requiring the support of heavy loads for years of continuous service including mechanisms such as vibrating hoppers. Lever actuators and tensioners can also benefit from (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
for workhorse applications, supporting heavy loads for years, like in vibrating hoppers. Lever actuators and tensioners also benefit from these bearings. Additionally, optical and magnetic read/write heads gain from the constant, predictable spring rate, which is immune to the issues of (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
“ What is the C-Flex Pivot Bearing “ - Contact us for a sample to find out! The flexure based pivot bearing utilizes internal flat crossed springs, no touching parts, capsuled in a (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
“ What is the C-Flex Pivot Bearing “ - Contact us for a sample to find out! The flexure based pivot bearing utilizes internal flat crossed springs, no touching parts, capsuled in a (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
tensioners can also benefit from the use of these bearings. Optical/magnetic read/write heads also gain from the constant predictable spring rate-immune to the problems of starting vs. moving torque. Free from backlash, friction and wear, the C-Flex bearing could provide the ultimate in cost (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
Nerve growth factor and associated nerve sprouting contribute to local mechanical hyperalgesia in a rat model of bone injury
Mechanical hyperalgesia was assessed by measuring hindlimb withdrawal thresholds in response to a mechanical stimulus applied to the site of the lesion using a round- spring tension gauge (Ohba Keiki, Tokyo, Japan; tip diameter: 2 mm) as a pressure pain threshold (PPT…
-
High submucosal blood flow and low anastomotic tension prevent anastomotic leakage in rabbits
The ap- proximation force was measured before anastomosis by a round- spring tension gauge , as described below. ment was to discover a method to prevent anastomotic leakage.
-
Temperature-touch interactions: Is there a reverse Weber phenomenon?
The force was varied by means of a calibrated spring tension gauge attached to the top of the aluminum block.
-
http://epublications.bond.edu.au/cgi/viewcontent.cgi?article=1055&context=theses
We undertook modeling using a spring tension gauge on skin hooks.
-
Inflammatory effects of platelet activating factor (PAF) in equine skin
Measurements of skinfold thickness and two perpendicular diameters were taken using low- tension spring gauge and vernier calipers, respectively, between 2 and 64 min after administration of test and control substances.
-
Influence of Stress State on Crack Growth Retardation
RUBBER BAND OR TENSION SPRING GAGE .
Indicates content that may require registration and/or purchase.