-
Supplier: Atlantic Blowers
Description: Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive
- Air Flow Rate: 643 to 786 SCFM
- Static Pressure: 8.3 to 12.6 in H2O
- Maximum Diameter (Fan or Blower Wheel): 4 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Allegro Industries
Description: which allows the blower to be directed under carpets. Squirrel Cage Fan. CFM: Contact customer service for more information.
-
Supplier: NRD, LLC
Description: The model 6200 HOB Ionizing Air Blower provides a wide-area, high-output stream of ionized air (2' x 10' coverage) to neutralize static. Features include variable speed fan control, visual in-use indicator, quick-change filter elements and dual squirrel-cage blower
- AC Input Frequency: 60 Hz
- Ionizer type: Benchtop, Ceiling Emitter
- Features: Includes Filter, Other
-
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures 7 models of cast aluminum volume blowers. 4 models are available with cast on discharge flanges. All models have forward curve wheels (also known as squirrel cage fan wheels) that produce a large volume of air at low noise levels and low horsepower.
- Air Flow Rate: 2,000 SCFM
- Static Pressure: 410.7871674924572 in H2O
- Media Temperature: 300 F
- Maximum Diameter (Fan or Blower Wheel): 4 inch
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module -Construction of 14 mil aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x 27”h -Direct drive squirrel cage motor blower with standard 1/2 HP & 10-10A blower,
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module -Construction of 14 white painted aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x 24”h -Direct drive squirrel cage motor blower with 1/3 hp, 110V, 4.6 FLA motor &
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module Filter Replaceable Terminal housing (Standard) -Construction of 14 white painted aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x 24”h -Direct drive squirrel cage motor
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: LTG Incorporated
Description: squirrel cage impellers. Fans in the VRK series are generally used at pressures of up to 8.03 'wg, and achieve volumetric flows of up to 58 858 cfm. These fans too are available with either single or double-sided intake, various drive types and a wide range of accessories.
- Air Flow Rate: 2,060 to 32,372 SCFM
- Static Pressure: 8.029276682658205 to 8.832204350924044 in H2O
- Maximum Diameter (Fan or Blower Wheel): 11.02 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Universal Air & Gas Products Corp.
Description: Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing
-
Supplier: Universal Air & Gas Products Corp.
Description: Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing
-
Supplier: Universal Air & Gas Products Corp.
Description: Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing
-
Supplier: Universal Air & Gas Products Corp.
Description: Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing
- Airflow: 2,400 SCFM
- Collector Type: Ambient
- Features: Continuous Duty
- Separation / Filtration System: Electrostatic Precipitators
-
Supplier: GE Power Conversion
Description: Robust squirrel cage Smooth start-up capability: low starting current available. Comfort: Lower noise levels High reliability High Power Factor and high efficiency Compliant with API 547 and 541
- AC Construction: Induction
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Y2 series three-phase asynchronous electric motors, developed with new techniques, are energy-saving products in strict conformity to the IEC standard. Y2 series motors are defined as totally enclosed, fancooled, squirrel cage type and have such good features as novel design, beautiful
- Other Output Power: 0.160826446188338 to 268.044076980564 HP
- Continuous Current: 0.4 to 359.4 amps
- Shaft Speed: 590 to 2,980 rpm
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
Find Suppliers by Category Top
Featured Products Top
-
When buying an industrial blower and air knife system, buying an inexpensive system often times leads to higher overall cost of ownership. For example, regen, direct drive and/or squirrel cage blowers are easy solutions to purchase because of their low cost, but their performance usually (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
Paxton Products centrifugal blowers, the plant was experiencing issues with older drying technology slowing down the production line. “Goodyear’s old squirrel cage blowers simply weren’t delivering the necessary power, speed and efficiency in drying the rubber strips,” says Rick (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company
More Information Top
-
CR4 - Thread: Blocking off inlet on squirrel cage blower
Blocking off inlet on squirrel cage blower .
-
Combustive management of oil spills
1) Using large squirrel cage blowers to force low velocity air in between the vanes.
-
CR4 - Thread: Max From A Squirrel Cage Blower
Max From A Squirrel Cage Blower .
-
CR4 - Thread: Backpressure On A Squirrel Cage Blower
Backpressure On A Squirrel Cage Blower .
-
CR4 - Thread: Squirrel cage blowers
Squirrel cage blowers .
-
Shopping In Heaters - Big Bruin
A large squirrel cage blower quietly provides increased airflow allowing for lower surface and air-at surface temperatures.
-
Shopping In Heaters - Big Bruin
A large squirrel cage blower quietly provides increased airflow allowing for lower surface and air-at surface temperatures.
-
Technology, safety, and costs of decommissioning reference nuclear research and test reactors. Appendices
SQUIRREL CAGE BLOWER .
-
Cooling Techniques for Electronic Equipment 2nd Edition
Cenuifugal fans (sometimes called radial or squirrel cage blowers ) can deliver a large quanlity of air againSt a high static pressure. Also. there arc probably more cenlrifugal fans in general use for COOling than any other type of fan. However. cemrifugal fans …
-
CR4 - Blog Entry: Blowin' Across the Lake: Newsletter Challenge (03/27/07)
BTW, a 30,000 cfm squirrel cage blower , typically operating at 5 times the pressure of a fan, would require far too much HP for our small boat.
Indicates content that may require registration and/or purchase.