-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: USB-C MEMORY CARD READER, 2-IN-1 Product overview: U452-000-SD-A from Tripp Lite by Eaton is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers
- Operating Temperature: 0 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8GB SD Card Reader Product overview: MBLY/8GB from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 128GB SDXC Canvas React Memory Plus C10 UHS-II U3 with Card Reader Product overview: MLPMR2/128GB from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 6GB, Memory IC and Storage Component, Memory Cards. This
-
Supplier: Datamax-O'Neil
Description: of Bluetooth), the Apex 2 produces a receipt of 2.25 inches wide that presents your logo or text on a crisp, clean receipt whether the user needs wireless local area networking (WLAN) or wireless personal area networking (WPAN). An optional 3-track magnetic card reader allow for easy
- Printing Width: 48 mm
- Printing Rate: 55.879999999999974 mm/sec
- Maximum Media Width: 57.14996913901667 mm
- Features: Bar Codes, Commercial / Office, Graphics, Other, Portable / Handheld, Receipt / POS / Kiosk
-
Supplier: Datamax-O'Neil
Description: Bluetooth. An optional 3-track magnetic card reader allow for easy credit card payments. A powerful Arm-7, 32-bit processor allows for fast printing, high quality receipts and ample flash and SRAM memory that is under direct user control allows the user to store logos,
- Printing Width: 72 mm
- Printing Rate: 50.799999999999976 mm/sec
- Maximum Media Width: 76.19995885202222 mm
- Features: Bar Codes, Commercial / Office, Graphics, Other, Portable / Handheld, Receipt / POS / Kiosk
Find Suppliers by Category Top
More Information Top
-
Holdup Measurement System II (HMSII): Version 2.1. User`s guide and software documentation
If JANUS series bar code readers are to be used, a PCMCIA SRAM card drive is also needed.
-
Dynamically Reconfigurable Systems
This board offers a great variety of useful peripheral devices like a DDR SDRAM memory, a SRAM memory, an audio chip-set, a video digital to analog converter, and a flash card reader among others.
-
Atmel Introduces Digital Audio Gateway Reference Design for Digital Audio Streaming, Decoding and Playback
For applications where the on-chip 512 KB Flash and 64 KB SRAM is not sufficient, the EVK1105 demonstrates how to connect an external SDRAM, serial DataFlash, SD card reader and USB hard disk or memory stick.
-
Cutting-edge digital storage for portable imaging systems
The battery may be changed without losing data if the card is plugged into a reader /writer that is powered on. More recently, SRAM cards are being manufactured which have a tiny permanent battery, allowing the user to …
-
AN11121.pdf (AN11121.zip)
The peripheral complement of the LPC11U14 includes 32 kB of flash memory, 6 kB of SRAM data memory, one Fast-mode Plus I2 C-bus interface … … 485/EIA-485 USART with support for synchronous mode and smart card interface, two SSP interfaces … … application note describes a project that implements a USB CCID class smart card reader on an LPCXpresso …
-
Zilog Leads the Secure Transactions Market with New 32-bit High Security Zatara(TM) Series ARM(R) Core Based ASSP
○ 4 KB of embedded secure SRAM with fast zeroization • Magnetic Card Reader (MCR .
-
Bill of Materials - Apple MacBook Pro 13 Notebook Computer
Mixed Signal Array w/ On-Chip Controller - M8C Processor, 32-Bit, 24MHz, 16KB Flash, 1KB SRAM SD Card Reader Controller .
-
D&R Headline News: SoC (System on Chip), Silicon IP, Semiconductor IP, Software IP, Verification IP, Core, Design Reuse
• Matsushita licenses MoSys one-transistor SRAM for communications ICs • TI will use Gemplus core in controller for PC smart- card readers .
-
Technology advanced mini-eyesafe rangefinder (TAMER)
• PCMCIA SRAM Card • AMEL Microdisplay (640 X 480 X 64 monochrome) • Microdisplay field-of-view (FOV) overlay optics • Baseline TIFF 6.0 Graphic File Reader • GPS Datum Support .
-
http://www.nxp.com/documents/leaflet/75017238.pdf
} USB } Smart Card Readers } Consumer peripherals } Remote sensors } 16/32-bit applications … with up to 64 KB of Flash and up to 12 KB of SRAM , uses a single …
Indicates content that may require registration and/or purchase.