-
Supplier: AMPP Resources
Description: from SSPC-SP 3 and SSPC-SP11.
-
Supplier: AMPP Resources
Description: from SSPC-SP 3 and SSPC-SP11.
-
Supplier: AMPP Resources
Description: required, but where abrasive blasting is not feasible or permissible. This standard differs from SSPC-SP 3, Power Tool Cleaning, in that SSPC-SP 3 requires only the removal of loosely adherent materials and does not require producing or retaining a surface profile. This standard
-
-
Supplier: AMPP Resources
Description: required, but where abrasive blasting is not feasible or permissible. This standard differs from SSPC-SP 3, Power Tool Cleaning, in that SSPC-SP 3 requires only the removal of loosely adherent materials and does not require producing or retaining a surface profile. This standard
-
Description: for potable water storage tanks of 1,500 gallon minimum tank size. Conforms to AWWA D102-03 ICS #1, #2, and #5, and OCS #5*** Suitable for use with cathodic protection systems Meets or exceeds the performance requirements of SSPC Paint Spec 22 ***Refer to respective systems Potable
- Wet / Applied Thickness: 0.007 to 0.0135 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 40 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
Find Suppliers by Category Top
Featured Products Top
-
past, the only solution to weathered wood and deteriorated, semi-transparent stain or clear exterior finishes was to hide them and the natural beauty of the wood under a new coat of solid stain or paint. Similarly, surface preparation of deteriorated paints with the sanding and scraping has always (read more)
Browse Datasheets for FORREST Technical Coatings -
directed 45° illumination and 6-angle observation (-15°/15°/25°/45°/75°/110° aspecular) from two sides to accurately measure painted parts at the automotive production floor. This new, patented optical measurement system is optimized to give accurate and stable (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
The colour impression of painted or woven surfaces often depends on the viewing angle. This not only applies to the human eye but also to sensors. The new ACS2 circular sensor illuminates the measurement surface in a (read more)
Browse Color Sensors Datasheets for Micro-Epsilon Group -
are simple to mount and have slots in the base to aid in-rack cooling. The 19” shelves are available in one height (2U/3.47”) and two depths: 11.02” and 15.75” as standard. They are manufactured from CR4 mild steel and painted in a tough powder polyester paint finish (read more)
Browse Rack Enclosures Datasheets for METCASE -
fluctuation ±0.3–0.4°C, uniformity ≤ ±1.5°C, heat-up time ≤ 40?min. Durable construction: SUS 304 stainless steel interior, powder (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
, eliminating the need for deep sockets or open-end wrenches. The sockets are made from rugged cast iron and painted florescent orange. To make using the tools more comfortable and secure, each wrench has a rubber coated molded grip. Nine socket combinations are available for heavy hex (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Blending and Coating Pigments & Colorants in the Rollo-Mixer® Uniformly mixing 11 different ingredients with thimble amounts of pigment additives is critical to the powdered paint industry (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
. Both tops are recessed to protect a membrane keypad or front plate. Inside there are threaded screw bosses for PCBs or mounting plates. The enclosures are available in three sizes: 3.15" x 7.09" x 1.67", 3.94" x 8.66" x 1.67" and 3.94" x 8.66" x 2.46". As standard, Version S features a black (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
The Model 103T is 12″ long and weighs 2-3/4 lbs.; the 104T is 15″ long and weighs 3 lbs.; the 105T is 18″ long and weighs 3-1/4 lbs. All three wrenches will fit the most common holsters. All three wrenches have rugged, fabricated steel handles capable of supplying 300 (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
, Kennedy Valve, Clow Valve, Tyler Union, M&H Valve and others, MPI offers products that are cast, machined, painted, assembled and tested in America. BABA, enacted on November 15, 2021, as part of the Infrastructure Investment and (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial
Indicates content that may require registration and/or purchase.