Products/Services for Stabilized Glide Slope Indicators

  • Dimensional Indicators and Comparators-Image
    Dimensional Indicators and Comparators - (205 companies)
    Dimensional indicators and comparators are instruments for comparative measurements where the linear movement of a precision spindle is amplified and displayed on a dial or digital display. Indicators utilize electronic, mechanical or pneumatic...
  • Leveling Feet, Pads, and Glides-Image
    Leveling Feet, Pads, and Glides - (141 companies)
    Leveling feet, pads and glides consist of discs of varying shapes and sizes. They are used for leveling jigs, fixtures, and equipment. A leveling foot has a threaded stud for adjusting the level. A leveling pad has a recess on which a leveling stud...
  • Biological Indicators-Image
    Biological Indicators - (42 companies)
    Biological indicators are used to monitor and evaluate the effectiveness of sterilization. They are designed for use with ethylene oxide gas, dry heat, steam, or radiation. Ethylene oxide gas is used to kill bacteria, mold, and fungi in medical...
  • Grounding Indicators-Image
    Grounding Indicators - (19 companies)
    Grounding indicators are used to monitor and verify the presence of grounding systems. The purpose of a grounding indicator is to continually verify that a connection to ground is maintained in areas where potentially flammable materials are stored...
  • Pilot Lights and Indicator Lights-Image
    Pilot Lights and Indicator Lights - (383 companies)
    How to Select Pilot Lights and Indicator Lights. Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps. Types of Lights. Pilot lights and indicator lights...
  •  
    Temperature Indicators - (429 companies)
    Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input. Temperature indicators are designed for temperature monitoring and analysis...
  •  
    Weight Indicators - (47 companies)
    Weight Indicators are readouts and displays for showing weight, they are often digital but can be analog as well. Description. Weight indicators are digital or analog display devices that indicate the weight of an object located on a connected scale...
  •  
    Sight Flow Indicators - (188 companies)
    Sight flow indicators provide a quick, reliable and economical way to verify the flow of fluids through industrial process lines. Fluid clarity, color, and flow can be monitored through the window. The indicator type is specified based upon flow...
  •  
    Damage Indicators - (31 companies)
    Damage indicators are applied onto or within containers and products to indicate that the device has been exposed to environmental factors that could damage the packaged goods. They are used extensively in the shipping industry to ensure...
  •  
    Flow Computers, Totalizers, and Indicators - (284 companies)
    Flow computers, totalizers, and rate indicators integrate the functions of flow and temperature measurement, computation, data acquisition, input / output (I/O) standardization, and closed loop control. They require external sensor inputs and may...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.