Products & Services

See also: Categories | Featured Products | More Information
  • Description: GE’s general-purpose DC motors are available in commercial and industrial offerings. They are designed for complete compatibility with industrial DC drive applications. Motors are available in drip proof and totally enclosed enclosures. These motors are used for

    • Other DC Voltage: 90 to 500 VDC
    • Other Output Power: 2 to 300 HP
    • Shaft Speed: 850 to 2,300 rpm
    • Standard DC Voltage: 160 Volt, 90 Volt

  • Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 4000 rpm and is available in 12 volts. The

    • Other Output Power: 0.067011019245141 HP
    • Continuous Torque: 1.0619469026548671 In-lbs
    • Shaft Speed: 4,000 rpm
    • Operating Temperature: 104 F

  • Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD12 Shunt motor is a series-wound AC/DC motor that features a

    • Other Output Power: 0.1005165288677115 HP
    • Continuous Torque: 2.566371681415929 In-lbs
    • Shaft Speed: 2,500 rpm
    • Operating Temperature: 104 F

  • Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD1 Shunt motor features a speed of 5000 rpm and is available in 24 volts. The

    • Other Output Power: 0.1005165288677115 HP
    • Continuous Torque: 1.238938053097345 In-lbs
    • Shaft Speed: 5,000 rpm
    • Operating Temperature: 104 F

  • Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. This SD11 Shunt motor features a speed of 2000 rpm and is available in 12 volts. The

    • Other Output Power: 0.067011019245141 HP
    • Continuous Torque: 2.1238938053097343 In-lbs
    • Shaft Speed: 2,000 rpm
    • Operating Temperature: 104 F

  • Supplier: Boston Gear

    Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These

    • Other DC Voltage: 90 to 180 VDC
    • Other Output Power: 0.1667 to 20 HP
    • Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
    • Standard DC Voltage: 160 Volt, 90 Volt

  • Description: GE has been designing and building DC machines for over 100 years. We can offer new designs and re-rates up to 12,000 HP Features and Benefits This low base speed, high torque motor is used in high performance, automatic control systems that require a fast transient response. These

    • Other Output Power: 5 to 250 HP
    • Shaft Speed: 360 to 2,050 rpm
    • Operating Temperature: -40 to 104 F
    • Output Power: 5 HP / 3.6 KW


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire