-
Supplier: kTB Solutions
Description: Both models deliver ≥10 dBm output power with exceptional phase noise as low as -174 dBc/Hz @1 MHz (PDRO50L at 1 GHz) and -148 dBc/Hz @1 MHz (PDRO57L at 10 GHz). Featuring internal or external reference options, robust harmonic suppression (≥60 dBc), and a compact
- Oscillation Frequency: 1,000 to 44,000 MHz
- Phase Noise (@ 10kHz): -148 dBc/Hz
- Output Power: 10 dBm
- Oscillator Type: DRO
-
Supplier: Microchip Technology, Inc.
Description: ISDN primary rate interfaces Simple hardware control interface Accepts two input references and synchronizes to any combination of 8 kHz, 1.544 MHz, 2.048 MHz, 8.192 MHz or 16.384 MHz inputs Provides a range of clock outputs: 1.544 MHz, 2.048 MHz,
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1344732-DSA1001DL2-010.0000TVAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package:
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 105 C
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Product Status: Active Frequency: 10 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 10 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency
- Oscillation Frequency: 10 MHz
- Frequency Tolerance: 0.5 %
- Operating Temperature: -40 to 125 C
- Features: Ceramic, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1047443-AB308-10.000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: AB308 Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.323" (8.20mm) Standard Package: 1,000 Frequency: 10 MHz ESR (Equivalent Series Resistance):
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 30 %
- Operating Temperature: -10 to 60 C
-
Supplier: RS Components, Ltd.
Description: Abracon AOCJY1-10.000MHZ-E-SW
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 500 ppm
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: The Si570 is a Any frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1400 MHz.
- Oscillation Frequency: 10 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Fox Electronics Category: Crystals, Oscillators, Resonators- Oscillators Series: FOX924 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: TCXO Frequency: 10 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No
- Oscillation Frequency: 10 MHz
- Features: Other
- Oscillator Type: TCXO
-
Supplier: SiTime Corporation
Description: 1 to 60 MHz
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 0.005 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Aker Technology USA Corporation
Description: TCVCXO, , 3.20mm x2.50mm, 10MHz, 3.3V, +/-2ppm ,-20-70
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 2 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -20 to 70 C
-
Supplier: Skyworks Solutions, Inc.
Description: Single Freq Ultra Low Jitter XO
- Oscillation Frequency: 0.2 to 1,500 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: ECS Inc. International
Description: ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 280 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: SiTime Corporation
Description: 1 to 80 MHz, ±10 to ±50 ppm Oscillator
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: New Yorker Electronics Co., Inc.
Description: 10.0 MHz, SMD KXO-V97T, TTL/CMOS-tristate, +3,3V, +/-50ppm, 30pF, -40°C bis +85°C
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Skyworks Solutions, Inc.
Description: I2C Ultra Low Jitter XO
- Oscillation Frequency: 0.2 to 1,500 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: SiTime Corporation
Description: 1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.8 V
-
Supplier: Skyworks Solutions, Inc.
Description: Single Freq Ultra Low Jitter VCXO
- Oscillation Frequency: 0.2 to 3,000 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, HCMOS, 5.0mm x 3.2mm, 10MHz, 3.3V, +/-50ppm ,-40-85
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 50 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: TCXO OSCILLATOR, 10 MHZ REF, -14
- Oscillation Frequency: 10 MHz
- Phase Noise (@ 10kHz): -100 dBc/Hz
- Operating Temperature: -30 to 75 C
- Supply Voltage: 12.0 V
-
Supplier: Skyworks Solutions, Inc.
Description: I2C Ultra Low Jitter High Freq XO
- Oscillation Frequency: 0.2 to 3,000 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, HCMOS, 3.2mm x 2.5mm, 10MHz, 3.3V, +/-50ppm ,-40-85
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 50 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Silicon Labs
Description: spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz. Features: Integrated VCXO functionality with 150 ppm pull range 4-PLL architecture capable of generating up to 11 LVCMOS outputs Programmable/configurable output frequencies from 1 to 200 MHz 8 to 48
- Oscillation Frequency: 3 to 200 MHz
- Operating Temperature: -40 to 85 C
- Load Capacitance: 15 pF
- Drive Level: 0.15 to 0.2 milliwatts
-
Supplier: Isotemp Research, Inc.
Description: Features: High Precision for -20~+70ºC, ±0.28 ppml CMOS and Clipped Sine Wave Output Optional
- Oscillation Frequency: 5 to 26 MHz
- Total Frequency Stability: 0.14 to 0.5 ppm
- Phase Noise (@ 10kHz): -120 to -148 dBc/Hz
- Operating Temperature: -40 to 85 C
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
- Oscillation Frequency: 2 to 20 MHz
- Output Type: ECL
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, SMD, 10MHZ; Frequency Nom:10MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:CFPT-9301-A Series; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: QUARTZ CRYSTAL, 10MHZ, 10PF, SMD; Frequency:10MHz; Frequency Tolerance:± 10ppm; Load Capacitance:10pF; Operating Temperature Range:-40°C to +85°C; Crystal Mounting Type:SMD; No. of Pins:4; Frequency Stability:10ppm RoHS Compliant: Yes
-
Supplier: Isotemp Research, Inc.
Description: Features: SC Cut Crystal High Stability; Low phase Noise CMOS//Sine Wave Output; Fast Warm-up
- Oscillation Frequency: 5 to 80 MHz
- Phase Noise (@ 10kHz): -120 to -150 dBc/Hz
- Operating Temperature: -30 to 70 C
- Supply Voltage: 12.0 V
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or
- Oscillation Frequency: 10 to 525 MHz
- Phase Noise (@ 10kHz): -121 to -119 dBc/Hz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 10MHZ, 12.9 X 12.9MM, HCMOS / TTL; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:5V; Product Range:AEL 1211CS Series; Frequency:10MHz RoHS Compliant: Yes
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMHT Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -40°C ~ 125°C Frequency: 10 MHz Function: Enable/Disable Output: LVCMOS Voltage - Supply: 2.25V ~ 3.63V Frequency
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 125 C
- Output Type: CMOS
-
Supplier: MMD Components / Monitor Quartztek
Description: No Description Provided
- Oscillation Frequency: 1 to 250 MHz
- Total Frequency Stability: 15 ppm
- Operating Temperature: 0 to 70 C
- Supply Voltage: 5.0 V
-
Supplier: Integrated Device Technology
Description: The XLH is an HCMOS Crystal Oscillator with 750 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750 MHz to 250 MHz, the IDT XLH Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on
- Oscillation Frequency: 0.75 to 250 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2.5 V
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.62V~3.63V 10mA ±30ppm 10MHz CMOS SMD2520-4P Oscillators ROHS
- Oscillation Frequency: 10 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
-
Supplier: Emhiser Research, Inc.
Description: The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available
- Oscillation Frequency: 8 to 16 MHz
- Phase Noise (@ 10kHz): -110 dBc/Hz
- Output Power: 11.00000000000001 to 15.000000000000002 dBm
- Tuning Voltage: 0 to 20 volts
-
Supplier: QuartzCom AG
Description: Frequency range: 5 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: HCMOS Size: 20.4 x 12.8 mm
- Oscillation Frequency: 5 to 200 MHz
- Total Frequency Stability: 0.5 ppm
- Supply Voltage: 3.3 V, 5.0 V
- Output Type: HCMOS
Find Suppliers by Category Top
Featured Products Top
-
. The 312.5MHz frequency is defined by the IEEE 802.3 standard as a native high-speed reference clock, perfectly aligned with the underlying clock architecture of 800G, 1.6T, and 3.2T optical modules. By employing a true fundamental-frequency 312.5MHz crystal oscillator rather than relying on PLL (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
adjust server performance according to different applications and user requests, thereby providing better server performance. AI server hardware requires stable clock signals as a benchmark to ensure computational accuracy and stability, and crystal oscillators are one of the key components (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
customize the frequency range from 1MHz to 200MHz, this oscillator is an ideal solution for applications requiring stable and reliable clock signals. Key Features: Programmability:Customizable frequency range from 1MHz to 200MHz to meet (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
High-Performance -40°C to +125°C Quartz Crystal Oscillators for Memory Products Interquip's high-quality crystal resonators and oscillators offer superior performance in memory product applications. With a range of frequencies (25MHz to 100MHz) and (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
operates from 1–16 GHz, while the PDRO57L extends coverage to 1–44 GHz, making them ideal for systems requiring wideband performance. Both models deliver ≥10 dBm output power with exceptional phase noise as low as -174 dBc/Hz @1 MHz (PDRO50L at 1 GHz) and -148 dBc/Hz @1 MHz (PDRO57L at (read more)
Browse Oscillators Datasheets for kTB Solutions -
High-Performance Quartz Crystal Oscillators for Memory Products The TCXO outputs a Clipped sine wave that establishes a stable reference frequency (0.5ppm) during the specified temperature range. Interquip's TCXOs support operating voltage, output frequency, temperature (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Corech CSG9K40GA is designed for RF and microwave test systems that need stable reference operation across laboratory and automated measurement setups. The instrument supports internal reference operation, 10 MHz external reference input, and 10 MHz / 100 MHz reference outputs. This (read more)
Browse Signal Generators Datasheets for Corech Microwave -
frequency control, and compact module deployment rather than a full benchtop instrument. The module supports 0.001 Hz frequency steps, external 10 MHz reference input, internal 100 MHz reference, and optional pulse or sweep configurations for broader system use (read more)
Browse Signal Generators Datasheets for Corech Microwave -
operation, external 10 MHz reference input, and 10 MHz / 100 MHz reference output, making it suitable for RF labs, microwave validation benches, and automated systems that need consistent timing and frequency reference behavior. This is useful when multiple instruments or subsystems must operate with a (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
High-speed two-dimensional phased-array antenna scanning using acousto-optics
All the signals driving the AODs are mutually phase coherent as all signal generators used in the experiment are externally locked to a stable 10 MHz reference oscillator .
-
Photonic signal processing for inverse synthetic aperture radar imaging
All the signals driving the AODs were mutually phase coherent as all signal generators that were used in the experiment were externally locked to a stable 10 MHz reference oscillator .
-
Pure-rotational spectrometry: a vintage analytical method applied to modern breath analysis
A very stable 10 MHz crystal reference oscillator and custom electronics are used to stabilize the output frequency of the sweeper to +/− 0.008 MHz.
-
Simultaneous measurements of L- and S-band tree shadowing for space-Earth communications
All frequenciesin the*transmitter are phase-coherent with a stable 10 - MHz reference oscillator .
-
IWRAP: the Imaging Wind and Rain Airborne Profiler for remote sensing of the ocean and the atmospheric boundary layer within tropical cyclones
The C- and Ku-band transceivers can optionally be operated separately as two independent Doppler radars, but they are otherwise syn- chronized through a common free-running, ultralow phase noise stable reference oscillator at 10 MHz .
-
Phase-locked-loop control of active microstrip patch antennas
other phase detector input is sourced from a stable reference os- cillator operating at 10 MHz , followed by a frequency division of .
-
A wideband radar depth sounder for measuring the thickness of glacial ice
A highly stable , 10 - MHz Rubidium reference oscillator with very low phase noise drives all the control and timing signals in the system.
-
Realization of the NASA Dual-Frequency Dual-Polarized Doppler Radar (D3R)
Furthermore, all clocks/oscillators within the AWG, and throughout the entire system, are locked to a 10 MHz ultra- stable local oscillator reference .
-
Synchronous programmable divider design for PLL using 0.18 /spl mu/m CMOS technology
External crystal oscillator provides a stable reference of 10MHz that is internally divided down by the ‘R’ counter to 1MHz.
-
Zebra-multi-channel digital modular radio: architecture and performance
The Reference Oscillator incorporates a highly stable 10 MHz Internal Reference which it uses as a master oscillator to develop all the reference frequencies required by the VRM.
Indicates content that may require registration and/or purchase.