-
Supplier: Tate-Jones, Inc.
Description: The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary Threaded Blast Gate Observation Portcomponent and incorporate a glass lens, gaskets, and rings that are securely retained with a metal bushing. The
- Thread or Flange Size: 6 inch
- Circular Diameter, Oblong Length: 5.25 inch
- Temperature Rating: 425 F
- Window Shape: Circular
-
Supplier: Tate-Jones, Inc.
Description: These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining
- Circular Diameter, Oblong Length: 9.5 inch
- Temperature Rating: 425 F
- Window Shape: Circular
- Connection Type: Flanged
-
Supplier: Koger Air Corporation
Description: 10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Provides a more positive seal than cut-offs. ; Works efficiently
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Primary Material: Aluminum, Stainless Steel, Steel
- Features: Bolt Flange
-
-
Description: quantity output, restart does not need to reset to zero. Common use for servo hydraulic cylinder interior, data stable, reliable, round stainless steel electronic warehouse, electronic warehouse full seal, IP67 grade, 4-20mA, SSI, 0-10V, 0-5V, Modbus output. Product features 1) High
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
Find Suppliers by Category Top
Featured Products Top
-
, and 316 stainless steel construction for corrosion resistance. Result: The facility successfully replaced its outdated butterfly valves with space (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Introducing MPI’s new Waterman C-2 and C-8 Ditch Gates MPI is proud to announce the latest addition to our extensive lineup of Waterman water control gates: the C-2 and C-8 ditch gates, featuring: All stainless steel construction Rated for (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
gating-> normalizing-> sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm weight: 0.05-100kg tolerance: CT (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
the tree-> grind the gating-> normalizing-> sand blast. Inspection: Spectrometer, CMM, Hardness test, tensile test, impact test, gauge inspect, Post CNC Machining (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
, kinds of fastener Material: Carbon steel, alloy steel, high tension steel, wearable steel, stainless steel, aluminium alloy, (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The MPI High Performance Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features single-piece, carbon steel or stainless steel body with (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
Watch Our Surface Finish Guide Webchat: Surface Finish Stainless Steel Surface (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
The Archaeologist as Witness: Matthew Harvey's Glebeland Works, Walsall
From the foundry and stainless steel shop, all work went to the shot blast , which smoothed down the seams, gates and any flashes (areas where heat has caused the mould to expand slightly).
-
Flammability
In the ignition technique, time to ignition is measured at various external FLAMMABILITY / 893 BLAST GATE & LINEAR ACTUATOR CONTROL 0.16 0.14 0 … … 02 0.01 0.00 152mm ID TEFLON COATED STAINLESS STEEL DUCT 0 20 40 …
-
ZASMHBA0003052
… cement kilns; production of 42/44 aluminosilicategeneral-purpose castable Production of fred 60% A½03 aluminosilicatebricks for use in blast fumaces, steel ladles, torpedo ladles, and … … decarbtuization (AOD) vessels for stainless steel, and steel ladles … … cement kilns, and slide gate plates: high-quality magnesia …
Indicates content that may require registration and/or purchase.