-
Supplier: Terra Universal, Inc.
Description: A no-hassle, noncontaminating way to move your computer anywhere you need it! Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards Includes ergonomic slide-out keyboard tray, 24" x 36" (610 mm x 914 mm) perforated monitor platform, and
- Length: 36 inch
- Width: 24 inch
- Features: Back and End Stops, Keyboard Tray, Sanitary
- Type: Desk
-
Supplier: RDM Industrial Products, Inc.
Description: 36" (Standing Tasks) "D" - 25", 30", or 36" (Front-to-Back Depth of Equipment Rack Bays) "E" - Height of Rack Bays (30" typ. - Up to 70") "F" - Height of Upper Cabinet (14"typ.) - Optional Item... Fully-Welded Tubular Steel Frame Connections (Base) Durable Tubular Steel Table Legs w/
- Features: Back Rack, Back Shelf / Riser, Cleanroom / Lab Workstation, ESD (Electrostatic Dissipative), Electrical Outlet(s) / Strip(s), Electrical / Electronic Bench, Foot Rest, Keyboard Tray, Light(s), Other, Packaging Workstation, Specialty / Other, Storage Cabinet(s), Storage Drawer(s), Tilting Work
- Work Surface: Hardwood, Plastic/Melamine Laminated, Stainless Steel
- Type: Industrial
-
Supplier: Daisy Data Displays, Inc.
Description: computer to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure beveled edges and slanted top is easy to clean and prevents any standing
- Features: Other
-
-
Supplier: RDM Industrial Products, Inc.
Description: Type 304 stainless steel, HD Super™ posts and proven Super Erecta construction throughout. Units are shipped knocked down to minimize freight charges and handling and can be assembled in minutes. All rod and perf top tables feature height adjustable legs (33” to 40” in 1” increments).
- Length: 30 inch
- Width: 72 inch
- Features: Adjustable Height
- Type: Cleanroom / Lab Workstation
-
Supplier: Daisy Data Displays, Inc.
Description: Industrial PC with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door, and polycarbonate viewing window. A variety of options are available so you can customize this industrial computer to fit all your industrial needs. NEMA 4X Stainless
- Features: Other
-
Supplier: Daisy Data Displays, Inc.
Description: are available so you can customize this hazardous computer to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure beveled edges and slanted top
- Features: Other
-
Supplier: TelephoneStuff.com
Description: set - Heat sink - 3 x 38 Magnifier glass - Stainless steel tweezers - 9 piece Precision screwdriver set - 4-1/2" Stainless steel side cutter plier - 5" Stainless steel long nose plier - Screwdrivers: - Slotted: 3.2 x 75mm, 5 X 75mm - Philips: 3.2 x 75mm, 5.0
-
Supplier: EIC Solutions, Inc.
Description: Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only).
- Length / Height: 30 inch
- Width/Diameter: 25 inch
- Depth: 26 inch
- Height: 30 inch
-
Supplier: Daisy Data Displays, Inc.
Description: Industrial PC with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. A variety of options are available so you can customize this industrial computer to fit
- Features: Other
-
Supplier: EIC Solutions, Inc.
Description: Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only).
- Length / Height: 70 inch
- Width/Diameter: 25 inch
- Depth: 26 inch
- Height: 70 inch
-
Supplier: LaserStar Technologies Corporation
Description: the correct location. Many materials can be laser welded including 300 and some 400 series stainless steel, mild steels, nickel and nickel alloys, aluminum and aluminum alloys, titanium, precious metal alloys (gold, silver, and platinum), etc. LaserStar offers multiple power
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: TelephoneStuff.com
Description: Two seperate receivers allow one ear to listen to the phone while the other ear listens to the computer. Often used for training applications when you need to be able to listen to the computer and the telephone at the same time. Also used by the visually impaired with the JAWS
- Application: Computer / Workstation, Telephone / Voice Communication
-
Supplier: RDM Industrial Products, Inc.
Description: Tasks) Fully-Welded Tubular Steel Frame Connections Durable Tubular Steel Table Legs w/ Leveler Feet. Optional Tilting Top Work Surface Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block),
- Features: Adjustable Height, Cleanroom / Lab Workstation, ESD (Electrostatic Dissipative), Electrical Outlet(s) / Strip(s), Electrical / Electronic Bench, Foot Rest, Keyboard Tray, Other, Packaging Workstation, Storage Cabinet(s), Storage Drawer(s), Tilting Work surface
- Work Surface: Hardwood, Plastic/Melamine Laminated, Stainless Steel
- Type: Industrial
-
Supplier: AgozTech LLC
Description: The Zebra Mobile Computer Forklift Mount is a rugged, industrial-grade mounting solution engineered to securely position Zebra mobile computers and handheld scanners on forklifts and material handling equipment. Built from heavy-duty stainless steel, this Zebra Mobile
-
Supplier: AgozTech LLC
Description: Forklift Accessory that is crafted with a heavy-duty stainless steel bracket and holder, it provides reliable support for barcode scanners with or without trigger handles. The universal design ensures compatibility with all major Keyence barcode scanners, with or without a trigger
-
Supplier: Terra Universal, Inc.
Description: Stainless worktables designed specifically for modular laboratory use Compact footprint to accommodate lab space requirements with four lengths—30" (762 mm), 36" (914 mm), 48" (1219 mm), 60" (1524 mm) All-stainless steel shelves and high-temperature casters allow cart wash and
- Length: 47.75 inch
- Width: 30 inch
- Load Capacity: 600 lbs
- Features: Assembly / Test Bench, Keyboard Tray, Portable, Sanitary, Storage Drawer(s)
-
Supplier: TelephoneStuff.com
Description: engineered plastic, stainless steel adjustable headband, highly flexible microphone boom that stays in position, and high impact quick disconnect - Left or right side microphone placement - Two year unconditional warranty
- Application: Computer / Workstation, Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: engineered plastic, stainless steel adjustable headband, highly flexible microphone boom that stays in position, and high impact quick disconnect - Left or right side microphone placement - Two year unconditional warranty
- Application: Computer / Workstation, Telephone / Voice Communication
-
Supplier: RDM Industrial Products, Inc.
Description: Tubular Steel Frame Connections Durable Tubular Steel Table Legs w/ Leveler Feet.
- Features: Adjustable Height, Back Shelf / Riser, Economy Workbench, Electrical Outlet(s) / Strip(s), Electrical / Electronic Bench, Foot Rest, Keyboard Tray, Light(s), Storage Cabinet(s), Storage Drawer(s)
- Work Surface: Hardwood, Plastic/Melamine Laminated, Stainless Steel
- Type: Industrial
-
Supplier: CTI Electronics Corporation
Description: addition to the three sealed computer mouse switches on the enclosure,the standard industrial computer mouse pointer offers a "point and click" button in the handle. The stainless steel enclosure with gasket sealed bottom plate has rubber feet and a sealed threaded hole
- Number of Buttons: 3
- Interface: Apple Desktop Bus, IBM PS/2 / AT, Parallel, Serial, Sun, USB
- Mounting: Desktop
- Applications: General Purpose, Industrial / Factory Automation, Medical
-
Supplier: CTI Electronics Corporation
Description: The workstation/desktop version of the Industrial Mouse® trackball mouse pointer has an ergonomic design with a padded foam hand rest; and is NEMA 12 (IP54) sealed in a stainless steel enclosure. This 2.0 inch industrial trackball mouse pointer is recommended for environments
- Number of Buttons: 3
- Mounting: Desktop, OEM Kit / Module
- Applications: General Purpose, Industrial / Factory Automation, Marine / Shipboard, Medical, Military / Aerospace, Vehicular
- Interface: IBM PS/2 / AT, Serial, Sun
Find Suppliers by Category Top
Featured Products Top
-
Workstation Do your personnel need a space equipped with electrical outlets to plug in devices or tools? The riser shelf is the ideal addition to meet this need. This shelf, installed above the workstation, is equipped with outlets that allow employees to plug in computers, devices (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
Medical Equipment If you visit a hospital hallway or patient room, you will see many portable medical devices mounted on mobile carts or technology workstations, commonly called Workstations-on-Wheels or Computer Carts. These (read more)
Browse Datasheets for Green Cubes Technology -
, the work surface remains completely clear. Work surfaces Choose from a variety of tops: laminated hardwood, painted steel, stainless steel, laboratory (phenolic), plastic laminate, acrylic/PVC, or dissipative. Painted (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
-precision saw cutting. These methods are computer-controlled and calibrated to achieve precise dimensional requirements. Why Choose Stainless Steel vs. Aluminum? Both stainless steel and aluminum have benefits and weaknesses. Stainless (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, receiving, production, inventory, and identification workflows while helping preserve valuable table, cart, and counter space. The system combines a stainless steel printer tray with an adjustable swing arm and pole-mounting hardware for installation on compatible workstation poles measuring (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
warehouse workstations. Constructed from high-grade stainless steel, the holder is designed for demanding environments where vibration, dust, frequent scanner handling, and repeated daily use can contribute to equipment wear. Protective rubber edging helps (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
printers – Brother, Epson, Honeywell, Zebra, etc. • Durable Design: Stainless steel construction resists wear, corrosion, and daily impact. • Flexible Installation: Adjustable mounts with semi-circle slot bracket holes fit a wide range of forklifts, workstation pillars, and (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
. Features ISO Class 5 (Class 100) clean air in a stainless-steel work zone. Positive-pressure vertical airflow. USP 797 IV application. Sizes: 3', 4' and 6'. Applications The high performance (read more)
Browse Clean Benches Datasheets for Envirco -
. Features ISO Class 5 (Class 100) clean air in a stainless-steel work zone. Positive-pressure vertical airflow. USP 797 IV application. Sizes: 3', 4' and 6'. About Envirco As Innovators in Clean Air Technology, Envirco (read more)
Browse Clean Benches Datasheets for Envirco -
jacket sealed to the sheath, preventing moisture from causing shorts. The compression fitting was changed to Teflon®, reducing the potential for vibration-induced fatigue. The operator also reported a decrease in lightning-related failures, likely attributable to the switch from stainless steel to Teflon and improved RTD isolation. (read more)
Browse RTD Temperature Probes Datasheets for United Electric Controls Company
More Information Top
-
Improved dissection efficiency in the human gross anatomy laboratory by the integration of computers and modern technology
Each of the 26 cadaver workstations consisted of a stainless steel cadaver tank, a computer and a wall-mount stand.
-
VarTech's Offers A New 17.0" NEMA 4X Computer Workstation
Baton Rouge, LA - VarTech's ToughStation line of NEMA 4X computer systems introduces the new 17" LCD/ Computer Workstation , VT170WKS, which is a NEMA 4X (IP67) stainless steel fully enclosed workstation with an integrated keyboard and pointing device.
-
Computer Workstations
Industrial computer workstations are made of sturdier materials such as painted steel , stainless steel, or a plastic/melamine laminated surface which provide strength and durability during use.
-
In Vitro Performance Testing of Two Arcuate Oscillating Saw Blades Designed for Use During Tibial Plateau Leveling Osteotomy
Temperature measurements were made through three 1 mm diameter mineral-coated Type K–310 stainless - steel thermo- couples (TC Direct, Uxbridge, UK), mated with a computer workstation .
-
Perceived Air Quality, Sick Building Syndrome (SBS) Symptoms and Productivity in an Office with Two Different Pollution Loads
… partition, 2-axial fan with damper and silencer, 3-electric heater, 4-electric steam humidifier, 5-mixing fan, 6-samples of carpet hanging on stainless steel racks, 7- workstation con- sisting of a … … desk lamp, a personal computer (PC) and a chair …
-
[Interventional multidimodal hybrid unit: from pre-operative planning to immediate post-operative control].
… wall-mount touch screen 2) the control room (18 m(2)) separated from the operating room by an X-ray lead protective glass window, including two separate computer workstations for 3D image integration … … 2)) with two separate stainless steel surgical wash-basins.
-
2 Pollutants and Pollution Sources
Mid and full-scale stainless steel chambers were used to characterize emission sources in a partitioned office environment, including per- sonal computers , printers, copiers, office workstation components (desk, cabinet, partition panels), chairs and carpet.
-
computer software - offers from computer software manufacturers, suppliers, exporters & wholesalers
Sell IP65 vandalproof stainless steel trackball(X-BP2F) software Interfaces for most workstations and computers .
-
Some directions and results of research in mathematical programming and system analysis
The Foxpro DBMS has been used to develop a selectioner computer workstation , which has been applied, in particular, at the Insfi-ttiteof Land Cultivation and at the Institute of Plant Protection of the National Academy of Sciences of Ukraine for designing selection … An expert system shell has been designed for computer-aided creation of new alloys and materials based on data about chemical composition, properties, and manufacturing technologies of flexible aluminum alloys and high-nitrogen stainless steels .
-
Subject Index
Software portability, 211 Software technology for automated fatigue and fracture lab- oratory, 232 for materials testing laboratory, 211 Spectrum fatigue testing, 113 Spectrum loading, 232 Spherical indenter, 188 Stainless steel , 38 Standardization, 250 Strain-controlled LCF data, 38 Stress and strain--data … Tension tests, 38 Test automation, 68, 95 Test controller, 7 Test equipment, 52 Testing systems computer technology, 1 schematic diagram, 43 Thermomechanical fatigue, 38, 211 Thesaurus--European … … databank, 250 Toughness testing automated system, 7 using a multitasking minicomputer work- station , 52 .
Indicates content that may require registration and/or purchase.