-
Supplier: Walker Engineered Products
Description: Based upon the proven design of the Walker dairy silo, a range of stainless steel storage tanks has been developed to serve in a multitude of applications ranging from the bottled water industry, to juice, concentrates, corn syrup, dextrose and other bulk product ingredients
-
Supplier: Plastic-Mart
Description: 125 gallon cone bottom tank with containment tray is manufactured from linear polyethylene in one piece, seamless construction, this tank series is designed for containment. Designed to handle contents up to 12 and a half lbs. per gallon (water is approx. 8 lbs. per
- Volume Capacity: 125 gallons
- Diameter / Width: 48 inch
- Height: 60 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 60 Gallon Cone Bottom Inductor Tank Tank Only, Stand is Sold Separately 60 Gallon Fully Drain Inductor Tank: -16"VENTED lid -this tank features a round tapered bottom with an 1-1/2" full drain outlet with 2" male pipe threads -Gallon indicators are
- Volume Capacity: 60 gallons
- Diameter / Width: 30 inch
- Height: 38 inch
- Type: General Purpose/ Bulk Storage Tank
-
-
Supplier: Plastic-Mart
Description: 110 Gallon Cone Bottom Inductor Tank Tank Only, Stand is Sold Separately *Overall height with stand 66" 110 Gallon Fully Drain Inductor Tank: -12 VENTED Lid -2" FULL DRAIN FEMALE NPT FITTING -Gallon indicators are included on one side and the tanks is
- Volume Capacity: 110 gallons
- Diameter / Width: 30 inch
- Height: 56 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 85 Gallon Cone Bottom Inductor Tank Tank Only, Stand is Sold Separately *Overall height with stand 57.5" 85 Gallon Fully Drain Inductor Tank: -12 NON-VENTED Lid -2" FULL DRAIN FEMALE NPT FITTING -Gallon indicators are included on one side and the tanks is
- Volume Capacity: 85 gallons
- Diameter / Width: 30 inch
- Height: 48 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and
- Volume: 0.15346534653465346 cubic yards
- Length: 26 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and
- Volume: 0.01485148514851485 cubic yards
- Length: 12 inch
- Width/Diameter: 8.85 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and
- Volume: 0.2886138613861386 cubic yards
- Length: 36 inch
- Width/Diameter: 32 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and
- Volume: 0.10396039603960396 cubic yards
- Length: 22 inch
- Width/Diameter: 19.93 inch
- Material: Stainless Steel
-
Supplier: Lechler, Inc.
Description: With its proven tank washer design, Lechler's line of Spinner tank cleaning nozzles offer performance similar to the Whirling Nozzle, but in a smaller package. The Spinner line is made of 316 stainless steel.The Mini Spinner combines cleaning effectiveness in a very small
- Maximum Pressure: 20 to 60 psi
- Maximum Flow: 2,520 to 4,320 GPH
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: Mar Cor Purification
Description: Furthermore, if not mixed properly, bicarbonate can negatively affect the dialysate solution. Standard Features The cone bottom tank and system frame are made of polyethylene while the enclosure and pump panels are made of polycarbonate and PVC to prevent rust and corrosion from
- User Interface: Analog Front Panel
- Mounting: Floor-Mounted
- Mixer / Homogenizer Location: In-Line
- Media Type: Liquids, Solutions, Emulsions
Find Suppliers by Category Top
Featured Products Top
-
Material: Aluminum, Carbon Steel, or Stainless Steel Bottom or Top Output With or without agitator For complete product details, please visit the product page of our website: Airspray Tanks Product Page on Website The new Airspray tanks are all CE, ASME, and ATEX certified. (read more)
Browse Spray Tanks and Cups Datasheets for Sames North American Corporation -
, and pressure in a compact and portable module. The stainless steel type 316 dished bottom vessel and removable dished cover can accommodate internal pressures up to 100 psi, stamped according to ASME Section VIII, Div. I. The mixer/reactor is equipped with two agitators. The high speed (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
promotes vaporization at lower temperatures during gentle agitation while preventing oxidation. Sanitary aspects of the machine including the cantilevered screw without bottom support eliminate dead zones and ensure 100% discharge. For cooling or heating needs, the cone wall features an ASME code (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. The tank of the VersaMix is fabricated from durable 304 stainless steel, designed for vacuum operation and internal pressures of up to 50 psi. For efficient discharge, a two-way, flush tank ball valve has been integrated, while a 14" manway provides access for ingredient additions and cleaning operations. Through a 7" color touch screen interface, operators can monitor key parameters in real-time. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
VALUE-ADDING BENEFITS FROM VOONER FLOGARD CAST STAINLESS STEEL CONE AND ROTOR MINIMIZE VANESLIP Vooner FloGard’s Stainless Steel Difference For Better Airflow (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
, constructed in stainless steel type 304, and features two (2) independently driven top-entering agitators. The first is a two-wing anchor agitator powered by a 30 HP motor, designed to motivate product from the sidewalls and vessel bottom at a constant rate, promoting continual batch turnover. The (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
fuel tank bottoms, and product phase changes in process piping streams. Features and Benefits No moving parts Remote electronics via standard twisted pair Explosion proof probe is standard Probe (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
Manifold is ideal for drying the tops or bottoms of cans, jars, and other containers, prior to date coding, labeling, or other packaging operations. Available in both polyethylene and 304 stainless steel, the Inline Manifold has six flexible nozzles that are focused on targeting the top surface of (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
-duty 316 stainless steel sensor body for maximum structural integrity. The sensor is coated with a NSF certified 3M fusion-bonded epoxy coating for operational longevity. The Model 394L FPI Mag flow meter offers a multi-electrode sensor design, which places multiple electrodes across the entire (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Production of a new thermostable neutral α‐galactosidase from a strain of Bacillus stearothermophilus
The chilled eluates, rich in enzymv activity, were placed in a 60- gal stainless steel cone bottom tank equipped with a Lightnin mixer.
-
Recovery of phosphates from elemental phosphorus bearing wastes
The sludge feed tank was a 316 stainless steel cylindrical cone bottom tank , 66 cm in diameter by 100 cm high, containing i i turbine-type agitator.
-
EcReCon, Inc. | Process Tanks / Kettles | Page 2
Contact EcReCon Request A Quote 30230533 For Sale Tanks 150 Gallon Stainless Steel , Vertical Tank with Cone bottom and Contact EcReCon Request A Quote 30230534 For Sale Tanks 150 Gallon Stainless Steel Tank.
-
Orderly Negotiated Sale - ACH Food Companies
Vertical stainless steel tank , dome top, cone bottom .
-
REMOVAL OF RADIOACTIVE PARTICLES BY SPRAYS.
The solution weigh tank was a vertical, cone - bottom , cylindrical, stainless steel tank suspended from a veigU cell.
-
Canada | Used Laboratory Equipment Classifieds | Page 220
… 1.5 HP / 2 hp, 380 v TOP inlets: 2.75'', 2 x 1.25'', 0.75'', 4'' with flange OUTLETS: 2'' & 1.75'' 18'' manway STAINLESS steel mix tank with sweeper mixer and … … baffle DISH top & cone bottom ...
-
Final Report - Gas Retention and Release Tests Supporting the Concentrate Receipt Vessel (CRV-VSL-00002A/2B) Configuration
The center PJM nozzle (Figure 2-3) was constructed from a drilled stainless steel pipe cap attached to a 60° cone and was pointed straight down toward the center of the tank bottom and raised approximately 2 inches off the bottom.
-
FINAL REPORT - HYBRID-MIXING TESTS SUPPORTING THE CONCENTRATE RECEIPT VESSEL (CRV-VSL-00002A/2B) CONFIGURATION
The center PJM nozzle (Figure 2-12) was constructed from a drilled stainless steel pipe cap attached to a 60° cone and was pointed straight down toward the center of the tank bottom and raised approximately 2 inches off the bottom.
-
SRNL Engineering Development Laboratory Pulse Jet Testing Capabilities
The center PJM nozzle (Figure 10) was constructed from a drilled stainless steel pipe cap attached to a 60° cone and was pointed straight down toward the center of the tank bottom and raised approximately 2 inches off the bottom.
-
THE SECTIONS
A capacity of 4,700 b brl had been found to be close to optimal, the construction material was stainless steel , the cone angle (i.e. the … … the horizontal and the bottom ) was 12$° and the tank was operated without counterpressure.
Indicates content that may require registration and/or purchase.