-
Supplier: U.S. Plastic Corporation
Description: Available in sizes to meet every need, these durable, dent resistant stainless steel funnels are easy to clean. Hanging rings and capacity markings make storage and selection easier. Vent diameter is 11/16".
-
Supplier: Cole-Parmer
Description: Cole-Parmer® stainless steel funnels are a laboratory supply you will count on for years of use. Stay in stock with our selection of medium gauge, 304 stainless steel funnels in various capacities and overall sizes.
Supplier: Cole-ParmerDescription: Cole-Parmer® stainless steel funnels are a laboratory supply you will count on for years of use. Stay in stock with our selection of medium gauge, 304 stainless steel funnels in various capacities and overall sizes.
Supplier: Cole-ParmerDescription: Cole-Parmer® stainless steel funnels are a laboratory supply you will count on for years of use. Stay in stock with our selection of medium gauge, 304 stainless steel funnels in various capacities and overall sizes.
Supplier: Cole-ParmerDescription: Cole-Parmer® stainless steel funnels are a laboratory supply you will count on for years of use. Stay in stock with our selection of medium gauge, 304 stainless steel funnels in various capacities and overall sizes.
Supplier: Toledo Metal Spinning Co.Description: These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.0594059405940594 cubic yards
- Length: 22.7 inch
- Width/Diameter: 16 inch
- Material: Stainless Steel
Supplier: Toledo Metal Spinning Co.Description: These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.031683168316831684 cubic yards
- Length: 17.7 inch
- Width/Diameter: 14 inch
- Material: Stainless Steel
Supplier: Toledo Metal Spinning Co.Description: These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.05198019801980198 cubic yards
- Length: 23.4 inch
- Width/Diameter: 14 inch
- Material: Stainless Steel
Supplier: Toledo Metal Spinning Co.Description: These hoppers are manufactured by joining a 100% seamless SS304 formed hopper and a SS304 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.11386138613861387 cubic yards
- Length: 22 inch
- Width/Diameter: 21.09 inch
- Material: Stainless Steel
Supplier: Zurn Industries LLCDescription: The Zurn Z1724 4" or 6" round funnel is made of stainless steel with satin finish and securing screws. Features And Benefits Corrosion resistant Available in two sizes Type 316 stainless steel body option available
- Features: Funnel Inlet
- Shape: Round
Supplier: Sartorius Lab Instruments GmbH & Co. KGDescription: Reusable stainless steel funnels for microbial enumeration and particle counting. Specially designed for use in microbiological quality assurance, these three filter holders differ only in their capacity. The reusable funnels feature a special locking clamp that
Supplier: Sartorius Lab Instruments GmbH & Co. KGDescription: Reusable stainless steel funnels for microbial enumeration and particle counting. Specially designed for use in microbiological quality assurance, these three filter holders differ only in their capacity. The reusable funnels feature a special locking clamp that
- Sample Size: 40 to 500.00000000000006 cc
- Filter Shape: Disc (Circular)
- Configuration: Housing Only
- Sample Type: Liquid
Supplier: Sartorius Lab Instruments GmbH & Co. KGDescription: Microsart® Funnels are sterile plastic funnels. They allow quick performance of the filtrations required in the routine testing of water, food and beverages, pharmaceutical and cosmetic products. A Sartorius Stedim Biotech gridded membrane is placed on a stainless steel
- Sample Size: 100 to 250.00000000000003 cc
- Filter Shape: Disc (Circular)
- Configuration: Housing Only
- Sample Type: Liquid
Supplier: Sartorius Lab Instruments GmbH & Co. KGDescription: plastic funnels and are designed to be placed onto the bases of a vacuum manifold. A Sartorius gridded membrane filter is placed on a stainless steel filter support. A Biosart® 250 Funnels is simply fitted on and the sample is filtered. The funnel is made of
Supplier: Western Analytical ProductsDescription: "1.0 mm ID x 2 cm Ideal for Microbore HPLC Easily Dry Packed (or Slurry Packed with Adapter) Made of PEEK Polymer and Stainless Steel This Upchurch Scientific® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match
- Column Type: Guard Column
- Construction Material: Steel - Stainless
Supplier: Western Analytical ProductsDescription: "1.0 mm ID x 2 cm Ideal for Microbore HPLC Easily Dry Packed (or Slurry Packed with Adapter) Made of PEEK Polymer and Stainless Steel This Upchurch Scientific® ultralow volume guard column is ideal for narrow-bore chromatography. The unpacked guard column allows you to exactly match
- Column Type: Guard Column
- Construction Material: Steel - Stainless
Supplier: Kuriyama of America, Inc.Description: FEATURES AND ADVANTAGES A unique one-piece design includes a pre-attached Buna-N gasket for better sealing and ease of assembly. Designed for use with female camlocks. MATERIAL SPECIFICATIONS 304 stainless steel. A unique one-piece design includes a pre-attached Buna-N gasket for
- Screen Opening: 0.158 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
Supplier: Kuriyama of America, Inc.Description: FEATURES AND ADVANTAGES A unique one-piece design includes a pre-attached Buna-N gasket for better sealing and ease of assembly. Designed for use with female camlocks. MATERIAL SPECIFICATIONS 304 stainless steel. A unique one-piece design includes a pre-attached Buna-N gasket for
- Screen Opening: 0.158 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
Supplier: Kuriyama of America, Inc.Description: FEATURES AND ADVANTAGES A unique one-piece design includes a pre-attached Buna-N gasket for better sealing and ease of assembly. Designed for use with female camlocks. MATERIAL SPECIFICATIONS 304 stainless steel. A unique one-piece design includes a pre-attached Buna-N gasket for
- Screen Opening: 0.158 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
Supplier: Sugatsune America, Inc.Description: Sold Separately Hose:AE-DH4540-1(Below), Strainer:AE-DH020K-45(P.796)
- Body Material: Stainless Steel
Supplier: Sugatsune America, Inc.Description: Sold Separately Hose:AE-DH4540-1(Below), Strainer:AE-DH020K-45(P.796)
- Body Material: Stainless Steel
Supplier: Flexovit USA, Inc.Description: Tapered for use inside holes, funnel-shaped recesses and other hard-to-reach areas. Extremely effective for blending, polishing and deburring. A60 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
- Length: 1.5 inch
- Grit / Micron Size: 60
- System: ANSI - CAMI / Coated
- Product Type: Abrasive Roll
Supplier: Advanced Poly-Packaging, Inc.Description: An automatic feeding solution for fasteners, injection molded components, foods or any other bulk products, this net-weigh scale is accurate to .01 lbs. Double production with our dual scale head design or keep it simple with our single head scale. All stainless steel contact surfaces.
- Capacity: 10 to 50 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 28 inch
- Length: 30 inch
Supplier: Gilson Company, Inc.Description: • Includes fitted vacuum gauge. • Stainless steel extract tank has two sight-glass gauges and drain valve. • Aluminum funnel ring. • Quick-action wing fasteners between funnel and base. Gilson HM-8 Vacuum Extractor with 3,000g capacity has superior design features for
- Features: All Centrifugal Separators
Supplier: Gilson Company, Inc.Description: Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to
- Features: Graduated
Supplier: Gilson Company, Inc.Description: Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to
- Features: Graduated
Supplier: Gilson Company, Inc.Description: Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to
- Features: Graduated
Supplier: Ecologix Environmental SystemsDescription: resistance to corrosion and chemicals than fiberglass, stainless or mild steel. Our available sizes and specification are listed below from 300-12000 US Gallons.
Supplier: Qosina Corp.Description: boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors
- English Size: 0.25 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
Supplier: Qosina Corp.Description: boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors
- Fitting Type: Coupling
- Material: Polypropylene (PP), Stainless Steel
Supplier: Haida International Equipment Co., Ltd.Description: tunnel lights, car lights, fountain lights, the display...etc the damage caused by the electricity meter and other products. CHAMBER DESIGN FEATURES: Chamber material: SUS#304 stainless steel; Transparent window is convenient to observe specimen during testing; Blow fan adopts
- Configuration: Floor Mount
Supplier: Advanced Poly-Packaging, Inc.Description: product jamming in funnels. Overweight programming to halt system if out of the programmed weight range. 24" stainless steel, tooled bowl with slide gate and wipers to adjust product volume. Variable sampling, automatic zeroing, keyboard calibration are standard. Count readout
- Capacity: 10 to 50 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 54 inch
- Length: 48 inch
Supplier: Qosina Corp.Description: boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors
- Connection Type: Barbed
- Fitting Type: Coupling
- Material: Polypropylene (PP), Stainless Steel
Supplier: DRUM-MATES Inc.Description: brass, aluminum, steel & stainless steel equipment into drum, tote & tank buttress bung holes. Stops continual or ongoing thread-wear on sensitive plastic equipment threads due to vibration, constant use and repeated transfer between bung holes. Especially of steel or
Supplier: Qosina Corp.Description: boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Fitting Type: Coupling
Find Suppliers by Category Top
Stainless Steel Alloys (803 Companies)Strainers (756 Companies)Laboratory Funnels (111 Companies)Tool Steels (187 Companies)Featured Products Top
-
ROSS Mixers offers its purpose-built PFA-coated Ribbon Blender, engineered to meet the needs of sensitive and challenging applications where stainless steel or carbon steel (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
product into bags, boxes, bottles, and other containers. The filling process is activated by a foot pedal, and the machine comes with a standard discharge funnel. Exceptional Versatility and Pinpoint Accuracy with Net Weigh Filling This rugged, precision stainless steel construction is (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Microbiology/Microbial-Enumeration/CombiSart-Devices/Manuals/Manual_Combisa...
1.1.1.3 Stainless Steel Funnels .
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Microbiology/Microbial-Enumeration/CombiSart-Devices/Brochures/Broch_Combis...
… a stainless steel manifold designed to accommodate all types of filter holders and funnels such as: – Ready-to-use units, including Microsart® @filter and Microsart® funnel 100 & 250 – Flamable units such as stainless steel funnels for colony counting – …
-
Cole Parmer Stainless Steel Funnel 64 oz from Cole-Parmer
Cole Parmer Stainless Steel Funnel 64 oz (Representative photo only .
-
Control of Toxic Chemicals in Puget Sound, Phase 3: Study of Atmospheric Deposition of Air Toxics to the Surface of Puget Sound
‐‐‐ Bulk atmospheric deposition collector with stainless steel funnel in the center draining down into the wood box for organic parameters, clear Teflon® 1L bottles for trace elements (left arm), and opaque Teflon® 1L bottles for mercury speciation (right arm).......................................................9 Figure …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4495/1/Sven_Peets_thesis_2009.pdf
Figure 4-14 Stainless steel funnel ......................................................................................
-
Cole Parmer Stainless Steel Funnel 32 oz from Cole-Parmer
Cole Parmer Stainless Steel Funnel 32 oz (Representative photo only .
-
Cole Parmer Stainless Steel Funnel 6 3 8 oz from Cole-Parmer
Cole Parmer Stainless Steel Funnel 6 3 8 oz (Representative photo only .
-
Cole Parmer Stainless Steel Funnel 13 oz from Cole-Parmer
Stainless steel funnel , 13 oz .
-
Vitrification and Product Testing of C-104 and AZ-102 Pretreated Sludge Mixed with Flowsheet Quantities of Secondary Wastes
Powdered, calcined melter feed is added to a stainless steel funnel to help load it into the crucible in preparation for melting.
-
Combisart® 1-branch Manifold 16845-CS - Sartorius AG
… is a stainless steel manifold designed to accommodate all types of filter holders and funnels such as:- Ready-to-use units Biosart® 100 Monitors- Ready-to-use units Biosart® 250 Funnels- Flammable units such as stainless steel funnels for colony counting- Autoclavable …
Indicates content that may require registration and/or purchase.