-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 10 to 84
- Pitch Type: 0.375" (L)
- Mounting and Features: Hub on Pulley, Simple Bore
- Flanges: No Flanges
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 14 to 120
- Pitch Type: 0.500" (H)
- Mounting and Features: Hub on Pulley, Set Screw
- Flanges: No Flanges
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 18 to 60
- Pitch Type: 0.875" (XH)
- Mounting and Features: Hub on Pulley, Simple Bore
- Features: Other Metal
-
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 10 to 110
- Pitch Type: 0.200" (XL)
- Flanges: One Flange
- Features: Other Metal
-
Supplier: Belt Technologies, Inc.
Description: Timing belts and timing drive tapes are designed to function with specialized timing pulleys to guarantee precise, cyclical transport of products. Conveyor belts manufactured for timing applications can be made with perforations to engage timing teeth on the
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Bore Diameter (if applicable): 0.1873 inch
- Hub Diameter: 0.25 inch
- Component Type: Timing Pulley
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Bore Diameter (if applicable): 0.2498 inch
- Hub Diameter: 0.5 inch
- Component Type: Timing Pulley
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Bore Diameter (if applicable): 0.1248 inch
- Hub Diameter: 0.312 inch
- Component Type: Timing Pulley
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Bore Diameter (if applicable): 0.2498 inch
- Hub Diameter: 0.5 inch
- Component Type: Timing Pulley
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH)
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Hub on Pulley, Set Screw, Simple Bore
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spiral snap ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. No gap – 360 retaining surface. Economically produced in stainless steel because the coiling process produces no scrap. No -Charge on custom designs.
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: TPA Motion
Description: Do you need a Motorized Linear Guide system capable of withstanding daily washing or survival in high moisture environments?. Our washdown ready system is designed with no exposed drive system. Movement is created by a timing belt pulley drive system concealed within a tubular
- Bearing Width: 2.00000108 inch
- Bearing Length: 3.149608 inch
- Special Bearing Materials: Bearing / Rail Assembly, Corrosion Resistant, Stainless
- Bearing Type: Linear Motion Guide
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spiral snap ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. No gap – 360 retaining surface. Economically produced in stainless steel because the coiling process produces no scrap. No -Charge on custom designs.
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Kollmorgen Corporation
Description: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 5,620 lbs
- Lead: 0.3937007874015748 to 1.2598425196850394 inches per
-
Supplier: Perry Tool & Research, Inc.
Description: Perry Tool & Research has over 48 years of expertise in the production of quality powder metal parts for OEMs worldwide. We specialize in producing precision gears, pulleys, bearings, cams, sprockets, fasteners, soft magnetic components and complex multi-level, close tolerance mechanical
- Industries: Aerospace, General Industrial, Material Handling / Conveying, Medical / Pharmaceutical, Motion Control
- Other Products: Brakes and Brake Parts, Chain Drives, Clutches, Sprockets, Timing Pulleys / Synchronous Drives
- Metal: Brass, Bronze, Powder Metal, Steel, Steel - Hardened, Steel - Stainless
- Operations: Casting, Heat Treating / Hardening
-
Supplier: Grob, Inc.
Description: When custom spur gears are required for your project, call Grob Inc. We manufacture a variety of standard cold rolled bar stock and custom cold rolled stock, either to our specifications or to yours. Simply upload your drawing through our website and we™ll contact you with a solution for custom
- Metal: Aluminum, Steel, Steel - Stainless
- Industries: Automotive, General Industrial, Heavy Transportation, Machine Tool, Marine, Medical / Pharmaceutical, Military, Motion Control
- Operations: Broaching
- Capabilities: Design and Development, Production Manufacturing, Prototypes, Reverse Engineering
-
Supplier: Caterpillar Oil & Gas
Description: energized” warning. - Optional ATEX and NEC certified 25-foot customer harness - ECU is certified as part of the engine to restricted breathing per EN 60079-15. ECU is protected with a stainless steel guard. - Fuel injector connections at valve cover bases are protected with
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: Caterpillar Oil & Gas
Description: Optional ATEX and NEC certified 25-foot customer harness - ECU is certified as part of the engine to restricted breathing per EN 60079-15. ECU is protected with a stainless steel guard. - Fuel injector connections at valve cover bases are protected with stainless steel
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: System Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Separate Circuit Aftercooler (SCAC) Exhaust System Exhaust manifold — dry, stainless steel
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: System Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Separate Circuit Aftercooler (SCAC) Exhaust System Exhaust manifold — dry, stainless steel
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
As a pulley manufacturer, Custom Machine & Tool Co., Inc. has an extensive inventory of stamped aluminum and steel flanges available for purchase. This catalog will give you part number and dimensional information in order to help you find what you're looking for. Please note that (read more)
Browse Timing Pulley Flanges Datasheets for Custom Machine & Tool Co., Inc. -
line of matching timing pulley stock flanges to provide you with a one-stop solution. Give us a try. We want your pulley stock business and we are out to prove it. Avaliable in Aluminum, Steel, Stainless, Nylon, and other materials and tooth counts upon request. (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Long lead times are still one of the biggest production bottlenecks we see. Pulley stock is a simple way to stay moving by machining timing pulleys in-house without waiting on custom runs. Aluminum, steel, stainless (including food-grade), and more available upon request. Curious how others are handling lead time pressure right now? (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Would a 72-hour GUARANTEED shipping of your pulley stock order help you? Timing Belt Pulley Stock IS OUR BUSINESS! Timing Pulley Stock (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
From food processing to medical instrumentation, material choice matters. Our pulley stock is available in food-grade stainless steel for washdown and hygienic environments, as well as aluminum, carbon steel, and engineered polymers to meet a (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
and clearance is an issue, low profile (S706SHM…) stainless steel and alloy steel with black oxide or nickel plating screws are available in a variety of styles. Complying with EU Machinery Directive, Captive Machine Screws (S706SCM…) have a unique shape which prevents loss during (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Machine Design and Manufacturing Engineering II
In order to reduce the shape resistance of the swing arm while it swings, the swing arms are manufactured into flat structure and it is connected with the timing pulleys by stainless steel bolts, so it could be assembled and maintained easily.
-
investment casting,China investment casting Manufacturers, Suppliers - ECOL
... customized OEM Investment Casting /Stainless Steel /Precision Casting With ISO 9001:2008 Standard and non-stan customized OEMInvestment Casting / Stainless Steel / Precision Casting \ Timing pulley ... , aluminium etc.
-
Cleaning of fire damaged watercolour and textiles using atomic oxygen
A second set of tes1 samples was then prepared and this time placed inside a stainless steel enclosure with a pulley -operated door that could be raised ij the temperature of the samples, as monitored remotely by .
-
An electro-tensile bioreactor for 3-D culturing of cardiomyocytes
This unit was composed of a stepper motor (PK243-01A, Oriental Motor Co., Ltd., Tokyo, Japan; 400 pulse/turn in half- step mode), two timing -belt pulleys , and a thin stainless steel rod inserted in a com- mercial syringe (1 ml, Terumo Corporation …
-
A modular actuator with translational motion along an arc
For example, one manufacturer recommends a pulley diameter of at least 15 times the cable diameter for stainless steel 7x49 construction cables[12].
-
Practice knowledge welding technique
… 399 tube-web-pipe-joint 426 pipe joint 411 tube wall, rauchgasdichte 426 rolling video tape welding 132 roller seam welding 83, 89 … … 342 roentgen test 493 Stainless steel 540 Rotating light arc … … lasers 72 back firing time 55 return fuse 10 …
-
News & Views
These include structural parts, such as timing toothed pulleys , oil pump gears, synchro hubs, synchro rings, shock absorber parts, and ABS rings; standard and special self lubricat- ing bearings (to ISO and DIN specifica- tions); and stainless steel and bronze porous filters.
Indicates content that may require registration and/or purchase.