-
Supplier: Elite Precast Concrete Limited
Description: Access hole sizes vary according to manhole diameter and depth. Elite’s heavyduty reinforced cover slabs can be supplied with a variety of standard and non-standard access hole sizes. Designers and users should ensure that they have taken into account the
- Shape: Fabricated / Custom Shape
-
Supplier: ASTM International
Description: specification are the design requirements for manhole cover assembly subjected to primary or cyclic loads and certain hazardous cargos. The manhole cover assembly covered by this specification are classified into various types (Types I and II based on size of
-
Supplier: ASTM International
Description: This specification covers the manufacture and purchase requirements of products used for the assembly and construction of circular vertical precast reinforced concrete manholes and structures used in sewer and water works. Reinforced concrete shall consist of cementitious materials,
-
-
Supplier: ASTM International
Description: 1.1 This practice covers requirements for the cured-in-place rehabilitation of manholes without excavation, utilizing an inflatable bladder, and not limited to sanitary sewer manholes. 1.2 The values stated in inch-pound units are to be regarded as standard. The values
-
Supplier: ASTM International
Description: This specification covers the manufacture and purchase requirements of products used for the assembly and construction of circular vertical precast reinforced concrete manholes and structures used in sewer and water works. Reinforced concrete shall consist of cementitious materials,
-
Supplier: McGard Special Products Division
Description: caps Consult McGard for application information Secure your manhole cover to its frame with McGard ManLock high security lock bolts to keep out intruders. Simple yet effective manhole security by way of a patterned bolt head helps to prevent unwanted access to any manhole
- Actuation: Key
-
Supplier: Alfa Laval Inc.
Description: than 50 different types of oval, circular and rectangular covers are available. These securely fit the openings of pressure, non-pressure and low-pressure tanks, both above and below the liquid level. A wide variety of sizes with frame heights between 60 mm and 200 mm is available.
-
Description: Description / Abstract This standard covers several types and sizes of cable racks and cable rack hooks that are used to support current carrying cables in underground manholes, vaults, and tunnels.
Find Suppliers by Category Top
Featured Products Top
-
styles. Our flange covers are designed to remain securely on your flange during storage and transit while offering quick and easy installation and removal. Our standard flange covers are available in sizes ranging from .5" to 42" in diameter. If one of our standard products does not fulfill your (read more)
Browse Flange Protectors Datasheets for Caplugs -
Fujipoly® tube-shaped thermal interface covers provide an easy way to improve transistor cooling while streamlining your manufacturing process. Sarcon® tubes and sleeves are available in several standard sizes to fit many common transistor types and can be custom ordered to your exact (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
standards. Its 90 mm minimum bend radius allows for compact routing in confined spaces, minimizing stress and extending hose life. This size corresponds to a 1/2-inch (DN12) bore, balancing compact installation with pressure performance. Operational Efficiency (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm Female Connectors. The compact package measures just 2.24 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs just 2.0 ounces. Operating temperature is -54° to 85° C (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Built for Dependability in Demanding Conditions: This hose series features a synthetic rubber tube and cover, reinforced with high-tensile steel wire braid (one braid for smaller sizes, two braids for larger sizes). The smooth cover construction minimizes (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The coupler will find additional usage in antenna beam forming and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal. KRYTAR’s new directional coupler, Model 262213, (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
E-Seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures two standard types of metal E-Seals, the JE series and (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
industrial applications. Key Features: Varied Options: Depending on one’s needs, connectors of this standard come in a range of shell sizes and insert arrangements. Reliable Service: With versatile power-handling capabilities and durable shell (read more)
Browse Aerospace Bearings Datasheets for ASAP Semiconductor LLC -
are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
States > Ohio > State > Proposed Regulations > 2010 Documents > November 19‚ 2010 > [2010 OH Proposed oh-20101119-0021-0002070] 3701-28 - Private Water S...
(7) For cisterns and hauled water storage tanks; tank size , tank standards and specifications, manhole covers for safety, and intakes.
-
States > Ohio > State > Regulations > 3701 - Department of Health > Administration and Director > [OAC 3701:0-28] 028 - Private Water Systems
(10) For cisterns, springs, and hauled water storage tanks; tank size , tank standards and specifications, manhole covers for safety, and intakes.
-
Process Design of Wastewater Treatment for the NREL Cellulosic Ethanol Model
Storm Drainage Manholes , Frames, and Covers , steps, standard sizes , .
-
States > Arizona > State > Forms > Department of Environmental Quality > [AZ FORM dwguid] Implementation Guidelines for Type 2.01 and 2.04 General Permits for ...
Standard minimum opening is a 24 inch diameter nominal size cast iron grating or manhole cover bolted in at least two locations.
-
AWWA M42 - Steel Water-Storage Tanks
This opening may be a standard bolt- cover manhole ; however, if the center vent is of adequate size , is not obstructed, and has a removal cover, the vent itself may suffice asthe secondary opening.
Indicates content that may require registration and/or purchase.