-
Supplier: Weil-McLain
Description: Key Features Comes with automatic vent damper for higher efficiencies and reduced fuel consumption Easy access to controls for convenient servicing Available with standing pilot or intermittent electronic ignition A versatile gas cast iron boiler for water or steam
-
Supplier: Peerless Boilers
Description: The improved Series MI residential, cast iron, hot water boiler is fully packaged and ready to install. This atmospheric, gas-fired boiler is designed for natural draft use with a conventional chimney. The Series MI boiler is available with either standing
- Heat Output (Capacity): 58,000 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: Crown Boiler Co.
Description: The Aruba-3 Series (AWI) residential, cast iron, hot water boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed in areas requiring a low clearance. This atmospheric, gas-fired
- Efficiency: 80 to 82.6 %
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
-
Supplier: Acme Engineering Products
Description: CSA or other gas train standards as requested or applicable. The ACME Steam Superheater is delivered to the site prewired and prepiped requiring only steam, gas, main power and stack connections. Similar units are available to heat air or other gases. Special features such as
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: EASCO Boiler Corp.
Description: SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER
- Heat Output (Capacity): 890,822.2449675879 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER
- Heat Output (Capacity): 76,356.19242579324 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: burner control automatically adjusts the air/gas mixture for 83% efficiency. The linkageless burner provides up to 5:1 turndown. 85% efficiency is achievable for high-pressure steam with an optional flue gas economizer package. The ClearFire-H comes standard with the Falcon
- Heat Output (Capacity): 25,452.064141931078 to 152,712.38485158648 BTU/hr
- Maximum Pressure: 15 to 150 psi
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Steam / Hydronic
-
Supplier: Cleaver-Brooks
Description: or O-type configurations. Features: Multiple casing design options (internally lined and insulated, refractory construction or membrane wall construction). Vertical (top) or horizontal gas outlet conforms to space restrictions Combination of bare and finned tubes depending on flue gas
- Maximum Pressure: 1,200 psi
- Features: Economizer, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER
- Heat Output (Capacity): 1,010,446.9464346637 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: additional energy savings potential Falcon total boiler control with lead-lag capability up to 8 boilers Quiet operation, <70 dBA sound level at 3 feet Fresh-air inlet connection for direct-vent combustion air Low waterside pressure drop for reduced pumping energy requirements Hinged
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: EASCO Boiler Corp.
Description: MODEL FPS - FOUR PASS SCOTCH MARINE BOILER
- Heat Output (Capacity): 2,036,165.131354486 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: turndown Single-source integrated boiler/burner/control package engineered to work together Smaller footprint for reduced material cost and space savings Shipped modular for ease of installation 100% mechanically cleanable by pigging
- Maximum Pressure: 2,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Features: Low Emissions
- Type: Steam
-
Supplier: INDECK Power Equipment Company
Description: "A" Series Watertube Steam Boilers A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler is fully shop
- Maximum Pressure: 150 to 1,750 psi
- Features: ASME Certified, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: Alfa Laval Inc.
Description: for steam or hot water production, the oil and gas-fired productis supplied as a vertical, two-drum boiler with a D-type design. The boiler is especially suited for tanker installations producing steam for cargo pump turbines, heating, tank cleaning as well as producing inert
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: INDECK Power Equipment Company
Description: Indeck Keystone Energy custom designs large shop assembled watertube boiler systems. The shop assembly eliminates the field man hours usually associated with this size of boiler. These boilers include tube and membrane furnace and sidewalls which prolong boiler life while
- Maximum Temperature: 1,050 F
- Maximum Pressure: 2,000 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Features: Other, Skidded / Packaged
Find Suppliers by Category Top
Featured Products Top
-
pipeline construction, steam boiler construction, liquid gas installations, hot water applications, heating circuits, power plant systems, petrochemical industry, pump systems, storage tank installations, and pneumatic automation systems. "Gas and liquid valve solutions expand Festo's process (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
More Information Top
-
Federal Register > Monday, November 19, 2007 > [72 FR 65136] Energy Conservation Program for Consumer Products: Energy Conservation Standards for Residential F...
* The manufacturer shall not equip gas boilers with standing pilots .
-
Reducing annual energy consumption by proper selection of HVAC equipment
The first term of Eq. (1 I) represents standby losses, e.g., those resulting from a standing pilot light in a gas boiler .
-
Federal Register > Wednesday, April 8, 2009 > [74 FR 16040] Energy Conservation Program: Energy Conservation Standards for Certain Consumer Products (Dishwashe...
… DOE acknowledged in the October 2008 NOPR that some religious groups do not allow electricity or adopt it in their area, and that DOE made an exception in EISA 2007 to allow standing pilots for gravity-fed gas boilers for such consumers.
-
Intermittent pilot vs. hot surface vs. direct ignition - Self Help Forums
I want to replace the conventional standing pilot gas controls in the two boilers with aquastats and electronic controls that won't normally consume gas for the pilots.
-
Intermittent pilot vs. hot surface vs. direct ignition - Self Help Forums
I want to replace the conventional standing pilot gas controls in the two boilers with aquastats and electronic controls that won't normally consume gas for the pilots.
-
High-voltage miniature igniter development
Silicon carbide (Sic) igniters are used for gas ignition in gas clothes dryers, gas ovens, and gas- fired furnaces and boilers , replacing and eliminating standing gas pilots .
-
Federal Register > Friday, October 17, 2008 > [73 FR 62034] Energy Conservation Program: Energy Conservation Standards for Certain Consumer Products (Dishwashe...
AGA, No. 27 at pp. 2, 14) AGA further stated that this consideration was the reason for DOE's exception allowing standing pilot lights on gravity gas -fired boilers in the EISA 2007.
-
Whole-House Energy Analysis Procedures for Existing Homes: Preprint
Gas hot water boiler , natural draft combustion, standing pilot light .
-
Building America House Simulation Protocols (Revised)
Gas hot water boiler , natural draft combustion, standing pilot light .
-
PLC based ignition system
For many years, the most widely used type of burner control system in- gas and oil fired furnaces and boilers has been standing pilot .
Indicates content that may require registration and/or purchase.