Products/Services for Stanton Manhole Covers
-
Manholes and Manhole Covers - (175 companies)...and telecom facilities and serve a variety of other functions. Manhole access ports are sometimes referred to as manways. Construction, dimension specifications, manhole cover specifications, and features are all important parameters to consider when...MaterialShapeApplication -
Ladder Rungs and Covers - (24 companies)...for the slip-resistant ladder rung covers used in the food, beverage, chemical, and petrochemical processing industries. OSHA-compliant ladder rungs and covers are also used in steel mills and foundries; at plants, factories, and warehouses; and with manholes...
-
Conical and Telescopic Screw Covers - (12 companies)Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws... -
Way Covers and Shields - (27 companies)Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows... -
Fascia Covers - (20 companies)Fascia covers protect the vertically-oriented edge of a roof. They run along the perimeter of the roof to protect the underlying rafters and top of the exterior wall from weather damage and animals/insects. Fascia covers, also called fascia trim...
-
Electrical Connector Bases and Covers - (295 companies)Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections. Electrical connector bases...
-
Footwear and Footwear Covers - (149 companies)Footwear and footwear covers includes protective shoes, boots, covers and other outer protective gear worn on the feet. This type of footwear is commonly seen in laboratories, clean room environments, and industries which require foot protection...
-
Tarpaulins - (238 companies)Tarpaulins are used to provide cover and protection from exposure to rain, sunlight, and other environmental conditions. How to Select Tarpaulins. Industrial tarpaulins are used to protect machinery, pallets, and building materials from exposure...
-
Roof Hatches and Floor Hatches - (70 companies)...hatch consists of a heavy-duty cover, locking handle and inside handle, gasket and insulation, inner liner, hold-open arm, compression spring, hinges, and a curb cab. Roof hatch covers are made of aluminum, galvanized or stainless steel, or other...
-
Wallplates - (85 companies)Wallplates are covers for electrical receptacles and switches normally mounted on a wall. Wallplates are covers for electrical receptacles and switches normally mounted on a wall. Types of Wallplates. Wallplates can be used in many applications...
Product News
-
McGard Special Products Division
Limit Manhole Access McGard 's DuraShield (R) is the most advanced, high level manhole security device available. The exceptional level of protection provided by the DuraShield will secure your manholes from terrorists, thieves, unauthorized contractors, vandals and protect your system with one strong, user friendly manhole security device. Watch Video (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
McGard Special Products Division
Advanced Manhole Security... DuraShield® The DuraShield (R) is the most advanced, high level manhole security device available. Even the most aggressive attacks will be deterred by what many have referred to as a "bank vault door" of protection. Secure your manholes from terrorists, thieves, saboteurs, vandals and protect your system with one strong manhole security device. Access is eliminated, safety is assured and your assets remain locked and protected with the DuraShield (R) manhole security device. Multiple security points... (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
Caplugs
Hundreds of Covers For Flange Protection Protect expensive flange surfaces with Caplugs' vast line of flange covers. These inexpensive covers can protect full and raised face flanges. Try our magnetic covers for applications requiring a part that can be reused. Other material options include adhesive backed and "tie-on" covers that are secured with plastic ties. For a more flexible fit, try our vinyl covers formulated with a greater level of elasticity allowing them to fit a range of flange sizes and styles. Our flange covers... (read more)Browse Flange Protectors Datasheets for Caplugs -
Fairlane Products, Inc.
Bearing Wheels, Bearing Covers For track wheels, guide rollers and more. These bearing wheels feature a roller bearing and a cover made from many different materials. Features: Urethane, steel, stainless, polyacetal, UHMW, PEEK, and nylon materials. Wheels are available in flat, crowned or radial styles to meet your application needs. Stud mount or bearing mount (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Full Line of Covered Bearings Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style comes... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Southco
HH Sliding Cover Latch Southco 's HH Sliding Cover Latch is designed to deliver reliable performance in space-constrained applications, particularly within server and telecom equipment. Its thin yet strong, low-profile design allows it to fit easily into compact enclosures without compromising durability. The latch features a simple pop-up handle that provides intuitive, user-friendly operation, making access quick and convenient. Installation is straightforward thanks to flexible dual engagement hole mounting, which... (read more)Browse Latches Datasheets for Southco -
Running Industry Co., Ltd
Fuel tank cover Product we made: Automobile structure parts, fuel tank cover, sway arm, steering hub, shaft knob, trunk bracket, truck door handle, UTV ATV refitting parts?motocycle parts & repair tools, truck parts. Process: Precision CNC Machining, welding, metal stamping/ bending, pipe benidng, cnc milling, polishing, anodizing, painting, powder coating, laser engrave, assembling with lock, Loctite, fastener, plastic & rubber,. Material: carbon steel, alloy steel, stainless steel, aluminium alloy, (read more) -
Fairlane Products, Inc.
Fairlane Urethane Covered Bearings Covered Bearings. Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Urethane Covered Bearings Bearing Mount. Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
MOCAP LLC
Vinyl Corner Covers Material: Vinyl. Snug Fit, but Easily Removed. Flexible Yet Durable - Won't Split, Tear or Shred. Prevents Chips and Breakage During Shipping and Storage. Stretches for a Snug Fit but Won't Split, Tear or Shred (read more)Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC
-
Long term performance of road ironwork installations
Stanton plc is the UK's leading supplier of Road Manhole covers .
-
Brick Kilns: An Illustrated Survey
Kiln No.2 was probably built after 1930 when the Stanton Ironworks Company took over from the .... The main flue also had two access manholes in the top of it. .... chamber through five rows of feed-holes in the gallery arch; each was covered with a cast…
-
The Rolt Memorial Lecture, 1979 The Old Furnace at Coalbrookdale, Shropshire
…only be entered from the mouth and from one or other of the manholes already described of .... Finally a weatherproof plastic cover was erected over the tunnel mouth, wide enough to leave the brickwork … plant in the works and by others supplied by Sir Frederick Scopes from the Stanton Iron Company.
-
Dubbel
Gr ¼ l3 gbDT=v2 Stanton -number. .... in the increase of the longevity of products through improved corrosion and wearing protection , the reverwertbarkeit of .... Arrangement of a manhole cover.
-
Dubbel
Gr ¼ l3 gbDT=u2 Stanton -number. .... against in the increase of the product life through improved corrosion and wearing protection , the reverwertbarkeit of .... Arrangement of a manhole cover.
-
Dubbel
GrDl3 gˇT= 2 Stanton -number. .... Volcano J. S., Essen (1995)-Cammerer: The heat and refrigerating protection in the industry. .... Arrangement of a manhole cover.
Indicates content that may require registration and/or purchase.