-
Supplier: NationSkander California Corporation
Description: 4 Pieces LME20UU Linear Motion Ball Bushing works with a 20 mm Shafts, Size is 20mmx 32mmx 45mm, the Inner Diameter is 20mm and the Outer Diameter is 32mm.Bearings have Built-in Rubber Seals Item: LME20UU Bearings Type: Linear Motion Ball Bushing Number of Ball Circuit: 5
-
Supplier: NationSkander California Corporation
Description: 4 Pieces LME12UU Linear Motion Ball Bushing works with a 12 mm Shafts, Size is 12mmx 22mmx 32mm, the inner Diameter is 12mm, the outer Diameter is 22mm and the Length is 32mm.Bearings have Built-in Rubber Seals Item: LME12UU Bearing Type: Linear Motion Ball Bushings
-
Supplier: NationSkander California Corporation
Description: Four LME30UU Linear Motion Ball Bushing works with a 30 mm Shafts, Size is 30mmx 47mmx 68mm, bearings are marked LME30UU.Bearings have Built-in Rubber Seals, the inner Diameter is 30mm, the Outer Diameter is 47mm the Length is 68mm. Item: LME30UU Bearings Type:
-
-
Supplier: NationSkander California Corporation
Description: Four LME25UU Linear Motion Ball Bushing work with a 25 mm Shafts, they are marked LME25UU, Size is 25mmx 40mmx 58mm. Item: LME25UU Ball Bearings Type: Linear Motion Ball Bushings Bearings have Built-in Rubber Seals Number of Ball Circuit: 6 Inner Diameter: 25mm Outer
-
Supplier: Visumatic Industrial Products
Description: Our bestselling Power Driver configured for nut driving with our exclusive "X-Thread Eliminator" for linear robot or weldment mount assembly processes. Machine builders appreciate the simple integration of the VNPD automatic nut driver system. The spindle nosepiece is designed with our
- Drive Shape: Crowfoot, Tubenut
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line, Right-Angle
Find Suppliers by Category Top
More Information Top
-
Polymer Mechanochemistry
(b) Mechanophore-containing star and linear polymers bearing similar Mspan.
-
Water‐soluble macromolecular co‐assemblies of star‐shaped polyelectrolytes
We consider first the interaction of polyelectrolyte stars with linear homopolyelectrolytes bearing the opposite charge and describe properties of macromolecular co-assemblies resulting therefrom.
-
Merging History Trees of Dark Matter Haloes: a Tool for Exploring Galaxy
Formation Models
Where f(m) ∝ m−(1+x) is the number of stars born per unit ( linear ) mass in a given mass range, the IMF slopes used are .
-
Progress in Polymerization of Cyclic Esters: Mechanisms and Synthetic Applications
More- over, for all branched and star -shaped polymers bearing linear arms short enough (DPn .
-
Supramolecular Polymer Networks and Gels
Astonishingly, simple linear and star -like macromers bearing single H-bonding groups at their chain ends possess the ability to organize into dynamic networks.
-
Self-Healing Polymers and Polymer Composites
Linear and star methyl methacrylate polymers bearing DA adducts within their macromolecular backbone prepared via living radical polymerization were also preliminarily evaluated to check their ability to cleave and reform under external thermal stimuli.
-
Modeling the Star Population of Resolved Galaxies
The observed distribution of stars on the color-magnitude diagram (CMD) is a linear superposition of all the stars born in the galaxy during its lifetime in various stages of evolution.
-
The Chemodynamical Evolution of the Milky Way Disc I: The Solar Vicinity
For age 9 Gyr, approximately lin- ear relations are found for stars born in the same radial bins.
-
Computational complexity of one reputation metric
Thus, an answer for questions 1-2 is optimistic: there is a geometric proportion of “natural born ” top stars possessing a linear proportion of total BC, see Sec. II.
-
Nitrogen and helium pollution in H II galaxies and AGNs
The amount depends on the efficiency of star formation and on how far the pollution has spread out from the central star cluster, bearing in mind the linear distance projected on the slit of the spectrograph.
Indicates content that may require registration and/or purchase.