Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: uses steam or compressed-air soot blowers. The economizer can be used in conjunction with an oil-fi red auxiliary boiler or a separate steam drum, in both cases acting as a steam/water separator. Features and benefits of the Aalborg XW product Forced circulation
-
Supplier: Cleaver-Brooks
Description: with Cleaver-Brooks controls, economizers, water treatment systems, and all the other system components to build a state-of-the-art boiler room of virtually any size and capacity. Features: 900 to 1,800 HP Wetback boiler design 4, 4.5, and 5 sq ft / boiler HP designs
- Heat Output (Capacity): 2,290,685.772773797 to 4,581,371.545547594 BTU/hr
- Maximum Pressure: 15 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Features: Economizer
-
Supplier: Cleaver-Brooks
Description: This rugged design has become the true workhorse of the rental boiler industry. The vertical gas outlet on the O-style puts the economizer above the boiler, minimizing the width of the overall package. Its symmetrical design is ideally suited for mounting on a trailer for
- Maximum Pressure: 1,500 psi
- Features: Economizer
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Steam
-
-
Supplier: Cleaver-Brooks
Description: With our many years of custom energy recovery from combustors, industrial processes, and gasification processes, Cleaver-Brooks provides natural circulation designs with membrane wall construction. Our single pass designs have the steam and water drums position parallel or perpendicular to
- Maximum Pressure: 1,200 psi
- Features: Economizer, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: control to most efficiently operate your boiler system. Skid packages, including steam boiler, feed system, and blowdown separator, are available for turnkey steam solutions. Features: Maximize fuel savings with full burner modulation and high turndown with variable-speed
- Heat Output (Capacity): 25,452.064141931078 to 152,712.38485158648 BTU/hr
- Maximum Pressure: 15 to 150 psi
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Steam / Hydronic
-
Supplier: Accuris
Description: Design and Manufacture of Water-Tube Steam Generating Plant (Including Superheaters, Reheaters and Steel Tube Economizers) Enquiry Case 7: Use of Butt Welds in Tubes for Manufacture of Coils for Coil Type Boilers/ Superheaters
Find Suppliers by Category Top
Featured Products Top
-
ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
CEJWS Immersed Electrode Steam Boilers for Every Application Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
High Voltage Jet Type Electrode Steam Boilers 4.16 KV to 25 KV The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
ACME boilers have unlimited application possibilities wherever a need for process or space heating exists and they can be connected directly to the high-voltage power distribution network. View product details on our high voltage electrode boilers. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
For the past 45 years ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists. A partial list of possible uses includes: (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Performance and Reliability in a Small Package ACME electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products
Conduct Research Top
-
Experience a Lower Total Cost of Ownership with an Electric Steam Generator
When looking at fuel costs alone, a common misconception is that gas fired boilers provide the greatest cost savings. But comparison studies often fail to recognize the total cost of ownership. While a highly efficient fossil fuel fired boiler may be rated as high as 85% efficiency, observed
More Information Top
-
Investigation of pre-drying lignite in an existing Greek power plant
Water/ Steam conditions Steam boiler ( economizer ) inlet mass flow [kgs–1 ] .
-
Rankine bottoming cycle safety analysis. Final report
All three sections of the steam boiler ( economizer , vaporizer, and superheater) have .
-
Simplified transfer functions of the dynamic models of convective and radiant tubular heat exchangers
The subject of this study is the dynamic models of tubular single-phase heat exchangers, which are widely used in steam boilers ( economizers , primary and sec- ondary steam superheaters, and others).
-
Plant Utilities Costs
The major components are the fuel oil storage and feeding system, forced draft (FD) fan, air heater, steam boiler , economizer , and flue gas stack.
-
Impact of Mineral Impurities in Solid Fuel Combustion
• Gasifier of 100 kW designed and produced by IPEP; • Furnace of 3MW coupled with steam boiler and economizer designed by IPEP; • Power generating system based on suction gas diesel/ICE, steam-turbine gener- ator of 400 kW, or turbine simulator...
Indicates content that may require registration and/or purchase.