Products/Services for Steam Cyclone Separators
-
Cyclone Separators - (113 companies)How to Select Cyclone Separators Image Credit: Koger Air Corporation, Aget Manufacturing Company, Ecologix Environmental Systems What Are Cyclone Separators? Cyclone separators utilize gravity and a vortex to remove particulates from gaseous...Applications and Features -
Separators, Classifiers, and Screeners - (582 companies)Screeners, classifiers and separators are used to separate materials by particle size. Screeners, classifiers, shakers, and separators are used for classification of powders or other bulk materials. Classification is done by particle size, density... -
Oil and Water Separators - (407 companies)Oil and water separators (oil-water separators, oil water separators) are remediation devices that separate oil from water and/or wastewater. This product area includes both aboveground and underground systems for the containment and treatment... -
Vacuum Cleaners - (330 companies)...types of separation systems, including bag-type units, or cartridge-type units, and cyclone or centrifugal separators. Bag-type separators, also known as bag-houses, are air pollution control devices, which use fabric filter tubes or cartridges... -
Steam Traps - (229 companies)Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam... -
Steam Valves - (242 companies)Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam is used in a large number of industrial applications...
-
Magnetic Separator Components - (128 companies)Magnetic separator components are used to remove tramp metal from process flow equipment. Magnetic separation is a filtration process in which ferromagnetic or paramagnetic particles are removed from a process line. The process is achieved...
-
Steam Injection Heaters - (26 companies)Steam injection heaters inject steam into a system to maintain or raise temperature levels. Steam injection heaters use a special system of perforated injection tubes to force steam into a liquid or slurry to provide almost instantaneous transfer...
-
Steamers and Steam Generators - (118 companies)Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions. They heat water above the boiling or vapor point to convert the water into high-temperature water vapor or steam. When water is heated...
-
Steam and Gas Turbines - (79 companies)Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines...
Product News
-
Ducon Environmental Systems
How High Efficiency Cyclone Separators Work High-Efficiency Cyclones for Industrial Dust Collection. Ducon Environmental Systems offers advanced high efficiency cyclone separator systems designed for industrial dust collection with low energy consumption. These systems are widely used in industrial air pollution control applications where reliability, efficiency, and cost savings are critical. In addition, High-efficiency cyclones achieve 95 -99% removal efficiency for particles larger than 10 microns while main (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Vooner FloGard LLC
The best separator for your system SEPARATORS. The inlet separator is necessary for any vacuum box application that removes water. By removing water and fiber from reaching the vacuum pump will ensure consistent vacuum levels during operation. If the vacuum pump processes this extra water and solids it can cause vacuum surging, buildup and erosion in the vacuum pump, plus premature belt and motor failure. These separators also create a metering effect, giving you better control over the flow of your operations. We can help you... (read more)Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
Ducon Environmental Systems
Introduction to High Efficiency Cyclones High efficiency cyclones are a type of separation device used for filtration and containment of particles from gas streams. They operate on the principle of centrifugal force to remove particulates and achieve high collection efficiency, especially for particles above 10 mm. Key applications and benefits: Precleaning for downstream control devices like baghouses. Primary collection of coarse particulates. Material recovery and recycling. Low capital cost and maintenance. Dry collection... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Regenerator Cyclone and FCC Reactor cyclone systems is needed. Ducon has an ongoing record of hundreds of successful operating FCC cyclone installations since the 1970s that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone Separator technology patents during the 1970s and 1980s. Ducon is a recognized supplier to the world's refineries. Through expert manufacturing, proven technologies, and innovative engineering, on-time delivery and proven technologies Ducon can ensure customer satisfaction. Ducon... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Triple/S Dynamics, Inc.
Gravity Separator Triple/S Dynamics' Gravity Separator utilizes highly sensitive dry separation to purify particles by three characteristics: density, size, and shape. When size and shape are controlled within certain limits, the gravity separator is unmatched in its ability to separate a complex mixture by density. The relative size and shape of each component of the mixture also bear on the efficiency of the separation. Wide variations in these material characteristics can dramatically affect the separation... (read more)Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
Ducon Environmental Systems
High Efficiency Cyclones - variety of applications Ducon provides custom engineered High Efficiency Cyclones for a wide variety of applications. Ducon cyclones have been providing exceptional service since 1938. Ducon Cyclone Collectors are designed for high efficiency and low pressure drop, so that maximum particulate is collected at minimum operating costs. Ducon's cylone collectors are available in several design configurations, provide simple sturdy construction, long service life with nil down time and minimal maintenance. Ducon high... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Reduce Operating Costs With Regenerator Cyclones cyclone systems is needed. Ducon has an ongoing record of hundreds of successful operating FCC cyclone installations since the 1970s that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone Separator technology patents during the 1970s and 1980s. Ducon is a recognized supplier to the world's refineries. Through expert manufacturing, proven technologies, and innovative engineering, on-time delivery and proven technologies Ducon can ensure customer satisfaction. Ducon... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Refractory-lined cyclones for Potash Mining In phosphate and potash mining Ducon equipment is supplied in a wide variety of constructions to meet the particular environmental conditions of abrasion, corrosion, heat and erosion. These constructions include alloys, refractory linings, rubber linings and solid plastic. In phosphate operations Ducon refractory-lined cyclones and Dynamic, Centrifugal, and Venturi scrubbers are used on grinding mills, driers and calciners. In potash drying. both rotary and fluid bed, the same equipment is used... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Pulp and Paper Air Pollution Emission Control Sulfite Process. Recently advances have been made in the control of steam pollution by using a fluid bed reactor system to recover the sulfite pulp waste black liquor. High Efficiency Dry Cyclones and Venturi Scrubbers are an integral part of this spent liquor recovery process in both Neutral Sulfite Semi -Chemical and Magnesia based pulp mills. (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Unlock Crucial FCC Cyclone Insights Now! Cyclone Separator: Fluid Catalytic Cracking, FCC is one of the most important refinery processes as it converts high-boiling, high-molecular weight hydrocarbon fractions of petroleum crude oils to more valuable gasoline, olefinic gases, and other valuable products. Residue fluid catalytic cracking RFCC is used for upgrading heavy feedstocks to light products. Therefore, a properly designed and highly efficient FCC and RFCC cyclone system is extremely important to ensure refineries operate... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems
-
Steam Plant Operation, Ninth Edition > Boilers
Depending on the size of the boiler, there is a single or double row of cyclone steam separators with scrubbers running the entire length of the drum.
-
Conceptual design of a lead-bismuth cooled fast reactor with in-vessel direct-contact steam generation
as is the case in the cyclone steam separator of a BWR Page 173 I10 C mPbBi,e (kg) .
-
Steam separator
Steam dryers and cyclone steam separators separate steam and water in high-capacity boiler unit.
-
" Dictionary German "-English
Vapor cyclone separator ............................................................... centrifugal steam separator..........................................................
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > STEAM BOILERS
…units, particularly those employing high evaporative ratings, a part of the circulating head can be utilized to provide a separating force, many times greater than that of gravity, in centrifugal separating devices such as the cyclone steam separators shown in Fig. 9…
-
Heavy-Metal Aerosol Transport in a Lead-Bismuth-Cooled Fast Reactor with In-Vessel Direct-Contact Steam Generation
Therefore, in BWRs the entire two-phase flow coming from the core is forced through a cyclone steam separator that removes the bulk of the liquid from the steam stream.
-
A boiling water reactor simulator for stability analysis
The effects of spiral paths in the cyclone steam separators are represented by a form loss coefficient, and a flow inertia which is a function of the separator outlet flow quality [47].
-
Geothermal fluid genesis in the Great Basin
mini- cyclone steam separator to avoid flashing (boiling) and par- .
-
Instrumentation and control for fossil-energy processes
A second type of physical limitation is imposed by the steam separator cyclones in the drum.
-
A novel suspension-floating-circulating fluidized combustion technology for coal slurry
The return fuel system uses the steam cooled cyclone separator and a U return feeder as shown in Fig. 12.
Indicates content that may require registration and/or purchase.