-
Supplier: Bacharach, Inc.
Description: handheld ultrasonic leak detector capable of finding leaks of any gas type, including refrigerants, air (compressed or vacuum) and nitrogen. The Tru Pointe® Ultra can also be used for thermal expansion valves and steam traps, making it a very versatile leak
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Output Options: Frequency / Modulated Frequency
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Ultrasonic transmitter Flexible Tubing Adapter Tubular Extension Carrying Case Parabola Headphones Detects the ultrasonic noise created by pressure or vacuum leaks of any gas, regardless of type: CFC's, HFC's, Nitrogen, CO2, Steam, etc. Unaffected by
-
Supplier: InspectorTools
Description: complement to other forms of leak detection and is ideal for a wide range of service and preventative maintenance applications. Detects Refrigeration leaks, pressurized gas leaks, vacuum leaks, dry nitrogen gas leaks, steam leaks, etc. It will detect
-
-
Supplier: InspectorTools
Description: Features: Detects the ultrasonic noise created by pressure or vacuum leaks of any gas, regardless of type: CFC's, HFC's, Nitrogen, CO2, Steam, etc. Unaffected by contaminants, or windy conditions Identifies failing solenoids, valves and bearings Includes headphones, extension tube,
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE RD ultrasonic detector provides quick and easy detection of minor leaks and seal failures. The mobile handheld device locates leaks in compressed air lines and in steam, gas and vacuum systems both safely and precisely. The SONAPHONE RD can also be used to
- Operating Temperature: 14 to 140 F
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE R ultrasonic detector is designed for the quick and simple detection of small leaks and seal failures. The mobile hand-held device detects leaks in compressed air lines and in steam, gas and vacuum systems with reliability and precision. Furthermore, the
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: inspection of the leak tightness of valves, slide valves and steam traps is possible. The option of an additional ultrasonic transmitter allows the control of the leak tightness of windows, doors, cabins and devices with little additional expense. Defect induced noises and wear
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Wilcoxon Sensing Technologies
Description: Ultrasound leak detector, 40 kHz (±1.5 kHz) ultrasound receiver, headset, acoustic concentrators and extension probes for detecting airborne ultrasound, industrial carrying case. Detect leaks of any type of gas from vacuums, valves, steam systems, HVAC systems, and sealed
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: inspection of the leak tightness of valves, slide valves and steam traps is possible. The option of an additional ultrasonic transmitter allows the control of the leak tightness of windows, doors, cabins and devices with little additional expense. Defect induced noises and wear
- Operating Temperature: 14 to 140 F
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Bacharach, Inc.
Description: Detects leaks of any gas type, but can also be used for thermal expansion valves, steam traps, bearings and more Noise-cancelling headphones and optional SoundBlaster® for utmost confidence when finding leaks Visual and audible indicators include an LED scale and a headphone
- Display Type: Analog Meter or Indicator
- Local Interface: Digital Front Panel
- Output Options: Frequency / Modulated Frequency
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Benchmark Maintenance Services, Inc.
Description: instruments. By detecting the ultrasonic sound created by turbulence and friction in industrial equipment, these extraordinary instruments pinpoint compressed air leaks, vacuum leaks, refrigerant leaks, worn bearings, and internal leaks through valves and steam
- Instrument Technology: Ultrasonic
-
Supplier: InspectorTools
Description: The Tru Pointe® 2100 is a state-of-the-art electronic ultrasonic leak detector and condition monitor used by maintenance personnel for leak detection, preventive and predictive maintenance (PPM) and scheduled maintenance in a variety of industries. Using patented signal
-
Supplier: IRISS, Inc.
Description: Detect early warning signs of problems in electrical & mechanical assets long before they become failures. Unparalleled savings Find Leaks and Save on energy costs: Finding and fixing compressed air leaks can often reduce energy costs by up to 30%. Compatibility High quality
- Instrument Type: Condition Monitor / Fault Detector
- Features: Electrical Faults / Condition
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: VJ Technologies, Inc.
Description: A major inspection challenge facing the boiler industries is to examine welds in tubing and plate during the manufacturing, erection, and start-up stages. In the steam generation business, billions are lost annually due to downtime caused by leaks in a plant's boiler tubes that is in
- X-ray Operating Voltage: 160 to 9,000 kilovolts
- Instrument Type: Flaw Detection
- Features: Microfocus System, Weld / Joint Inspection
- Form Factor: Monitoring System
Find Suppliers by Category Top
Conduct Research Top
-
Portable Leak Detection Instrument Improves Heat Rate at Electric Power Plant.
By using a ruggedized portable ultrasonic leak detector, Mr. Brian Thorp, PdM Technician for Seminole Electric has been able to provide quick leak detection and repair on an aging steam condenser, allowing the utility to provide maximum power during high demand periods. Seminole Electric
More Information Top
-
Performance enhancement in coal fired thermal power plants. Part I: boilers
(iii) Instrumentation for fire ball visualization, º» flame scanning, sonic steam leak detector , furnace cleanli- ness indicator, etc. (iv) Providing additional downcomers/spider tubes where tube failure on account of inadequate circulation is observed.
-
Sodium immersible high temperature microphone design description
3) Steam detector leak detection experiment in CCTL .
-
http://www.erem.ktu.lt/index.php/erem/article/download/400/586
Optimization of energy supply system (optimal layout of energy supply lines; pipelines insulation; periodical supervision of steam lines, e.g. by ultrasonic steam leak detectors ; etc.); − .
-
Liquid metal fast breeder reactors, 1972--1973
BOILERS - leak detection in sodium heated, hydrogen meter for LEAK DETECTORS - design of hydrogen meter, for sodium heated steam generators LEAK DETECTORS - performance of hydrogen meter, for sodium heated steam generators LIQUID METAL FAST BREEDER REACTOR - steam generators for, hydrogen meter for …
-
SODIUM TECHNOLOGY QUARTERLY REPORT, JANUARY--MARCH 1971.
Work continued on the fabrication of a steam generator leak detector for use on the Sodium Components Test Installation (SCTI) at the Liquid Metal Engineering Center (LMEC) during their tests of the AI- designed steam generator.
-
SODIUM TECHNOLOGY QUARTERLY REPORT, OCTOBER--DECEMBER 1971.
A compact, self-contained leak detector, based on the design of the steam generator leak detector developed for use on EBR-II, is being built for LMEC.
-
SODIUM TECHNOLOGY QUARTERLY REPORT, JANUARY--MARCH 1972.
The mechanical components and electrical console of a steam generator leak detector have been com- pleted and sent to the Liquid Metal Engineering Center (LMEC).
-
Leak detection system design and operating considerations for the US-CRBRP
MAIN STEAM GENERATOR LEAK DETECTOR PERFORMANCE .
-
Steam Generator Leak Detection in Liquid-Metal Fast Breeder Reactors by Chemical Methods
J. M. McKEE, F. A. SMITH, and E. R. KOEHL, "Evaluation of Hydrogen and Oxygen Meters in Sodium as Steam Generator Leak Detectors ," Proc. 2nd Int. Conf.
-
Liquid Metal Fast Breeder Reactor Program: Argonne facilities
• Test noncore related LMFBR components; e.g., sodium-quality instrumentation, steam generator leak detectors , acoustic flowmeters, cold traps, hot traps, valves, ultrasonic nondestructive testing equipment, and vapor traps.
Indicates content that may require registration and/or purchase.