-
Supplier: ASME Standards and Certification
Description: The long awaited revision of PTC 12.2 presents a more practical approach to the testing of Steam Surface Condensers, while being updated with current condenser test technology. Whereas the previous edition was mainly focused on conducting a rigorous full-scale acceptance
-
Supplier: ASME
Description: The long awaited revision of PTC 12.2 presents a more practical approach to the testing of Steam Surface Condensers, while being updated with current condenser test technology. Whereas the previous edition was mainly focused on conducting a rigorous full-scale acceptance
-
Technical Books - Steam Surface Condenser: Basic Principles, Performance Monitoring, and MaintenanceSupplier: ASME Standards and Certification
Description: overall performance of an operating condenser. Further discussion includes condenser cleaning schedules that save money and reduce CO2 emissions, diagnostic methods that help unit operators pinpoint problem areas, monitoring techniques that help predict the onset of tube fouling and
-
-
Technical Books - Steam Surface Condenser: Basic Principles, Performance Monitoring, and MaintenanceSupplier: ASME
Description: overall performance of an operating condenser. Further discussion includes condenser cleaning schedules that save money and reduce CO2 emissions, diagnostic methods that help unit operators pinpoint problem areas, monitoring techniques that help predict the onset of tube fouling and
-
Supplier: Alfa Laval Inc.
Description: compact, highly efficient condensers in cases where the only previous option was to install a conventional shell-and-tube condenser, which is up to three times the size of an AlfaCond unit. The AlfaCond plate condenser is ideal for use in applications such as a vacuum
- Surface Area: 115 to 550 m²
- Application: Steam Power Turbine
- Type: Surface Condenser
-
Supplier: ASME
Description: address procedures for assessing noise. This Performance Test Code is not intended for tests of devices for which the process fluid is above atmospheric pressure, devices for process fluids other than steam, devices for single-phase process fluids, wet surface air cooled
-
Supplier: ASME Standards and Certification
Description: address procedures for assessing noise. This Performance Test Code is not intended for tests of devices for which the process fluid is above atmospheric pressure, devices for process fluids other than steam, devices for single-phase process fluids, wet surface air cooled
-
Supplier: Schutte & Koerting
Description: Ejectors consist of a booster ejector, a booster condenser, and a Two-Stage Ejector consisting of a high-vacuum ejector, intercondenser, and low vacuum ejector. In some applications another condenser (after-condenser) can be used at the low vacuum ejector discharge. Applications
- Ultimate Operating Vacuum: 759.5 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Features: Four or More Stages, Other
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: ASTM International
Description: 1.1 This specification covers nominal-wall-thickness tubes intended for use as steam surface condenser tubes. These tubes are made from the austenitic steels listed in Table 1 using a high-frequency induction welding process where post-weld solution heat treatment is not
-
Supplier: Tranter, Inc.
Description: PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in more than 300
- Maximum Working Pressure: 400 psi
- Construction Features: ASME Certified
- Application / Industry: Chemical Processing, Food and Beverage Processing, Marine / Shipboard, Refrigeration (Evaporator / Condenser), Steam
- Connection Options: Flange, NPT
-
Supplier: CSA Group
Description: the following types of shell-and-tube heat exchangers: heaters, condensers, coolers and reboilers. ISO 16812:2007 is not applicable to vacuum-operated steam surface condensers and feed-water heaters.
-
Description: the following types of shell-and-tube heat exchangers: heaters, condensers, coolers and reboilers. ISO 16812:2007 is not applicable to vacuum-operated steam surface condensers and feed-water heaters.
-
Description: ISO 25902-1:2009 specifies a method for the eddy-current examination for detecting flaws in titanium seamless tubes and welded tubes. Titanium tubes are now used as steam surface condensers in steam-power plants, anatomic-power plants and desalination plants. Therefore,
-
Supplier: CSA Group
Description: ISO 25902-1:2009 specifies a method for the eddy-current examination for detecting flaws in titanium seamless tubes and welded tubes. Titanium tubes are now used as steam surface condensers in steam-power plants, anatomic-power plants and desalination plants. Therefore,
-
Supplier: Process Technology
Description: Provides extremely high thermal transfer for package size. FEATURES Patented fabrication process ensures consistent, high quality production. No gaskets to fail. TIG welding is used on the sheet edge (which separates Circuit A from Circuit B). Offers easy installation and servicing. Manifolding is
- Maximum Working Pressure: 230 to 360 psi
- Temperature Range: -60 to 480 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation, Refrigeration (Evaporator / Condenser), Steam
- Features: Other
-
Supplier: Hebeler LLC.
Description: equipped with externally controlled full or partial enclosures to protect personnel when drying toxic, dusty, or flammable products Solvents can be reclaimed by connecting vapor outlet to a condenser Recovery or elimination of dust from vapor can be accomplished by adding a scrubber
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Pastes, Pharmaceutical, Solutions / Liquids
- Heat Source: Indirect / Contact / Conduction, Steam
- Features: Other
- Equipment Type: Rotary Dryer (Internal Drum)
-
Supplier: ASME Standards and Certification
Description: This Code provides uniform test methods for conducting and reporting thermal performance characteristics of wet mechanical draft, natural draft, wet-dry cooling towers, closed circuit evaporative (wet) coolers, and wet surface air-cooled steam condensers (WSACC). This Code also
-
Supplier: ASME
Description: This Code provides uniform test methods for conducting and reporting thermal performance characteristics of wet mechanical draft, natural draft, wet-dry cooling towers, closed circuit evaporative (wet) coolers, and wet surface air-cooled steam condensers (WSACC). This Code also
Find Suppliers by Category Top
Featured Products Top
-
VALUE-ADDING BENEFITS FROM VOONER FLOGARD. CAST STAINLESS STEEL CONE AND ROTOR MINIMIZE VANESLIP. Vooner FloGard 's Stainless Steel Difference For Better Airflow. Performance Stainless steel dynamically hardens its surface with the formation of chromic oxide. This resists erosive attack from solids and corrosive attack from chemicals. The standard materials for Vooner 's rotors and cones are cast stainless steel. The very close tolerance clearance between the inside ends of the rotor blades... (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called "Vaneslip. " Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance... (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Working Guide to Process Equipment, Fourth Edition > Surface Condensers
Including an allowance for fouling, we suggest you use 140 to 160 overall heat-transfer coefficient for steam surface condensers .
-
GASIFICATION PLANT COST AND PERFORMANCE OPTIMIZATION
Steam Turbine Generator (STG), Reheat, TC2F, Complete with Lube Oil Console Steam Surface Condenser , 316L tubes Condensate (hotwell) pumps Circulating Water Pumps Auxiliary Cooling Water Pumps Cooling Tower .
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > POWER PLANT HEAT EXCHANGERS
REFERENCE: Heat Exchange Institute Standards for Steam Surface Condensers .
-
Working Guide to Process Equipment, Third Edition > Surface Condensers
Including an allowance for fouling, we suggest you use 140 to 160 overall heat-transfer coefficient for steam surface condensers .
-
Parabolic Trough Reference Plant for Cost Modeling with the Solar Advisor Model (SAM)
Steam Surface Condenser .
-
Working Guide to Process Equipment, Fourth Edition > Vacuum Systems: Steam Jet Ejectors
And my chapter on steam surface condensers also deals with pertinent vacuum system malfunctions.
-
Steam Plant Operation, Ninth Edition > Steam Turbines, Condensers, and Cooling Towers
Steam surface condenser with feedwater heaters in the neck of the condenser.
-
ZASMHBA0004152
R. Putnam, Steam Surface Condensers : Basic Principles, Performance Monitoring and Maintenance, American Society of Mechanical Engineers, 2001 5.
-
CR4 - Thread: steam surface condenser
steam surface condenser .
Indicates content that may require registration and/or purchase.