Products/Services for Steam Trap Sight Glass

  • Steam Traps-Image
    Steam Traps - (229 companies)
    Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam...
    Thermostatic Steam Traps
    Mechanical Steam Traps
    Kinetic Steam Traps
  • Sight Windows-Image
    Sight Windows - (192 companies)
    ...systems interiors, and/or vacuum environments. They are also referred to as sight glass and are often replaceable or removable. Fluid clarity, color, level, and flow can be monitored through the window. Sight windows often include only the window...
  •  
    Cold Traps - (10 companies)
    ...be condensed or sublimed. Coolant capacity: the quantity of dry ice or liquid nitrogen. Dewar type: the model of flask the cold trap is compatible with. Joints/connections: how the cold trap interfaces with other labware, including vacuum flanges, glass...
  • Sight Flow Indicators-Image
    Sight Flow Indicators - (187 companies)
    Sight flow indicators provide a quick, reliable and economical way to verify the flow of fluids through industrial process lines. Fluid clarity, color, and flow can be monitored through the window. The indicator type is specified based upon flow...
  • Steam Valves-Image
    Steam Valves - (241 companies)
    Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam is used in a large number of industrial applications...
  •  
    Steamers and Steam Generators - (118 companies)
    Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions. They heat water above the boiling or vapor point to convert the water into high-temperature water vapor or steam. When water is heated...
  •  
    Optical Sights - (14 companies)
    Optical sights are optical lens assemblies used for aiming a gun. Categories include telescopic sights, visible sights, and infrared sights. Optical sights are optical lens assemblies used for aiming a gun. There are several basic types of products...
  •  
    Gaskets and Gasketing - (1427 companies)
    ...and are available in strips. They have spring finger wiping and low closure properties. Spring finger gaskets are available in a variety of cross sections. Tape gaskets are of flat or tape construction. Window gaskets are used to seal a glass or plastic window...
  •  
    Glass Tube and Rod - (63 companies)
    Image Credit: Technical Glass Products, Inc. - OH. Glass tube and rod are hollow or solid stock shapes of fused silicate materials. They are used in laboratory, sight glass, level gage, X-ray tube, optical, lamp, pharma, vacuum tube stem assembly...
  •  
    Vacuum Traps, Getters, and Filters - (88 companies)
    Vacuum traps, vacuum getters and vacuum filters are used to remove tramp gases with a cooled surface, molecular sieve, filtration, or other processes. Vacuum traps and vacuum filters are used to remove tramp gases with a cooled surface, molecular...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Parker Sporlan Division
Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
PCE Instruments / PCE Americas Inc.