Products/Services for Steam Turbine Casing Bolts
-
Bolts - (1302 companies)A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. Bolts come in several configurations for their application and specification variances. Since the terms "bolt" and "screw...Bolt TypeInchMetric -
Boilers (industrial) - (597 companies)...protection, commercial dishwashers, radiant floor heating, car washes, laundromats, etc. Steam boilers heat hot water to boiling in order to generate steam for use in different applications. These include turbines for power generation, various... -
Steam and Gas Turbines - (79 companies)Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines... -
Casing (borehole) - (66 companies)Casing is a large diameter pipe that is lowered and cemented in place in order to line the borehole of an open well. Casing strings are strategically sized and placed into the well so that drilling operations can reach desired depths. Each...
-
Bolt Tensioners - (44 companies)...and to secure reactor vessels in nuclear power plants. Additional applications for bolt tensioners include industrial presses and industrial pumps, steam turbines, wind turbines, and steel mill rollers. Related Information. CR4 Community... -
Turbine Repair and Maintenance Services - (114 companies)...and steam turbines usually have a casing that surrounds the blades, controlling the passage and speed of the fluid or air that moves past the blades. Wind turbines are freestanding machines that have blades that turn as the wind blows around them...
-
Boiler and Pressure Vessel (BPV) Services - (133 companies)...steam. Hot water boilers are common in commercial applications such as comfort heating, dishwashing, and clothes laundering, while steam boilers are more often used to drive turbines for power generation as well as for industrial heating...
-
Steam Valves - (242 companies)It is used for powering turbines to generate electricity and for food, chemical and other product processing. Steam is also used for cleaning, heating, and humidification. Most applications require some control, and steam control valves become...
-
Steam Injection Heaters - (26 companies)...for securing the heater. On a much larger scale, a heat recovery steam generator is a type of boiler used in power plants to take advantage of the waste heat generated by a gas-powered turbine. The waste heat from the gas turbine is used to heat water...
-
Turbine Pumps - (249 companies)Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet. Turbine pumps...
Product News
-
Kaydon Filtration Corporation
Steam Turbine Oil Conditioning & Water Removal High-Efficiency Oil Conditioning for Reliable Turbine Performance. The most efficient conditioning system in the market for water removal, TURBO-TOC (R) removes 100% of damaging water from turbine oil and reduces Total Water Content to 100 ppm (0 ppm free, 0 ppm emulsified, 100 ppm dissolved). Engineered for high-efficiency fluid conditioning. TURBO-TOC (R) systems deliver 99% removal of free and emulsified water in a single pass, reducing total water content to below 100 ppm. Designed... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Ambrell Induction Heating Solutions
Induction Annealing Ammunition Casings The ammunition industry... ...has been annealing cartridge casings the same way since the start of WWII by utilizing large inefficient open gas flame or conveyor-oven style processing. These methods are highly inefficient, require large amounts of floor space, lack consistency, create excess inventory carry costs, and don't permit in-process inspections. Today, technology has changed everything - from simple hand weapons to advanced rifle sights - and has had an impact on shell annealing... (read more)Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
Nord-Lock Group
Hydraulic bolt tensioning TYPHOON+. Boltight Typhoon+ tensioners have been developed to meet the technical and environmental demands of the wind energy market where high bolt load and restricted access applications are common challenges. The robust design ensures reliability during the frequent and repeated use necessary on wind turbine projects on and offshore. For low radial clearance applications. (read more)Browse Bolt Tensioners Datasheets for Nord-Lock Group -
AENOR
Wind turbine design requirements UNE-EN IEC 61400-8:2025 specifies minimum requirements for the design of wind turbine nacelle-based structures. It focuses on the integrity of structural components within and in the vicinity of the nacelle, including the hub, mainframe, main shaft, structures associated with direct drive systems, gearbox structures, yaw structural connection and nacelle enclosure. It also addresses connections of the structural components to control and protection mechanisms together with structural... (read more) -
Acme Engineering Products
Gas Fired Steam Superheater ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL, CSA or other gas train standards as requested or applicable. The ACME Steam Superheater is delivered to the site prewired and prepiped requiring only steam, gas, main power and stack connections... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
High Performance Alloys, Inc.
Custom Bolts Customer orders are produced for quick shipment. Nickel alloys and NITRONIC stainless are available for the petrochemical, pharmaceutical, aerospace and food preparations. Large and small sizes, plus high strength fasteners can be fabricated to your specifications. See more here (read more) -
Kaydon Filtration Corporation
Boost Turbine Reliability with Oil Conditioning . TURBO-TOC (R) units consistently achieve ISO 15/13/11 cleanliness levels and restore turbine oil to "clear and bright " condition, minimizing the risk of varnish formation, bearing wear, and unplanned outages. TURBO-TOC (R) systems deliver: Longer Turbine Life: TURBO-TOC (R) continuously removes harmful contaminates, keeping your oil system flushed and increasing reliability. Reduced Bearing Failure: When both water and particulate are brought down to acceptable levels, bearing failures are eliminated... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
BUMAX®
Stud and stud bolt We offer a range of standard and custom-made stud bolts. (read more)Browse Threaded Rod Datasheets for BUMAX® -
Nord-Lock Group
COMBI BOLT WASHERS Nord-Lock combi bolt washers are specifically designed to be permanently attached to a bolt (SEMS), providing an additional layer of security to applications. The standard range of Nord-Lock combi bolt washers consists of NL5 - NL12 in steel material. Complete combi bolts, including Nord-Lock combi bolt washers, are offered in co-operation with a local bolt manufacturer. (read more)Browse Washers Datasheets for Nord-Lock Group -
National Bolt & Nut Corporation
Bolts & Fasteners for the Transportation Industry Custom Bolts & Fasteners for the Transportation Industry. National Bolt & Nut provides a variety of bolts to the transportation industry. Given the long hours and wear and tear on fasteners used in railroad, tractor-trailers, and a variety of over-the-road vehicles, these parts are required to be high strength and certified for their durability. We offer complete Chemical, Physical and Letters of Compliance certification upon request. Our in-house Quality Control department, which is A2LA... (read more)Browse Nuts Datasheets for National Bolt & Nut Corporation
-
Handbook of Climate Change Mitigation
In addition, components such as thread roots in steam turbine casing bolts , pipe, and branch connections in reactors endure multiaxial stresses.
-
The relationship of stress and temperature on high-temperature corrosion fracture mechanism of waspaloy in various catalyst environments†
Steam turbine casing bolts made of Nimonic 80A have been found to exhibit inter- crystalline stress corrosion cracking resulting from sulfide containing lubricants and steam impurities [7].
-
CR4 - Thread: Shrink Fitting Threaded Fasteners
Further, Steam turbine casing bolts are shrink fitted.
-
eCommons - The creep behaviour of ASTM A437 grade B4B steel for steam turbine applications
This study is a continuation of a project to characterise ASTM A437 Grade B4B martensitic stainless steel for use In Hitachi Canadian Industries Ltd’s (HCI) steam turbine casing bolts .
-
Advanced NDE Inspection Methods for Field Service at Power Plants
Steam turbine casing joint bolts Incipient crack in a casing joint bolt The enormous stresses prevailing in the preloaded casing joint bolts create favorable conditions for incipient cracking in the first load-bearing thread turns.
-
CR4 - Thread: Optimum Angle For Self Locking
On large steam turbines the casing flange bolts are internally heated to a predetermined temperature and then torqued to the specification.
-
A parallel link scanner for inspection of bores and tubes
Hollow bolts used to fasten element under pressure; left: steam admission piping w/ 12 bolts , right: steam turbine casing .
-
Effect of long-term service exposure on microstructure and mechanical properties of a crmov steam turbine rotor steel
CrMoV steels are used extensively for steam power generating plant components, such as high-pressure (HP) and intermediate-pressure (IP) turbine rotors, turbine casings , steam pipes, and bolts , tll The inlet and exhaust temperatures of a typical fossil HP or IP turbine …
-
Robust prediction of full creep curves from minimal data and time to rupture model
Creep strain sets design limits for many components in power engineering, for example in the case of blading, bolts and casings of steam and gas turbines .
-
Third International Conference on Improved Coal-Fired Power Plants: Proceedings
… Advanced Power Plant Designs; Standardized/Modular Power Plants; Improved Boiler Tubes; Improved HP, HP/IP, IP, and HP/LP Rotor Steels; Boiler Thick-Wall 9Cr Applications; Improved LP Rotor Steel; Boiler Water Chemistry, Turbine Valves, Casings , and Bolting Materials; Steam Turbine Design Advances; Power Plant …
Indicates content that may require registration and/or purchase.