Products/Services for Steam Turbine Rupture Diaphragms

  • Diaphragms-Image
    Diaphragms - (78 companies)
    Diaphragms are flexible sealing element components that are used in pump, valve, and diaphragm seal applications. They provide a barrier between two chambers. Diaphragms move slightly up into one chamber or slightly own into the other chamber...
  • Steam and Gas Turbines-Image
    Steam and Gas Turbines - (78 companies)
    Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines...
  • Pressure Relief Valves-Image
    Pressure Relief Valves - (1009 companies)
    Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves...
  • Rupture Discs and Burst Discs-Image
    Rupture Discs and Burst Discs - (73 companies)
    ...burst indicator alerts operators that a rupture has occurred. In the biotech, pharmaceutical and food and beverage industries, a sanitary burst indicator meets the requirements for sanitary installation and operation such as clean-in-place, steam...
  • Diaphragm Valves-Image
    Diaphragm Valves - (425 companies)
    ...resistant. Butyl rubber. 0.6 - 14. 15 - 350. - 4 to 248. - 20 to 120. Hot water and intermittent steam services, sugar refining. Diaphragm materials. Chart Credit: Engineeringtoolbox.com. Selection Tip: If the diaphragm valve will be used in a high...
  •  
    Steam Valves - (241 companies)
    It is used for powering turbines to generate electricity and for food, chemical and other product processing. Steam is also used for cleaning, heating, and humidification. Most applications require some control, and steam control valves become...
  •  
    Diaphragm Seals - (110 companies)
    ...in the remote possibility of a diaphragm rupture. Vacuum, compound, and low-range pressure devices require a highly transmissive, flexible diaphragm to give accurate results. An important consideration is the vapor pressure point of the diaphragm seals ' fill...
  •  
    Industrial Valves - (3059 companies)
    ...could be a disc, slat or flexible material, like a diaphragm. The closure device can be used to: Move a disc or plug into or against an orifice. Slide a slat, cylindrical, or spherical surface across an orifice. Move a flexible material into the flow...
  •  
    Turbine Repair and Maintenance Services - (113 companies)
    Turbine repair and maintenance services provide maintenance, overhauls and repairs to wind, gas, steam and water turbines. Turbine repair and maintenance services provide maintenance, overhauls, and repairs to wind, gas, steam, and water turbines...
  •  
    Steam Injection Heaters - (26 companies)
    ...for securing the heater. On a much larger scale, a heat recovery steam generator is a type of boiler used in power plants to take advantage of the waste heat generated by a gas-powered turbine. The waste heat from the gas turbine is used to heat water...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shenzhen Dechengwang Technology Co., Ltd
Precision Polymer Engineering Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.