-
Supplier: Alfa Laval Inc.
Description: crystallization systems, as an ethanol condenser in fuel ethanol plants and as a turbine condenser in small power plants. This is why AlfaCond has become the preferred alternative to the direct condensers and bulky indirect shell-and-tube condensers traditionally
- Surface Area: 115 to 550 m²
- Application: Steam Power Turbine
- Type: Surface Condenser
-
Supplier: ASME
Description: Intended for those engaged with contracting for air-cooled steam condensers within electric-utility power plants, industrial plants, process plants and commercial installations, including: equipment and systems test engineers, instrument engineers, industrial and power plant engineers,
-
Supplier: ASME Standards and Certification
Description: Intended for those engaged with contracting for air-cooled steam condensers within electric-utility power plants, industrial plants, process plants and commercial installations, including: equipment and systems test engineers, instrument engineers, industrial and power plant engineers,
-
-
Supplier: BITZER US, Inc.
Description: Compact shell and tube condensers can be optimally built into the condensing units and work at a consistently high level even over longer periods of operation. The heat exchanger pipes feature a “low fouling” profile on the coolant side and are also available in a seawater-resistant
- Application: Refrigeration
- Type: Surface Condenser
Find Suppliers by Category Top
More Information Top
-
GASIFICATION PLANT COST AND PERFORMANCE OPTIMIZATION
One provides the cooling duty for the steam turbine surface condenser .
-
Working Guide to Process Equipment, Fourth Edition > Steam and Condensate Systems
• Steam turbine surface condensers .
-
Cogeneration
Battery limits equipment, f.o. b Gas turbine Steam turbine Surface condenser Heat recovery steam generator Deaerator Separator Pumps .
-
Advanced Power Plant Development and Analyses Methodologies
A 11.1C (20F) temperature rise is assumed for the cooling water while a 5.6C (10F) approach temperature is utilized in the steam turbine surface condenser .
-
Working Guide to Process Equipment, Fourth Edition > Surface Condensers
On the vapor outlet of steam turbine surface condensers , there is a two-stage ejector system and a two-stage condenser.
-
Troubleshooting steam ejectors
Steam vacuum ejectors, or jets, are widely used in both condensing steam turbine surface condensers used to generate power and drive large compressors.
-
Process Equipment Malfunctions: Techniques to Identify and Correct Plant Problems > Vacuum Systems and Steam Jets
I saw one working on a cracker wet gas compressor steam turbine surface condenser last month.
-
Managing CO2 Emissions in the Chemical Industry
In existing plants this can result in significant energy savings where, for example, improved cooling of a steam turbine surface condenser gives better vacuum and reduced turbine steam requirement.
-
Methanol
… relatively modest cost reduction but with currently available tech- nology would be to substitute a wetted-surface air cooler for some of the large water-cooled heat exchangers such as methanol product cooler E-207 and steam turbine surface condenser E-201.
-
Vacuum measurement
• N. P. Lieberman, Troubleshooting Vacuum Systems: Steam Turbine Surface Condensers and Refinery Vacuum Towers, Scrivener Publishing, Beverly, MA, 2012 .
Indicates content that may require registration and/or purchase.