-
Supplier: Eric'sons Dura Trench
Description: 6″ wide x 24″ long precast catch basin. Typically 18″- 24″ deep (contact us for pricing and availability on deeper depths). Frame options are heavy duty black powder painted steel, heavy duty galvanized steel, and heavy duty stainless steel. Comes complete with
-
Supplier: Eric'sons Dura Trench
Description: 8″ wide x 24″ long precast catch basin. Typically 24″ deep. (contact us for pricing and availability on deeper depths). Frame options are heavy duty black powder painted steel, heavy duty galvanized steel, heavy duty stainless steel, and extreme duty galvanized
-
Supplier: Eric'sons Dura Trench
Description: 12″ wide x 24″ long precast catch basin. Typically 24″ deep. (contact us for pricing and availability on deeper depths). Frame options are heavy duty black powder painted steel, heavy duty galvanized steel, heavy duty stainless steel, and extreme duty galvanized
-
-
Supplier: Eric'sons Dura Trench
Description: 36″ wide x 36″ long precast catch basin. Typically 36″ deep. (contact us for pricing and availability on deeper depths). Frame options are heavy duty black powder painted steel, heavy duty galvanized steel, heavy duty stainless steel, and extreme duty galvanized
-
Supplier: Zurn Industries LLC
Description: Zurn Z897-6 7" [178] wide reveal x 20-1/8" [511] long stainless steel catch basin. Provided grate is rated for class A loading. USA Configurable To view all options, see the Specification Sheet - Z897-6 Features And Benefits Saves labor up to 75% Type 304 stainless
-
Supplier: Zurn Industries LLC
Description: Zurn Z897-24 26" [661] wide reveal x 24-1/8" [613] long, stainless steel catch basin. Provided grate is rated for class B loading. To view all options, see the Specification Sheet - Z897-24 Features And Benefits Saves labor up to 75% Type 304 stainless steel USA
-
Supplier: Zurn Industries LLC
Description: Discontinued - Zurn Z817-12 Flo-Thru® Catch Basin 12" x 24". Polyester glass-filled fiberglass reinforced body, complete with heavy-duty, Dura-Coated steel frame with anchor studs at surface and heavy-duty cast iron grate.Product replaced with ZF817-12 To view all
-
Supplier: New Pig Corporation
Description: then replace just the filter bag. Filter bag replacement is an easy, one-person job! Adjustable stainless-steel frame will not fall in the drain like frameless inserts Drop the replaceable filter bag remove oil and sediment from your stormwater runoff Large overflow ports prevent your parking
- Features: All Sedimentation Equipment
- Equipment Type: Tray Filter
-
Supplier: Zurn Industries LLC
Description: 12" Diameter Round Industrial Double Containment Drain comes standard with 12 gauge, type 304 stainless steel, and features a loose set heavy duty slotted grate with finger holes, removable sediment bucket with lift handle, and bead blasted finish. Features And Benefits Double
-
Supplier: AMICO
Description: same span and depth of grating. AMICO can match your existing riveted grating when replacing or expanding the installation. Heavy duty bar sizes and or widths can be special ordered. Carbon Steel Riveted AMICO riveted grating utilizes rivets which are individually cold-pressed using
- Material: Aluminum, Steel
- Features: Anti-Slip, Grating
-
Supplier: Hoover Steel, Inc.
Description: Also Available: • Galvanized Bar Grating • Serrated Bar Grating • Bar Grating Stair Treads • Ladder Rung Other sizes and types available upon request.
- Thickness: 0.1875 inch
- Features: Grating, Other
- Material: Steel
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® slip resistant steel grating provides high traction even in wet and oily environments. SlipNOT® non-slip steel grates continually provide versatility throughout many industries. Product Information: Steel grating widths: 2’ or 3’ Steel grating lengths: 20’
- Length: 240 to 288 inch
- Width: 24 to 36 inch
- Features: Anti-Slip, Grating
- Material: Steel
-
Supplier: AMICO
Description: Press-Locked Grating is specified due to its clean, smooth look as well as supporting the same loads as welded bar grating though not recommended for rolling loads. Press-Locked is formed using tremendous hydraulic pressure to bond the two close-tolerance slotted bars together, permanently locking
- Material: Aluminum, Stainless Steel, Steel
- Features: Anti-Slip, Grating
-
Supplier: Hoover Steel, Inc.
Description: Other sizes and types available upon request. Inquire for Ladder Rung
- Features: Grating, Other
- Material: Steel
-
Supplier: AMICO
Description: Safety-Tread® channel is a one-piece plank grating manufactured by a cold forming process in the shape of a channel. The web of the channel is the walking surface which is covered with small perforated dimples. FEATURES & BENEFITS Perforated dimples provide superior slip resistance in all
- Features: Anti-Slip, Grating
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
sends a signal to the S-Series actuator to open the external fill valve, turns on the pump and pumps water from the lower reservoir tank up to the waterfall spout filling the upper catch basin tank and submerging the M-Series actuator. The waterfall spout represents water flowing into a catch (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
States > Wisconsin > State > Regulations > Safety and Professional Services > Plumbing > Safety‚ Buildings‚ and Environment > [WI AC sps 382] 382 -...
A garage catch basin , floor drain and trench drain shall be provided with an approved, removable cast iron or steel grate of a thickness and strength for the anticipated loads.
-
Artful Rainwater Design
Main overflow from the box sheets across the stainless steel level spreader in the concrete wall and drops into the infiltration basin (center); overflow from that zone is discharged via the grate -covered runnel (left foreground). .... A secondary infiltration basin catches additional overflow from the splash box (far right) (design: Greenworks, Group MacKenzie…
-
States > California > State > Bookshelf > California Environmental Protection Agency > State Water Resources Control Board > Studies & Programs > Storm Water P...
Grates and covers should be supported by a galvanized steel perimeter frame. .... Hoods or Catch Basin Traps for Overflow Weirs .
-
300 Area waste acid treatment system closure plan
The 300 Area WATS portion of the 303-F Building included metal pumps P-40 and 50, metal transfer piping protruding above pipe trench grating in the building (including two in-line cartridge filters), and the metal-lined catch basin . .... The catch basin housing the stainless steel liner is constructed of concrete covered with acid brick.
-
National Cost of Damage to Infrastructure from Highway Deicing
…been reported, although some states, such as Wisconsin, are now using epoxy-coated steel in some new .... A portion of the salt spread on highways is ultimately washed through highway drainage and storm sewer systems, consisting of reinforced concrete culverts, metal pipes, catch basins , grates , manhole covers, curbs, and gutters.
Indicates content that may require registration and/or purchase.