Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Union Process, Inc.
Description: Stainless Steel Grinding Balls (AISI 440-C) Specific Gravity: 7.7 Hardness: ROCKWELL C 55-64 Relative Cost: Moderate Sizes Available: 1/8", 5/32", 3/16", 7/32", 1/4", 5/16", 3/8", 1/2", 3/4"
- Applications: Grinding / Ball Milling
-
Supplier: Union Process, Inc.
Description: Carbon Steel Grinding Balls (SAE 1013 -- case-hardened, SAE 1065--through-hardened) Specific Gravity: 7.8 Hardness: ROCKWELL C 60 - 62 Relative Cost: Low Sizes Available: 1/8". 3/16", 1/4", 5/16". 3/8". 1/2"
- Applications: Grinding / Ball Milling
-
Supplier: Union Process, Inc.
Description: Chrome Steel Grinding Balls (SAE 52100) Specific Gravity: 7.8 Hardness: ROCKWELL C 62 - 66 Relative Cost: Low to Moderate Sizes Available: 1mm, 1.59mm, 2mm 1/8", 5/32", 3/16", 7/32", 1/4", 5/16", 3/8", 1/2", 2mm, 2.38mm, 3.2mm
- Applications: Grinding / Ball Milling
-
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: General material specification: Material: tempered steel Abrasion resistance: good Suitable for: medium-hard, brittle samples Detailed information about the material you will find in the element analysis.
- Applications: Grinding / Ball Milling
- Material: Steel
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: General material specification: Material: stainless steel - 1.3541 Abrasion resistance: fairly good Suitable for: medium-hard, brittle samples Detailed information about the material you will find in the element analysis.
- Applications: Grinding / Ball Milling
- Material: Stainless Steel
-
Description: Product Details Flying saucer/Grinding ball Applied Area:Flying saucer ball is mainly used for polishing all kinds of hardware, especially well for the workpiece in anomalous form. Speciality:The material of flying saucer ball mostly is caebon steel,201 stainless
- Ball Type: Metal Balls
-
Description: chemical sectors Applied to grinding machines. High precision and high speed ball bearings Instruments for measuring Valves Standard sizes: 0.08 - 50mm (customized sizes upon your request) Types of balls: grinding balls, bearing balls, valve balls,
- Diameter / OD: 0.003149608 to 1.968505 inch
- Applications: Bearing / Power Transmission, Valves
- Ball Type: Ceramic Balls
- Features: Specialty / Other
-
Description: Product Details Gcr15 Bearing Steel Balls Applied Area:Gcr15 bearing steel ball is widely used in high-speed and low-noise bearing, bicycle, motorcycle, automobile,bags, electronical industry.The bearing steel ball can be used for grinding other
- Applications: Bearing / Power Transmission, Electronics / Electrical
- Ball Type: Metal Balls
-
Supplier: Hartford Technologies, Inc.
Description: Profile AISI 420 stainless steel balls demonstrate good wear characteristics and hardness. Slightly less hardness and greater corrosion resistance, when compared to 440C. Corrosion Resistance Stainless steel balls have excellent resistance to corrosion from mild
- Diameter / OD: 0.05905515 to 2.00000108 inch
- ANSI / ABMA Grade: 25 to 1,000 #
- Applications: Bearing / Power Transmission
- Features: Corrosion Resistant, Specialty / Other, Stainless Steel
-
Supplier: Hartford Technologies, Inc.
Description: Profile Chrome steel is a bearing grade alloy steel. This material is known as 52100 steel in the US, 100Cr6 in Europe, SUJ2 in Japan and GCr15 in China. This fine-grain martensitic steel has high hardness, exceptional wear, surface characteristics and is exceptional for
- Diameter / OD: 0.03125 to 3 inch
- Features: Alloy Steel
- Applications: Bearing / Power Transmission, Sprayers / Pumps, Valves
- Ball Type: Metal Balls
-
Supplier: NETZSCH Premier Technologies LLC
Description: process with high energy density Grinding chamber designs adapted to your product Abrasion-proof wear parts of different materials Use of grinding media from approx. 0.5 to 5 mm Classifying separation system for all types of smallest grinding media High productivity at lowest
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics
- Type: Ball / Media Mill, Disk Attrition Mill
- Feed: Batch, Wet
- Scale: Production
-
Supplier: NETZSCH Premier Technologies LLC
Description: significantly reduces the energy requirement, and media and capital costs of fine grinding. Just as importantly, the processing advantages of inert grinding greatly improve metallurgical performance compared with conventional steel media. Xstrata Technology provides detailed
- Type: Ball / Media Mill, Disk Attrition Mill
- Feed: Continuous, Wet
- Applications: Metallurgical / Foundry, Mining / Ores / Minerals
- Scale: Production
-
Supplier: NETZSCH Premier Technologies LLC
Description: product-wetted components are available in various materials. Depending on the application, materials such as NElast, ceramic, abrasion-resistant special steels and stainless steel are available. Focus on Your Benefits Peg grinding system with the highest grinding
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Mining / Ores / Minerals, Paints / Adhesives
- Type: Ball / Media Mill, Pin / Universal Mill
- Feed: Batch, Continuous, Wet
- Features: Other
-
Supplier: Union Process, Inc.
Description: can be provided to meet special requirements. Grinding Media Union Process carries the highest quality chrome steel, carbon steel and stainless steel grinding media available. Technical Support We maintain an experienced staff of highly skilled technicians to
-
Supplier: NETZSCH Premier Technologies LLC
Description: (only MiniCer®) and coolable product tank (only MiniPur) Use of smallest grinding media from 0.05 to 2 mm Metal free fine grinding of smallest batch sizes in the fields of life science, high tech ceramics, nano materials etc. MiniFer: All grinding chamber parts of stainless
- Applications: Abrasives / Ceramics, Paints / Adhesives
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
-
Supplier: Mannesman Demag
Description: Oilfree, nearly no wear Spindle floating support conserves inserted tools Compensation of unbalanced mass Precision bearings with steel balls Resistant to remaining cooling fluids Maximum speed at small design High true running accuracy for long continous operations Powerful vane motor
- Rated Free Speed (output): 35,000 to 100,000 rpm
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Type / Applications: Milling Motors
-
Supplier: Timken Company (The)
Description: Timken® Fafnir® hybrid ball bearings combine ceramic rolling elements with superfinished steel rings. This “hybrid” combination provides superior ceramic performance at a cost-effective price. This design also enables ceramic bearings to deliver outstanding service life and operating
- Bore Size: 0.393701 to 7.87402 inch
- Bore: 0.393701 to 7.87402 inch
- Rolling Element: Ceramic Balls
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: transmitter component • Range of pressure up to 15 m • RS232 connection to PC • 250 ml or 500 ml bowls made of stainless steel Advantages of the GTM System The GTM-System can be used wherever batch quantities are ground in a totally enclosed container. Special grinding bowls made of
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Powders / Granular Materials
-
Supplier: TPA Motion
Description: with the appropriate support bearing products. The screw is matched with a high quality ball nut to create the final assembly. Precision Ground Ball Screw Assemblies Screw diameters: 3.0 to 15.0 mm with leads from 0.5 to 20 mm Screw material: high alloy steel or stainless
- Length: 2.755907 to 23.62206 inch
- O.D Screw Diameter: 0.1181103 to 0.5905515 inch
- Screw Lead: 0.01968503937007874 to 0.7874015748031497 inches per
- Dynamic Load Rating: 33.72 to 2,697.6 lbs
-
Description: as: Precision shafts and axles in high wear environments Roller & Ball Bearings Wear resistant linings Semiconductor parts Machine components High temperature electrical insulators High voltage insulators Wire and thread guides Mechanical seals Aluminum Oxide(Al2O3) Basic Information Alumina
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: gear ratio. Features overview Free programming of the grinding parameters, incl. grinding and pause times and grinding cycles through PC software Real-time display of the rotational speed for monitoring of the grinding process WINDOWS™ control and evaluation programme
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Power / Coal & Coke, Sanitary
- Type: Ball / Media Mill
- Feed: Batch, Dry, Wet
- Scale: Lab / Pilot
-
Supplier: Milwaukee Electric Tool Corporation
Description: 120 V INPUT SUPPLY RATING 12 AMPERE CURRENT RATING 10-1/4 LB WEIGHT ELECTRIC GRINDER 7000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 5 INCH DIA BELT/DISC/PAD SIZE BALL BEARING MOUNTED ARMATURE COATED SPINDLE HOUSING GEAR AND SHAFT MATERIAL HARDENED ALLOY STEEL GEAR
- Rotary Speed: 7,000 rpm
- Current: 12 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Jaygo, Inc.
Description: The Altern Mill is uniquely designed, offering a patented grinding chamber and disperser/mill combination for "Super-Fine" grinding. This allows for simple cleaning between formulations, saving time and money. The Mill can be fabricated in stainless steel or special steel
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
- Applications: Paints / Adhesives, Pharmaceutical / Cosmetics, Sanitary
-
Supplier: Jaygo, Inc.
Description: The Altern Mill is uniquely designed, offering a patented grinding chamber and disperser/mill combination for "Super-Fine" grinding. This allows for simple cleaning between formulations, saving time and money. The Mill can be fabricated in stainless steel or special steel
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
- Applications: Paints / Adhesives, Pharmaceutical / Cosmetics, Sanitary
-
Supplier: Jaygo, Inc.
Description: The Altern Mill is uniquely designed, offering a patented grinding chamber and disperser/mill combination for "Super-Fine" grinding. This allows for simple cleaning between formulations, saving time and money. The Mill can be fabricated in stainless steel or special steel
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
- Applications: Paints / Adhesives, Pharmaceutical / Cosmetics, Sanitary
-
Supplier: Jaygo, Inc.
Description: The Altern Mill is uniquely designed, offering a patented grinding chamber and disperser/mill combination for "Super-Fine" grinding. This allows for simple cleaning between formulations, saving time and money. The Mill can be fabricated in stainless steel or special steel
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
- Applications: Paints / Adhesives, Pharmaceutical / Cosmetics, Sanitary
-
Supplier: DCM Tech Inc.
Description: DCM Tech's IG 140 SD rotary surface grinding machine fills some big shoes but with a small footprint. It has a 32" x 26" footprint and a 56" x 26" operating envelope. This rotary surface grinding equipment uses minimal shop space. Operating parameters are fully programmable for
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Ceramics / Glass, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Metals / Metalworking, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
-
Supplier: Custom Milling & Consulting, Inc.
Description: explosion-proof or Dust Tight control consoles Engineered materials of construction: Stainless Steel Wear resistant steel alloys Ceramics Engineered polymers (nylon & UHMW) Polyurethane – durable “yellow jacket” coating
- Type: Ball / Media Mill
-
Supplier: Custom Milling & Consulting, Inc.
Description: following features: Roller Material (Chrome Plated Hardened Steel, hard-porcelain & aluminum oxide ceramic) Scraper System w/ interchangeable blades of plastic, surface-treated steel &, aluminum oxide ceramic) Single or variable roller speed 110V/60Hz operation
- Type: Ball / Media Mill
- Feed: Batch, Continuous, Dry, Wet
- Scale: Lab / Pilot, Production
- Features: Other
-
Supplier: DME Company
Description: Heavy Duty, lightweight construction for general high speed polishing & grinding Rear exhaust Ball bearing construction for longer tool life Grooved handle design for firm grip Variable speed throttle for positive speed control Cylinder constructed of high quality steel 1 year
-
Supplier: DME Company
Description: Heavy Duty, lightweight construction for general high speed polishing & grinding Chrome plated "paddle" safety trigger Ball bearing construction for longer tool life Grooved handle design for firm grip Variable speed throttle for positive speed control Cylinder constructed of high
-
Supplier: Bluetools
Description: The Taylor Pneumatic scribe, T-7616, is a lightweight air scribe, which "writes as easily as a ball point pen" on steel, glass, wood, and ceramics. The Taylor air controlled scribe uses a carbide tip to mark well on materials ups to 64R in hardness. With its trouble-free piston design
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Technical features Up to 150 kW power (S1) Up to 1,750 Nm torque (S1) Up to 250,000 rpm Up to 4.5 Mill. mm/min speed value n x dm External drive or motor drive Asynchronous or synchronous motor Open-loop or closed-loop inverter High precision bearings with steels balls or ceramic
- Operating Speed: 18,000 to 180,000 rpm
- Spindle Power: 0.536088153961128 to 30.8250688527649 HP
- Maximum Torque: 3.53982300884956 to 203.53982300885 In-lbs
- Drive: Belt Drive, Direct / Shaft Drive, Motorized
Find Suppliers by Category Top
Featured Products Top
-
operational costs and reduce output quality. These forged steel balls deliver a robust and cost-effective solution: (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Forged steel balls are precision-forged and heat-treated to deliver superior hardness and wear resistance for demanding grinding applications. With chromium content of 0.1–0.5% and low carbon (<1%), these balls undergo optimized heat treatment to achieve (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Product Overview Flying saucer grinding balls provide a versatile solution for superior polishing results across a wide range of hardware. Their unique shape makes them especially effective for workpieces with complex or irregular geometries, ensuring a consistent, high (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Product Overview Flying saucer grinding balls are engineered for high-efficiency polishing of various hardware components, particularly those with complex and non-standard shapes. Made from durable materials such as carbon steel, 201 stainless steel, and 304 stainless (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Product Overview Sunan & Weijie's precision flying saucer grinding balls are engineered to deliver exceptional surface finishes on hardware components with anomalous or irregular shapes, helping engineers and manufacturers achieve precise, consistent results and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
consistent, high-precision finishing operations. Flying saucer grinding balls help engineers and manufacturers achieve superior polishing quality, even on complex and irregular components, ensuring efficiency and reliability in industrial production. (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
-proof solutions across demanding applications. Wear-resistant GCr15 steel balls provide engineers and manufacturers with durable, precise, and reliable components for critical machinery, aerospace, and industrial systems. (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
equipment • Electronic devices • Grinding systems • Industrial machinery • Magnetic conveying and positioning applications Reliable magnetic steel balls built for wear-resistant performance. (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
carbon steel, 201 stainless steel, and 304 stainless steel, these polishing balls offer excellent durability, wear resistance, and compatibility across different (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Capability Changzhou Sunan & Weijie Steel Balls Co., Ltd. was founded in 1989 and has grown into a professional manufacturer of steel, stainless steel, and specialty balls for bearings, bicycles, and industrial applications. ISO 9002-certified quality management system (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Conduct Research Top
-
CASE STUDY: Nkomati Joint Venture in Mpumalanga Province of South Africa
to employ grinding methods that rely mostly on autogenous grinding (AG) in the mills (i.e. without the addition of steel grinding balls).
More Information Top
-
forged steel grinding ball - offers from forged steel grinding ball manufacturers, suppliers, exporters & wholesalers
forged steel grinding ball .
-
Chrome Steel Ball - Chrome Steel Ball Manufacturers, Suppliers (Page 2)
Related Searches : steel ball, stainless steel ball, carbon steel ball, bearing steel ball, bearing ball, bearing, steel balls, grinding steel ball, grinding ball, forged steel grinding ball , forged steel ball, bearing balls More..
-
Materials Processing Technology II
In order to improve the efficiency and precision of steel ball grinding , analysis the main factors which influence them, and then introduce the method of improvement, bring in the conception of damping board system, thus obtain the new craft plan of ball …
-
Isostructural Materials Achieved by Using Structurally Equivalent Donors and Acceptors in Halogen‐Bonded Cocrystals
Mechanochemical synthesis of (tfib)·ACHTUNGTRENUNG(tmo): tfib (200 mg, 0.50 mmol) was placed in a 10-mL stainless steel grinding jar along with tmo (51 mL, 52 mg, 0.51 mmol) and two 7 mm-diameter stainless steel grinding balls .
-
Mechanisms of corrosive wear of steel balls in grinding hematite ore
Debris (finely divided steel ) Grinding Balls ~ .
-
RCAB-II New Materials Forged Steel Balls from Shandong Huamin Steel Ball Joint-stock Co.,Ltd, China
Grinding steel ball include forging steel grinding balls : dia 20mm-dia 150mm;The high, medium and low Chrome alloyed casting iron balls:dia20mm-dia 100mm.
-
Steel Ball Exporters, Steel Ball Selling Leads
[ Related Keywords : grinding media ball, forging ball, chromium steel grinding balls , Casting forging ball ] .
-
grinding balls - offers from grinding balls manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Forging steel grinding balls , New materlals steel blls, grinding ball ] .
-
Forged Balls - Forged Balls Manufacturers, Suppliers
Forging Steel Grinding Ball .
-
Use of Alkaline Additives to Reduce Wear on Steel Balls in Grinding Low-Grade Copper Ore
The effect of lime and silicate additives on corrosive wear of forged steel grinding balls was studied during wet grinding of a low-grade copper ore over the temperature range 25° to 65°c.
Indicates content that may require registration and/or purchase.