-
Supplier: MiTek Inc
Description: Cubic Designs Industrial Stairs are professionally engineered to meet IBC, UBC and OSHA requirements. Cubic Designs industrial stairs are ideal for indoor or outdoor applications including mezzanines, loading docks, work platforms, conveyor crossovers, fire exits,
- Industry: Industrial
- Material: Galvanized Steel
- Type: Straight
- Width: 3.33 ft
-
Supplier: MiTek Inc
Description: Cubic Designs Industrial Stairs are professionally engineered to meet IBC, UBC and OSHA requirements. Cubic Designs industrial stairs are ideal for indoor or outdoor applications including mezzanines, loading docks, work platforms, conveyor crossovers, fire exits,
- Industry: Industrial
- Material: Galvanized Steel
- Type: Straight
- Width: 3.08 ft
-
Supplier: MiTek Inc
Description: Cubic Designs Industrial Stairs are professionally engineered to meet IBC, UBC and OSHA requirements. Cubic Designs industrial stairs are ideal for indoor or outdoor applications including mezzanines, loading docks, work platforms, conveyor crossovers, fire exits,
- Industry: Industrial
- Material: Galvanized Steel
- Type: Straight
- Width: 3.33 ft
-
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® 3/8“ aluminum plates are utilized on mail loading docks in major North American Postal Operations. These loading docks are equipped with SlipNOT® non slip plates to keep workers safe while on the job. The platform is attached by a hinge that allows the ramp
- Equipment Material: Aluminum
- Equipment Type: Dock Board / Plate
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate M-1 Stair Climber The PowerMate M-1 PowerMate is a heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-1 is made from heavy duty steel construction and is ideal for moving heavy loads like safes, boilers, geothermal heat pumps,
- Features: Brake
- Material: Steel
- Motorized: Yes
- Type: Hand / Appliance Truck
-
Supplier: PowerMate - L P International Inc.
Description: . Four machines in one: a powered stair climber; a powered tailgate lift; a loading dock leveler and a well balanced dolly with stacking ability. Dual Drive Screw design allows for perfect balancing of the load on the frame which further reduces the effort to move heavy
- Features: Brake
- Material: Aluminum
- Motorized: Yes
- Type: Hand / Appliance Truck
-
Supplier: PowerMate - L P International Inc.
Description: to high standards, extremely reliable machine. Provides excellent value for money as well as the lowest total cost of ownership in the industry. Four machines in one: a powered stair climber; a powered tailgate lift; a loading dock leveler and a well balanced dolly. A powerful
- Features: Brake
- Material: Aluminum
- Motorized: Yes
- Type: Hand / Appliance Truck
-
Supplier: PowerMate - L P International Inc.
Description: tailgate lift; a loading dock leveler and a well balanced dolly. The following list provides a quick reference to some of the advantages attributed to the PowerMate M-2B stair climbing hand truck. Does 100% of the lifting so you don't have to! A powerful labor saving device
- Features: Brake
- Material: Steel
- Motorized: Yes
- Type: Hand / Appliance Truck
-
Supplier: MiTek Inc
Description: Cubic Designs Industrial Safety Handrails are easy to install and clearly define pedestrian walkways, loading docks, production areas, assembly lines and more. Steel safety handrails are an ideal solution for in-plant offices, work platforms, balconies, stairs,
- Material: Steel
- Type: Guardrail System, Handrail, Stairway Railing, Warehouse Railing
-
Supplier: Henkel Corporation - Industrial
Description: temperatures of -20 °F to +140 °F (-30 °C to +60 °C). It is both easy and fast to apply. Typical applications include a non-slip finish for concrete and steel ramps, walkways, locker rooms, loading docks, marine applications, machine rooms, assembly areas and stairs.
- Form: Aerosol, Transfer Tape
- Industry: OEM / Industrial
- Substrate / Surface: Metal
-
Supplier: Henkel Corporation - Industrial
Description: rolling traffic under typical dry service temperatures of -20 °F to +140 °F (-29 °C to +60 °C). It is both easy and fast to apply. Provides a non-slip finish for concrete and steel ramps, walkways, locker rooms, loading docks, marine applications, stairs, etc. Easy, fast
- Cure / Dry Temperature: 77 F
- Form: Transfer Tape
- Industry: OEM / Industrial
- Operating / Use Temperature: 70 to 120 F
Find Suppliers by Category Top
Featured Products Top
-
is typically divided with 18″up travel and 18″ down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
benefits of level loading with dock lifts, the next question is which type and model of dock lift best fits your application and what options should you consider. This paper offers some guidelines for your (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
benefits of level loading with dock lifts, the next question is which type and model of dock lift best fits your application and what options should you consider. This paper offers some guidelines for your (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These hydraulic lifts for loading docks conform to all applicable ANSI codes (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
up the stairs allows them to use the handrail for balance and they do not have to worry about dropping their heavy or bulky loads. Workers are also far less fatigued increasing performance and safety throughout their day. VRCs, whether they are floor to floor or in this case floor to roof (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
TL-515 & TL-520 Top Of Ground Truck Levelers These loading dock truck levelers have the cylinders straddling the platform. The units sit on top of the ground (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
giant step up in safety and productivity from simply walking around a load with a roll of film in hand. The cost/benefit ratio of these basic machines is very attractive. Inquire about our pallet wrapping turntables today! Advance Lifts Series 100 Stretch Wrap Equipment series are the most (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc.
More Information Top
-
Hanford Laboratories monthly activities report, March 1963
Tie-ins have been made to the stainless steel waste crib line and to a sanitary sewer … Concrete walls for a loading dock and stairs have been poured.
-
Y-12 National Security Complex National Historic Preservation Act Historic Preservation Plan
Steel stairs placed in steel framing span the main block's height and are located on the southwest corner. A loading dock placed beneath a multi-story metal panelled, flat roof addition stands on the north facade.
-
Hanford Operations Office monthly status and progress report
THE ONLY REPIAINING CONCRETE IS THE EXTERIOR STAIRS AND LOADING DOCK , STRUCTURAL STEEL ERECTION IS COHPLETEt ALSO THE INSTALLATION OF ROBERTSONfllDING ON THE EXTERIOR WALLS.