-
Supplier: QTC METRIC GEARS
Description: 98mm Mild Steel Pawl for 12.57mm Pitch Ratchet
- Ratchet Material: Steel, Other Material
-
Supplier: QTC METRIC GEARS
Description: 80mm Mild Steel Pawl for 9.42mm Pitch Ratchet
- Ratchet Material: Steel, Other Material
-
Description: 1/16" Thick, Steel pawl
-
-
Description: 3/16" Thick, Steel pawl
-
Description: 1/8" Thick, Steel pawl
-
Supplier: KHK USA, Inc.
Description: Pawls limit direction of spin to one direction; has induction hardened tips for superior durability.
- Ratchet Material: Steel, Other Material
-
Supplier: KHK USA, Inc.
Description: Pawls limit direction of spin to one direction; has induction hardened tips for superior durability.
- Ratchet Material: Steel, Other Material
-
Supplier: KHK USA, Inc.
Description: Pawls limit direction of spin to one direction; has induction hardened tips for superior durability.
- Ratchet Material: Steel, Other Material
-
Supplier: KHK USA, Inc.
Description: Pawls limit direction of spin to one direction; has induction hardened tips for superior durability.
- Ratchet Material: Steel, Other Material
-
Supplier: QTC METRIC GEARS
Description: 3.14mm Pitch 50 Tooth Mild Steel Ratchet with Plain Bore
- Bore Diameter: 0.4724 inch
- Face Width: 0.4724 inch
- Metric Units: 3.14
- Number of Teeth: 50
-
Supplier: QTC METRIC GEARS
Description: 9.42mm Pitch 30 Tooth Mild Steel Ratchet with Plain Bore
- Bore Diameter: 0.5906 inch
- Face Width: 0.7874 inch
- Metric Units: 9.42
- Number of Teeth: 30
-
Supplier: Proto® Industrial Tools
Description: PEAR HEAD, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 24 TOOTH GEAR/FLOATING PAWL DESIGN WEIGHT 1.74 LB
- Drive Size: 0.5000 inch
- Features: Ratcheting
- Length: 10 inch
-
Supplier: NBK America LLC
Description: This is a short-length bit and dedicated bit ratchet handle set. With the bit mounted to the ratchet part, the height is approximately 17 mm, making it suitable for limited access spaces. The ratchet mechanism eliminates the need to re-insert the bit in the recess of
- Ratchet Material: Steel
-
Supplier: Air Compressors Direct
Description: Lightweight Aluminum Alloy Body •Exceptional comfort & control Solid, Heat-Treated Steel Front Housing & Central Nut •Chrome plated for ultimate durability Dual Gear Drive & 4 Finger Trigger •Soft- touch provides user with smooth variable speed
-
Supplier: RS Components, Ltd.
Description: jobs,â?¢ Heavy-duty fine 6° ratchet capable of over 600 Nm,â?¢ Strong double pawl mechanism,â?¢ Tubular handle allows almost vibration free hammering,â?¢ Secure push-through square drive for reversing ,â?¢ RS Stock No: 705-4827 Size = 1/2 in Model = Koloss Handle Type = Extension
- Drive Size: 0.5000 inch
- Features: Ratcheting
- Length: 13.43 inch
- Type: Spanner Wrench
-
Supplier: C & C Lift Truck, Inc.
Description: design -- single disc brake does not incorporate ratchet, pawls, or pawl spring as on other hand chain hoists. Frame and housing are made from impact resistant stamped steel for long life. All internal gears and pinions are heat treated steel for high strength.
- Lift: 15 ft
- Load Capacity: 2000 lbs
-
Supplier: RS Components, Ltd.
Description: Pump action, heavy duty cable cutter with a powerful double pawl ratchet jaw closure. Relatively small physical size allows for easy access & handling compared with longer lever types with a similar cutting capacity. Polyethylene handle grips. Not suitable for steel wire armour
- Form Factor: Handheld
- Tool Type: Wire Cutter / Scissor
-
Supplier: Bluetools
Description: : ± 2% of indicated value, CW and CCW, from 10% to 100% of full scale Easy Zero Adjust Powered by 9 volt Battery Balanced Precision Gear Train Heavy Duty Pawl Ratchet For Quick and Easy Alignment Side Loading Eliminated Clockwise or
-
Description: Platform Rails 23 15.8 Hoisting Rope Guards 23 15.9 Gear Guards 23 15.10 Prohibition of Multiple Unit Operation 24 15.11 Brake Drums 24 15.12 Mechanical Brakes 24 15.13 Ratchet and Pawl 24 15.14 Engine Exhaust 24 15.15 Fuel Cans 24
Find Suppliers by Category Top
Featured Products Top
-
Steel ratchets & pawls from QTC Metric Gears are stocked in 40 ratchet sizes and 5 pawl sizes. These pawls & ratchets, identified as the SRT and SRTB Series, are made of S45C steel and have an angle of jaw or teeth of 60°. They are stocked in five pitch sizes. Number of teeth range (read more)
Browse Ratchets and Pawls Datasheets for QTC METRIC GEARS -
handle is a control that reverses the ratchet action safely and easily. All cranks are steel and are made with riveted stampings. Slim profile gears are pre-assembled at the factory and are not replaceable. With this rugged construction, Lowell crank handles are far less likely to slip, stick, or (read more)
Browse Datasheets for Lowell Corporation -
the U.S.A! Rugged and reliable for heavy-duty applications Lowell ratchet clutches are designed from standard bodies, gears, pawls, and springs. Forces are applied in an optimum manner between the solid steel gear (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings, metric involute splines & bushings, and right-angle metric (read more)
Browse Gears Datasheets for KHK USA, Inc. -
the wrench weighs only 2-3/8 lbs. The result is a tool that is not only sturdy but comfortable to use as well. The investment cast steel sockets promise excellent strength and accuracy. Furthermore, a new ratchet engagement design provides smooth operation and quick reversing with a (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Our popular CM Series 653 ratchet lever hoist has been redesigned to be lighter and more compact for ease of use and even lower headroom applications. With a shorter handle length and optimized weight, the CM (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
ergonomic stamped steel handle is 17″ long and 1/2″ thick, and the wrench weighs only 2-3/8 lbs. The result is a tool that is not only sturdy but comfortable to use as well. The investment cast steel sockets promise excellent strength and accuracy. Furthermore, a new ratchet engagement (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
OEM motion control designers who need custom engineering support for mechanical applications will be interested in Lowell Corporation's extensive experience in modifying its off-the-shelf ratchet arms, handles, and ratchet and roller clutches to meet specific (read more)
Browse Datasheets for Lowell Corporation
More Information Top
-
The feasibility of using viscometers and flowmeters in an oilwell environment
All- Steel Pawl and Ratchet with 4 Locking Positions .
-
Machine Tools Handbook: Design and Operation > RECTILINEAR OR TRANSLATORY DRIVES
C.I. ratchet – Steel pawl .
-
Design of Automatic Slack Adjuster for Drum Brake in 150cc 4Stroke Bike on Indian Road (Vehicle Dynamics/Safety (2 of 2))
Material for Ratchet and Pawl - Steel .
-
Steel cleanliness and environmental metallurgy
A former expression used by the EC was that of cumulative technologies, thus emphasiz- ing that materials like steel demonstrate a pawl and ratchet effect, where features ac- cumulate and do not vanish, as they would in a marketing product of limited…