-
Description: Type TRE are seals with a completely rubber covered outer diameter and a secondary dust lip which protects the other lip against dust and other fine contaminants. This type of radial oil seal is recommended for use in polluted environments. Radial Oil Seals are also known as
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Radial Cross Section: 0.2362206 to 0.6299216 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 7.25184196785985 psi
-
Description: Type TRA Radial Oil Seals are seals with a completely rubber covered outer diameter and a single sealing lip. This type is not recommended for use in heavily polluted environments. Radial Oil Seals are also known as Rotary Shaft Seals, consisting of a rubber sealing lip,
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Axial Cross Section or Thickness: 0.1574804 to 0.6299216 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 7.25184196785985 psi
-
Supplier: Trelleborg Sealing Solutions Americas
Description: All Cassette seal systems have a completely enclosed seal providing the functions of oil seal, wear sleeve and dust protection in one unit. It has been developed to meet the ever increasing requirements of long service life, high functional reliability, environmental safety and
- Shaft O.D. or Seal I.D.: 3.543309 to 12.598432 inch
- Maximum Operating Speed: 2,952.755905511805 ft/min
- Maximum Operating Pressure: 7.25184196785985 psi
- Operating Temperature: -22 to 392 F
-
-
Find Suppliers by Category Top
More Information Top
-
Forsheda
Principal subsidiaries and associated undertakings Forsheda A/S Denmark Forsheda SA France Forsheda Engineered Seals GmbH Germany Forsheda GmbH Germany Forsheda Polypac SpA Italy Forsheda Sealing Parts SpA (75%) Italy Forsheda Stefa Srl Italy Forsheda (Malta) Ltd Malta Forsheda Tecmold Ltd Malta Dowty …
-
Trophic role of Atlantic cod in the ecosystem
Some multispecies models show that not only may cetaceans have a considerable impact on future yields from Icelandic cod ( Stefa ´nsson et al. 1997a), but seals may also have an even greater impact (Stefa´nsson et al. 1997b).
-
UNITED KINGDOM
Other units to be incorporated include Dowty Seals , Woodville, Polypac, Skega and Stefa .
-
Movement, site fidelity and connectivity in a top marine predator, the killer whale
Some individuals were not associated with a single prey resource and moved between Icelandic herring grounds and the harbor seal pupping area of the Northern Isles, outside the distribution of the ISS herring stock (Jakobsson and Stefa ´nsson 1999).
-
Trelleborg Sealing Solutions Keeps It Ultra-Clean
Within their portfolio are some of the longest established sealing brands, including Chase Walton, Dowty, Forsheda, Palmer Chenard, Shamban, Skeg, and Stefa along with a large number of proprietary products and materials such as Turcon, Zurcon, Orkot, Isolast, Stepseal, and Wills Rings.
-
Mechanical Face Seals From Trelleborg Sealing Solutions Offer The Optimum Solution For Sealing In Extreme Rotating Environments
Within their portfolio are some of the longest established sealing brands, including Busak+Shamban, Chase Walton, Dowty, Forsheda, GNL, Palmer Chenard, Shamban, Skega and Stefa along with a large number of proprietary products and materials such as Turcon®, Zurcon®, Orkot®, Isolast®, Stepseal® …
-
Trelleborg Sealing Solutions Material Is Best According To SAE Study
Within its portfolio are some of the longest established sealing brands, including Busak+Shamban, Chase Walton, Dowty, Forsheda, GNL, Palmer Chenard, Shamban, Skega and Stefa along with a large number of proprietary products and materials such as Turcon®, Zurcon®, Orkot®, Isolast®, Stepseal® …
-
Trelleborg Sealing Solutions Launches Seal Material That Gives Optimum Performance Against Ceramic Coated Rods In Hydraulic Aerospace Applications
Within its portfolio are some of the longest established sealing brands, including Busak+Shamban, Chase Walton, Dowty, Forsheda, GNL, Palmer Chenard, Shamban, Skega and Stefa along with a large number of proprietary products and materials such as Turcon Ò , Zurcon Ò , Orkot …
-
The diet of the subantarctic fur seal Arctocephalus tropicalis at Marion Island
… the use of hard prey remains to identify diet composition using Antarctic fur seals (Arctocephalus gazella) in … Mar Mamm Sci 18:223–243 Stefa ´nsson G .
-
The physical and chemical evolution of low-salinity magmatic fluids at the porphyry to epithermal transition: a thermodynamic study
… based on a significantly higher thermodynamic stability of Fe-tennantite as proposed by Seal et al. (1990 … … the gold solubility relationships, which are computed from the internally consistent dataset of Stefa ´ nsson (2003 …
Indicates content that may require registration and/or purchase.