Products/Services for Stepper Motor Timing Pulleys

  • Timing Pulleys (inch)-Image
    Timing Pulleys (inch) - (172 companies)
    Timing pulleys mate with same-pitch timing belts in synchronous drives. Some timing pulleys are designed with an inch-based pitch designation. Timing pulleys are used in power transmission systems where maintenance of speed ratio is an important...
  • Timing Belts (inch)-Image
    Timing Belts (inch) - (236 companies)
    English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in). English pitch...
  • DC Motors-Image
    DC Motors - (1248 companies)
    Configurations may include concave, round, square, hexagonal, splined, grooved, stepped, and screw types. Gearing is used in motors to increase or reduce shaft speed. It tends to decrease motor volume or weight. The types of gears that are used in DC motors...
  • Motion Control Systems-Image
    Motion Control Systems - (285 companies)
    ...s). May be matched to controller and motor, or integrally attached. Motor or drive type choices include AC, DC, or stepper. The number of axes can be 1, 1 1/2, 2, 2 1/2, 3, 3-8, and more than 8. Power output is the power capacity of the motor. Rated...
  • Stepper Motors (rotary)-Image
    Stepper Motors (rotary) - (469 companies)
    Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current...
  •  
    Timing Pulley Flanges - (25 companies)
    Timing pulley flanges are used to maintain belt contact with a pulley in a transmission application. Description. Timing pulley flanges are used to maintain belt contact with a timing pulley in power transmission applications. Typically, stock...
  •  
    Timing Pulleys (metric) - (174 companies)
    Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have a millimeter-based pitch designation. Definition. Timing pulleys that are designed with an millimeter-based...
  •  
    Belt and Chain Tensioners - (92 companies)
    ...pulley, belt, and chain wear; and increase the life of drive components. In drives, belts and chains are installed with enough tension to create a level of friction that causes the belts or chains to grip the pulleys and the pulleys to turn. Most belt...
  •  
    Stepper Motor Drives - (332 companies)
    Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications. Stepper motor drives are devices used to power and control stepper motors. While some basic drive units only supply...
  •  
    Timing Belts (metric) - (233 companies)
    Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm). Metric...

Product News

Conduct Research

Synchronous belts are often driven by stepping motors. These drives are subjected to continuous and large accelerations and decelerations. If the belt reinforcing fiber, i.e., tension member, as well as the belt material, have high tensile strength and no elongation, the belt...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Custom Machine & Tool Co., Inc.
Stock Drive Products & Sterling Instrument - SDP/SI
Custom Machine & Tool Co., Inc.
Hangzhou Chinabase Machinery Co., Ltd.
Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.