Products/Services for Sterling Blow Molding Machines
-
Molding Machines - (394 companies)...molding machine and metal injection molding machine types. Plastic molding machines are used to manufacture plastic parts using the blow molding process. There are two basic types of plastic molding processes: injection blow molding extrusion blow...TypeActuationMachine Orientation -
Plastic Molding Services - (2499 companies)Plastic molding services use a number of different molding techniques to produce components, including thermoplastic and thermoset injection molding, blow molding (includes injection blow molding), rotational molding, thermoforming, structural foam... -
Molding Compounds and Resins - (285 companies)...molding (RTM), and blow molding. Types include thermoset resins, gel elastomers, encapsulants, potting compounds, composites, and optical grade materials. Typically, products are supplied as pellets, liquids, and powders. Types of Molding Compounds... -
Composite and Fiberglass Molding Services - (284 companies)Composite and fiberglass molding services perform injection molding, blow molding, compression molding, rotationalmolding, thermoforming, and dip molding. Composite and fiberglass molding services perform: injection molding. blow molding... -
Rubber and Elastomer Molding Services - (669 companies)...material. Process. Pros. Cons. Blow Molding. Hollow Parts with Single or Double-wall Structure Versatility. Limited by Blow Ratios. Cast Urethane. High Performance Physical Properties. Material Specific Molding Process. Compression Molding. Economical... -
Silicone Molding Services - (219 companies)...that supplies the rubber to the injection machine's barrel-and-nozzle assembly on a continual basis. The rubber is a high-consistency silicone rubber (HCR) known as gum stock. Liquid injection molding (LIM) services are silicone molding services which use...
-
Air Blow Guns - (133 companies)Air blow guns attach to air lines for the manual actuation and/or control of air discharge. They are used primarily for debris removal and purging, non-contact part cleaning and drying, and general laboratory or industrial applications. Air blow...
-
Metal Injection Molding (MIM) Services - (197 companies)...provide a substantial cost savings over conventional metal machining services. In addition to their higher densities, MIM parts have mechanical properties approaching those of forged or machined components. Parts produced by metal injection molding...
-
Machine Controllers and Monitors - (241 companies)Machine controllers and monitors use electronic numeric control and monitoring interfaces for programming and calibrating computerized machinery. They are available in form factors such as card, desktop, DIN rail, embedded, handheld, panel mounted...
-
Extrusion Machines - (335 companies)Extrusion machines force or pull unformed material into alignment guides and shaped dies to produce lengths of stock forms and cross-sectional shapes. They are used mainly in the plastics, metals, and composite-forming industries. Extrusion machines...
Product News
-
Enidine Inc.
PET Blow Molding Shock Absorbers Enidine is the OEM supplier of choice for many of the world 's major plastic container and blow molding machine manufacturers. Shock Absorbers are used to protect the "clam shell " molds and stretch rods from high impact forces and cycle rates. Unparalleled 20-million cycle life technology. Proven in customer field tests to perform 4X longer than conventional shock absorbers. Operating temperature range of -20 o to 210 oF (-30 o to 100 oC). Optimized P.E.T. production throughput. Minimized... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
ARBURG
Versatile & Reliable Molding Machines Choose our hydraulic injection molding machines if you want to use a wide range of injection moulding processes, reliably and with precise reproducibility. Individual. Your requirements decide - and we individually assemble the right ALLROUNDER for you. From a modular system with several hydraulic technologies. Versatile. A wide application spectrum in the clamping force range from 125 kN to 5,000 kN and to a shot weight of over 2,000 grams. For a variety of injection moulding processes... (read more)Browse Molding Machines Datasheets for ARBURG -
ARBURG
Flexible Vertical Machines for Advanced Molding ARBURG vertical ALLROUNDERs provide flexible, efficient solutions for overmolding inserts, multi-component molding and hybrid components. Their compact, ergonomic design makes them well suited for production environments where space and accessibility are important. With options including shuttle and rotary tables, servo-electric rotary tables, automation and flexible machine configurations, vertical ALLROUNDERs can be tailored to specific production requirements. Applications range from... (read more)Browse Molding Machines Datasheets for ARBURG -
RPWORLD
Injection Molding for Coffee Machine Components A simple pleasure every day --A few sips of coffee in the morning to enjoy the rich aroma of it. How do you usually brew your coffee? Hand drip, moka pot or coffee maker? In a busy working day, a quick shot of espresso from a coffee maker is the first choice for most people. There are various types of coffee makers --the fully-automatic, the semi-automatic and the capsule coffee machine. Besides, it is also subdivided into commercial machines, home machines by its different applications... (read more) -
APSX, LLC
US Made Plastic Injection Molding Machine The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA. The APSX-PIM is an alternative to the traditionally expensive, overpowered and large injection molding machines used for production, R &D, prototyping, product design, education, research and other plastic part production environments. It is a perfect recipe for sustainable... (read more)Browse Molding Machines Datasheets for APSX, LLC -
APSX, LLC
Who Needs a Small LSR Injection Molding Machine? Affordable, Sustainable, Innovative Solutions for Liquid Silicone Rubber Manufacturing. Whether you're a startup looking to bring innovative products to market or an established manufacturer seeking to expand capabilities, understanding if an LSR machine fits your needs is crucial for making informed investment decisions. The APSX-LSR injection molding machine delivers high performance at an affordable price, empowering businesses to easily innovate and quickly scale without compromising... (read more)Browse Molding Machines Datasheets for APSX, LLC -
APSX, LLC
APSX-LSR First Desktop Injection Molding Machine Press Release. FOR IMMEDIATE RELEASE. June 16, 2025 - Cincinnati, Ohio. APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR. APSX LLC, the company behind the widely adopted APSX-PIM desktop thermopla-tic injection molding machine, today announced the official debut of APSX-LSR, the market 's first bench-top Liquid Silicone Rubber (LSR) injection system designed for engineers, med-tech startups, and research labs that need production-quality silicone parts... (read more)Browse Molding Machines Datasheets for APSX, LLC -
APSX, LLC
Portable All-in-One LSR Injection Molding Machine makers, this creates a gap between prototyping and full-scale production. A company may need 50, 500, or 5,000 parts, but not enough volume to justify a large industrial LSR molding cell. That is where a portable all-in-one machine like the APSX-LSR silicone injection molding machine becomes useful. A Practical Tool for Low-Volume LSR Production. Not every silicone part requires high-volume production. Many industrial applications start with small batches: product testing, customer samples, pilot... (read more)Browse Molding Machines Datasheets for APSX, LLC -
Keytronic
Injection Molding and Tooling Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single shot, Multi-material, Liquid injection, Robotics, Electric and Hydraulic. Blow Molding - Standard Intermittent EBM (Extrusion Blow Molding), Auto Material Handling, Regrind Capability, Secondary Operations: Routing, Flaming & Trimming, Materials: HDPE, PE. Process... (read more) -
EXAIR
Back Blow Air Nozzle For Cleaning Inside Diameters EXAIR's Model 1004SS, M4 NPT Back Blow Air Nozzle has been designed to deliver the smallest, most effective airflow for blowing debris and liquids from small pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features. An array of holes provide a forceful 360 degree airflow to clear out coolant, chips and light oils from machining processes. This nozzle prevents blowing chips further into a part, tube or pipe and eliminates any safety hazard created... (read more)Browse Nozzles Datasheets for EXAIR
-
Abstracters
John W. Felder, Jr., and Sterling Barnett (L. S. Safety device for blow molding machine .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… butter pickle'),(16976,'bread board'),(16977,'bread dough'),(16978,'bread knife'),(16979,'bread line'),(16980,'bread maker'),(16981,'bread mold '),(16982,'bread sauce' … … 'breathing in'),(17098,'breathing machine '),(17099,'breathing out' … … pound'),(17406,'british pound sterling '),(17407,'british shilling' … … 'by word of mouth'),(18861,'by-and-by'),(18862,'by-bid'),(18863,'by- blow '),(18864,'by …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… printer_N|3 phenylpropanolamine_N|1 recall_V|7 sledge_N|1 clean_V|15 pickup_N|4 project_V|6 rapidly_R|13 integrate_V|8 design_V|13 lovely_J|6 pied-a-terre_N|1 uniform_J|5 texture_N|7 cut_V|47 velvet_N|3 pinball_ machine _N|1 pin_table_N|1 spin_V|8 pinwheel_N|1 … … quarry_N|3 stone_pit_N|1 pixel_N|1 place_setting_N|1 sterling _N|2 flatware_N|1 city_hall_N|1 cabinetmaker_N|1 … … railroad_track_N|3 ram_disk_N|1 very_fast_R|2 rampart_N|1 blow _V|31 trumpet_N|3 tumble_V|8 desert_N|32 … … expansiveness_N|1 extravagant_J|3 life_style_N|5 curtail_V|3 ingenuity_N|3 cleverness_N|2 unrecognizable_J|1 poorness_N|2 photography_N|3 scrawniness_N|1 none_N|16 wretchedness_N|4 acting_N|1 mold _N|8 predecessor_N|4 saving_grace_N|5 …
-
Reduced power consumption of 27 % thanks to a variable-speed-Technical drive of the Ingénieur
By installing variable-speed drives on 13 machines of molding of bottles and bocaux in PET, the first European provider of packages in rigid … … of more than 27 % and its energetic invoice of more than 70.000 sterling pounds per year. " Its machines of injection-stretching- blow molding were actuated by the hydraulic pumps the motors of …
-
First principles of the modeling of the methods of putting into form of the polymers | Techniques of the Ingénieur
Several examples of application are proposed: dies of extrusion, molds of injection, blow of hollow body That operated in certain a number of case, but in others, one discovered quickly that these new polymers with " wonderful " properties were very difficult to implement, either … … required motor torques were incompatible with the existing machines of implementation, either because …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0,0 blow_tube_N 0,0,0,0,0 blow_up_V 0,0,0,0,0 blew_up 1,0,0,0,1 blowing_gas_N 1,0,0,0,0 blowing _up_N 0,0,0 … … 0,0,0 blue_ mold _fungus_N 0,0,0 … … 0,0,0 breathe_out_V 0,0,0,0,0 breathing_apparatus_N 0,0,0,0,0 breathing_device_N 0,0,0,0,0 breathing_in_N 0,0,0,0,0 breathing_ machine _N 0,0,0 … … 0,0,0 british_pound_ sterling _N 0,0,0 …
-
Machine elements
Specific alloy types, that itself because of excellent Zerspanbarkeit on to allow automatically economically to process operating machines , are denoted as free cutting steels. Remuneration steels generally become diameter die forge pieces and free mold forge pieces until about 250 mms for waltz certificates or the thickness by higher strength requirements, in particular by shock and alternating stress uses.
-
CERAMIC ABSTRACTS
SMITH ( Sterling Wheelbarrow Co.). U. S. 2,669,806, Feb 23, 1954.-This invention relates to improvements in the feeding device of rotary machines for blowing lamp bulbs, flasks, etc. … rotative work table and then blown by means of movable blowing heads into molds located below the …
-
Over some wood properties of the hickory of ovata K. Koch of a West German experimental cultivation
derte Zerst6rung with an impact fiberhaupt to erm6glichen. The image 8 shows the characteristic fracture forms of (brightly: sapwood; dunkel:Kernholz) some Priifk6rper. … of however a wood iiberdurchschnittlicher bulk density, iiberragender Schlagz / ihigkeit and supplies excellent flexural and tensile … … ' bunting, Axte and heels parts ffir, SportgerS.te, conductors, textile and agricultural machines as well as …
-
Manual transforming technique
Stops high accuracy in impact direction and consequently low thickness fluctuations of workpieces. … process like the cold solid conversion, shaving manufacturing method as well as the casting methods for the … In comparison with method of the cold solid conversion, it has the die forges following advance and disadvantages: none allow + lesser forces (the flowing voltage decreases with increasing temperatures) the insert of lesser transforming machines + higher strain assets ± cold solidification, lesser … … contour of the component following fiber process + of components molded the porenfreies structure + excellent mechanical properties + prefinished …
Indicates content that may require registration and/or purchase.