-
Supplier: Portescap
Description: 39STH27 Standard Hybrid Stepper Motor 39STH27D The 39STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce
- Static / Holding Torque: 19.823008849557514 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00022656 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 39STH34 Standard Hybrid Stepper Motor 39STH34D The 39STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce
- Static / Holding Torque: 35.39823008849556 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00031152 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 86STH118 Standard Hybrid Stepper Motor 86STH118D The 86STH118 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 1,203.539823008849 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.04956 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
-
Supplier: Portescap
Description: 86STH66 Standard Hybrid Stepper Motor 86STH66D The 86STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 396.46017699115026 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.02124 oz-in-sec²
- Operating Temperature: -4 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
. Power Motor 39 Series stepper motors are designed for applications requiring compact size, precise control, and dependable operation. With 1.8° step angle, multiple torque options, and low-noise performance, these motors provide reliable motion solutions for stage lighting (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. This 28-series stepper motor is engineered for reliable precision control. • High positioning precision supports accurate motion (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, and stable torque output without compromising accuracy. The 3X Motion 20HSD Series hybrid stepper motors feature a compact 20 mm-class design with a standard 1.8° step angle, providing accurate positioning and smooth motion control for space-constrained applications (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
When it comes to choosing the right motion solution for your product, there are many variables to consider. One decision that companies often face is whether to use stepper motors or servo motors. Both motor technologies have their advantages and disadvantages and (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
N·cm, these motors support accurate positioning and repeatable movement. With flexible electrical configurations, multiple winding options, and OEM customization capabilities, 3X Motion provides stepper motor solutions for automation equipment, CNC systems, 3D printers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Modern precision equipment requires accurate positioning, stable torque output, and compact motor designs to achieve reliable motion control while minimizing installation space. Applications such as 3D printers, CNC equipment, medical devices, printers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Precision equipment often requires compact motors that can deliver accurate incremental motion, stable holding torque, and flexible electrical configurations within limited installation space. 3X Motion’s 35mm Hybrid Stepper Motor Series is designed for precise positioning and (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd.