-
Supplier: Portescap
Description: 86STH118 Standard Hybrid Stepper Motor 86STH118D The 86STH118 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 1,203.539823008849 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.04956 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 86STH66 Standard Hybrid Stepper Motor 86STH66D The 86STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 396.46017699115026 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.02124 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 86STH78 Standard Hybrid Stepper Motor 86STH78D The 86STH78 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor.It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 637.16814159292 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.026196 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
-
Supplier: Portescap
Description: 86STH128 Standard Hybrid Stepper Motor 86STH128D The 86STH128 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 1,415.9292035398223 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.053808 oz-in-sec²
- Operating Temperature: -4 to 122 F
Find Suppliers by Category Top
More Information Top
-
The Design and Characterization of a Testing Platform for Quantitative Evaluation of Tread Performance on Multiple Biological Substrates
contained a timing pulley, which was driven by a timing belt and a stepper motor ( STH -39C804, Shinano Kenshi).
-
A 'hybrid' apparatus for automatic birefringence measurements
The analyser is rotated by a fiction-connected step- per motor (Shinano Kenshi STH -39D 138).
-
Precision Dispensers
The Model STH , STQ and RH dispensers are designed for use in on-line analyzers by integrating valveless piston technology with precision stepper motor control .
-
Features :: NASA Tech Briefs
The STH and STQ Ratio:Matic® duplex pumps from Fluid Metering (Syosset, NY) consist of two valveless pump heads direct-coupled to a single variable-speed drive (typically a 23-frame stepper motor ).
-
Products :: NASA Tech Briefs
The STH and STQ Ratio:Matic® duplex pumps from Fluid Metering (Syosset, NY) consist of two valveless pump heads direct-coupled to a single variable-speed drive (typically a 23-frame stepper motor ).
-
Duplex Pumps - Nasa Tech Briefs :: NASA Tech Briefs
The STH and STQ Ratio:Matic® duplex pumps from Fluid Metering (Syosset, NY) consist of two valveless pump heads direct-coupled to a single variable-speed drive (typically a 23-frame stepper motor ).
-
Features :: NASA Tech Briefs
The STH and STQ Ratio:Matic® duplex pumps from Fluid Metering (Syosset, NY) consist of two valveless pump heads direct-coupled to a single variable-speed drive (typically a 23-frame stepper motor ).
-
Bill of Materials - Intermec PM4i
Stepper Motor - 1.8-deg, 4-Wire. .... STH -55D3002, 1.8°/STEP 2.0Ω, 11800G, SHINANO KENSHI CO., LTD. CHINA .
-
Products :: Medical Design Briefs
Fluid Metering, Inc., Syosset, NY, presents STH and STQ Duplex metering pumps that are ideal for precision .... FMI’s OEM Duplex Metering Pumps consist of two FMI valveless pump heads direct coupled to a single variable stepper motor drive.
-
Products :: Medical Design Briefs
The STH and STQ pumps from Fluid Metering (Syosset, NY) are suitable for precision mixing, diulating, and .... The pumps consist of two FMI valveless pump heads direct coupled to single variable speed drive, standardly a 23 frame stepper motor , although other drive types can be used.
Indicates content that may require registration and/or purchase.