-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital Durometer to measure Shore A hardness in shoft gums, rubber and elastomers with USB-Port and downloadable software The PCE-DDA 10 durometer is an ergonomic device to check Shore hardness in gum, plastic and other non-metallic materials. It has been designed with a very high
- Scale Range: 0 to 100 Points
- Scale Resolution: 0.1 Points
- Test: Durometer
- Mounting: Handheld or Portable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-1000N is a portable handheld Barcol hardness testing durometer used to measure the hardness of pure aluminum, soft aluminum, thick aluminum alloy and aluminum sheets, strips, rods, castings and forgings. The hardness of fiber-reinforced (FRP) plastics,
- Scale Range: 0 to 150 Points
- Scale Resolution: 0.1 Points
- Test: Brinell, Durometer, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Featuring a quick 2-second measurement time, this UCI hardness tester is the ideal tool for weld inspection, hardness control of metal coatings and hardness measurement of fine-grained metals, small forgings, cast materials, heat-affected zones, ion-nitrided stamping dies
- Scale Range: 20.3 to 999 Points
- Test: Brinell, Durometer, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Features: Round or Block Style
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-900 portable metal hardness tester features 9 common material presets including: - (Cast) steel - Cold work tool steel - Stainless steel - Grey cast iron - Spheroidal graphite iron - Cast aluminum alloys - Brass - Bronze - Copper
- Scale Range: 200 to 900 Points
- Test: Brinell, Durometer, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Features: Other, Round or Block Style
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Meet the B.O.S.S. This brinell optical scanning system includes high resolution video scanning head and imaging software that ensures a fast, accurate and consistent reading of all brinell impressions. Add to your personal computer or ours. Tolerances can be used and signified audibly or visually
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: ZwickRoell LP
Description: The ZwickRoell 3105 combi test is a microcomputer-controlled hardness tester with very high measurement accuracy in multiple IRHD (plus IRHD ss supersoft) and Shore measurement ranges.
- Test: Durometer
- Mounting: Handheld or Portable
- Features: IRHD, Other, Type A, Type B, Type C, Type D
- Test Method: Micro
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Ideal for economy applications, this versatile scope features a 20X magnification, pre-focused lens and narrow nose piece. Meets ASTM E-10.
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: Anton Paar
Description: 0.01 μN, noise floor ≈ 0.5 µN Perfect positional synchronization with a high-quality optical video microscope and/or an optional Atomic Force Microscope (AFM). The combination of the Ultra Nanoindentation Tester head, the optical microscope and the AFM objective provides great flexibility and
- Test Load: 0.01019501133786848 kg
- Vertical Capacity: 0.01 cm
- Mounting: Handheld or Portable
-
Supplier: Foundrax Engineering Products, Ltd.
Description: The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic–LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx) -BRINtronic-PC fully automatic desktop
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: Foundrax Engineering Products, Ltd.
Description: The portable Brinell hardness tester makes an authentic and accurate Brinell hardness test in whatever location and on whichever plane it is used. Features: Applies the full 29 420N (3000kgf) test force on a 10mm ball - other test forces and indenters available Applies the full
- Test: Brinell
- Mounting: Handheld or Portable
- Test Method: Macro
-
Supplier: Foundrax Engineering Products, Ltd.
Description: Accurate, reliable, and portable, the DHT100 Leeb hardness tester uses the rebound principle to calculate the hardness value and conforms to ASTM A 956. General Specifications: Technique Dynamic Leeb Hardness Test Hardness Scales HL with conversion to HRC, HRB, HV,
- Test: Dynamic Rebound
- Mounting: Handheld or Portable
-
Supplier: ZwickRoell LP
Description: The ZwickRoell 3103 IRHD micro compact digital hardness tester consists of a base housing with integrated electronics and display, a height-adjustable support table for specimens and a column with built-in IRHD micro measurement device (ISO 48).
- Test: Durometer
- Mounting: Handheld or Portable
- Features: IRHD
- Test Method: Micro
-
Supplier: Foundrax Engineering Products, Ltd.
Description: allows indentations to be read close up to shoulders, in corners etc. where Brinell hardness testers can make them but where other microscopes cannot reach, such as on pulleys, sheaves etc. Consequently only a smaller surface area has to be prepared. When the piece to be tested has a
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The HiLight Series features a high intensity LED light source providing excellent contrast for measuring your brinell impressions. With a 20X lens and narrow nose piece, it is ideal for restricted spaces. The “auto-motion” feature helps maximize battery life- the LED light is turned off
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: REED-Direct
Description: Pocket-sized model with integrated probe Meets DIN 53505, ASTM D2240, ISO 7619 and JISK 7215 RS232 serial interface Measures maximum value Calculates average value Push button zero calibration Bright, clear, 4-digit, 10mm high LCD readout Auto power off conserves battery life SPECIFICATIONS:
- Scale Range: 0 to 90 Points
- Scale Resolution: 0.1 Points
- Test: Durometer
- Mounting: Handheld or Portable
-
Supplier: ZwickRoell LP
Description: Robust and versatile - the key characteristics of the DuraJet. Through electronic load application and a load range of 9.8 N to 2,450 N (1 kg to 250 kg), this hardness testing machine covers the complete Rockwell hardness range. But that's not all, this hardness tester
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Test Method: Macro, Micro, Superficial
- Features: Other
-
Supplier: Johnson and Allen, Ltd.
Description: The ET3 (Equotip-3) is Proceq's flagship hardness testing unit built to include all the features needed for in-depth analysis of the material properties that influence hardness. Depending on the application, additional impactors can be equipped to tailor the ET3 to best suit the test
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
-
Supplier: Johnson and Allen, Ltd.
Description: The ES3 (Equostat 3) is a hardness tester designed with thin and small test objects in mind. Hardness test results are negatively affected by thin and small volume materials unless they are compensated for. The ES3 achieves this by using Proceq's patented and pre-installed
- Test Load: 1.019501133786848 to 5.09750566893424 kg
- Mounting: Handheld or Portable
- Test: Rockwell
- Test Method: Superficial
-
Supplier: Phase II Plus
Description: Latest portable hardness tester technology. Utilizes both ultrasonic and dynamic type portable hardness testers in one unit. Can test non-destructive and handle small or thin work parts down to 2mm of thickness, as well as testing large parts. Extremely versatile, with
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Fixtured or Permanent, Handheld or Portable
- Test Method: Macro, Micro, Superficial
-
Supplier: Phase II Plus
Description: These sleek hand held hardness testers are crafted and engineered to perform at the highest level of accuracy. An ergonomic lightweight design assists in taking precise and consistent hardness measurements.
- Test: Durometer
- Mounting: Handheld or Portable
- Features: Type A, Type D
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The Newage Pin Brinell is the de-facto standard for economical Brinell hardness measurement. This simple-to-use and inexpensive tester can be used across the entire Brinell range (HB100 to HB700). The Pin Brinell applies force to the indenter by the operator using a hammer or a
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: ZwickRoell LP
Description: These Shore hardness testers are used for determining the hardness of plastics and rubber to ISO 48, ASTM D2240, ISO 868, NFT 51109 and BS 903 Part A26. For on-site testing on the product, analog versions with and without drag-pointer are available. The instruments with
- Test: Durometer
- Mounting: Handheld or Portable
- Features: Round or Block Style, Type A, Type B, Type C, Type D
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen supply Proceq's EQ1000-B2 (Proceq Bambino) and EQ1000-P2 (Proceq Piccolo) portable pen type hardness testers. These instruments are ideal for quick verification of material hardness. For customers requiring hardness results from components under 5kg and
- Test: Brinell, Dynamic Rebound, Rockwell, Vickers and Knoop
- Mounting: Fixtured or Permanent, Handheld or Portable
Find Suppliers by Category Top
Featured Products Top
-
This product is a portable handheld pen-sized digital material hardness tester, rebound hammer or durometer for use with metals. This high-accuracy hardness tester quickly and accurately measures the surface hardness of 10 common metal materials including steel, cast steel, alloy tool steel (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
PCE-COM 20 is a portable handheld non-destructive conductivity tester for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Advanced Tribology
…pump covers, cylinder liners and piston, cog-tooth sprockets, mobile phones, sporting goods, handheld tools, household equipment … N-containing and borate-containing compounds as lubricating additives on a Timken type tester against a bearing … in motion was made of AISI 52100 steel (quenched and low temperature tempered, hardness 61–63HRC, surface roughness … can be described by the Reynolds equation, which is derived from the Navier- Stokes equations for incompressible…
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
Today, hand-held calculators are almost as powerful as the room-filling computers were in the early 1970s. .... Pencil hardness testing may vary from operator to operator, but one does not need to be a .... Damping Tests (D 4366-87)--either a Konig or a Persoz Pendulum Hardness Tester is employed with .... now indicated directly in stokes .
-
Encyclopedia of Tribology
…1963) J. Frene, M. Arghir, V.N. Constantinescu, Combined thin film and Navier Stokes analysis in high .... This is the simplest lubrication system, where bearings are lubricated by hand-held oil can. .... An integrated electrochemical cell with tri- bological testers is normally used to investigate tribology and corrosion interactions. .... ð1Þ Assuming that pm is almost equal to the hardness H of a soft object and t…
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
Hand-held magnetic pull-off gages, 521. .... Hardness . .... portable adhesion tester , 781. .... Sedimentation ( Stoke 's) E.S.D., 409 .
-
Springer Handbook of Metrology and Testing
There are even handheld units designed for field use. .... It is occasionally used for semiquantitative estimations (for example, home water hardness tests). .... Stokes –Wilson scattering 5.3.1. .... The scanning nano-indenter is a modern version of the micro-hardness tester with which the local…
-
Springer Handbook of Nanotechnology
The ADXL and ADXRS automated testers and handlers measure multiaxial linear and rotational ac- celeration. .... failure 1367 – friction and wear behavior 1057 – friction coefficients 1070 – hardness 1366 – hydrophobic .... Hamilton–Jacobi Method 656 hand-held biochip analyzer 544 handling damage 1771 haptenization 494 haptenized nanostructure 495 hard amorphous carbon coatings 1343 hard disk 263 hard disk drive (HDD) 263, 1487–1495, 1510 – head 1489 – limits for technology 1492 – performance 1491 … science digital library (NSDL) 1816 national security 1809 native oxide layer 1423 Navier– Stokes equations 928 navigation…
-
Springer Handbook of Materials Measurement Methods
single-sheet tester STEM. .... a rather limited extent, some properties are already covered in a metrological sense: hardness , some thermo-physical .... The Raman line of wa- ter with a Stokes shift of 3382 cm−1 can also be used .... There are even handheld units designed for field use.
-
Manufacturing Science and Technology III
Based on above assumptions, the tube flow is governed by the continuity, Navier- Stokes and energy equations … anamorphosis bounded by wire and pad by manipulating the pad thickness, the pad hardness and the tool .... The hardness and the adhesion of the films were examined using nanoindentation tester (CSM Instruments) and scratch .... The solutionconductivity was measured by an Oakton con 110 handheld conductivity meter.
-
Inspection of Metals - Understanding the Basics
Wall thickness measurements can be made with small handheld ultrasonic thickness gages. .... Hardness testing is often used to verify the effectiveness of the heat treatment applied to actual castings. .... Portable hardness testers or ultrasonic microhardness testers can be used on large castings that cannot be placed … must be a maximum of 5 × 10-6 m2/s (5.0 centi- stokes ) at any bath…
-
Advanced Materials and Processes II
Magnesium and magnesium alloys are increasingly used for manufacturing automotive, aerospace components, cell phones, laptop computers, cameras, and other hand-held electronic components, owing to their high specific strength and excellent anti-vibration capacities compared with other lightweight structural materials [1,2]. .... hardness . .... The surface roughness of PEO coatings was tested by roughness tester (JB-4C,shanghai,China). .... [5] R.C. Barik, J.A. Wharton, R.J.K. Wood, K.R. Stokes , R.L. Jones…
Indicates content that may require registration and/or purchase.