Products/Services for Storm Choke Valves
-
Industrial Valves - (3059 companies)...1998. Print. Image credits: Pexuniverse | Beswick Engineering | Grainger 1Choked pressure drop is when a further increase in pressure drop does not affect the valve's flow rate. For fluid systems, choked flow is when the volume increases at a faster...Valve TypePrimary Material of ConstructionActuation -
Inductors, Coils, and Chokes - (1114 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. Inductors, coils and chokes are passive devices that are designed to resist changes in current... -
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element... -
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves... -
Butterfly Valves - (1275 companies)Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn... -
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Control Valves - (1648 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
-
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
-
Globe Valves - (800 companies)Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...
Product News
-
Lowell Corporation
The Real Cost of Major Storms For Utility Workers Utility companies always try to update their utility equipment to avoid significant outages during inclement weather. But have they done enough?. The Effects of Hurricane Katrina. When Hurricane Katrina 's punishing storm surge plowed ashore, it swamped seven of the Coast Electric Power Association 's substations, vital to powering thousands of Mississippi homes and businesses. The facilities are now fully operational, though they remain at the same elevation. Today, they are just as vulnerable... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Triad Magnetics
Triad Smoothing Filter Chokes Smoothing Filter Chokes. Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current. A wide range of inductors and chokes rank among the many standard off-the-shelf parts and custom items engineered and manufactured by Triad Magnetics. Follow Us: YouTube. LinkedIn. Facebook. Our Blog. Watch > >Triad Magnetics Company Overview... (read more)Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Win Source Electronics
DLW5BTM102SQ2L Common Mode Choke The DLW5BTM102SQ2L, from Murata Electronics, is engineered to provide optimized performance in electromagnetic interference (EMI) suppression. Designed for high reliability and efficiency, it supports industries like consumer electronics, automotive, and electrical instrumentation, making it an essential component for power and signal line filtering. This common mode choke is ideal for engineers seeking solutions to reduce noise and improve signal integrity in compact electronic devices. Its... (read more)Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
Triad Magnetics
Design Options for Custom Inductors and Chokes Custom Inductors and Chokes. The ideal performance of many electronic devices relies on inductors and chokes. Though a variety of standard inductors and chokes are available on the market, customization is necessary for many challenging applications. When a standard solution won 't do, Triad Magnetics can design and manufacture custom chokes and inductors that meet the unique needs of your application. Triad 's Design Options for Custom Inductors and Chokes. Our team designs and builds... (read more)Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Majestic Transformer Co.
Custom Audio Transformers & DC Chokes We are able to design & manufacture a wide range of custom built mains and output audio transformers and also DC smoothing chokes. All hand crafted at our Poole, UK factory. We do not hold a stock range of these components, preferring to match exactly the individual requirements of our customers. We also hold a wide range of specifications from previously built products. These units can be finished fully shrouded for top chassis mounting or half shrouded for drop through chassis mounting... (read more)Browse Audio Transformers Datasheets for Majestic Transformer Co. -
Majestic Transformer Co.
New High Frequency Transformers & Chokes We can offer the full range of ferrite cored transformers and inductors utilising the Ferroxcube, Epcos, Thompson or MMG-Neosid ranges of materials. Delivery lead times are dependant on supplier stocks, however we are pleased to hold material stocks for regular items. (read more)Browse Transformers Datasheets for Majestic Transformer Co. -
Win Source Electronics
DLW5BTM501SQ2L: Precision EMI Suppression Choke . Application Areas: Power Conversion Modules: Reduces switching noise in DC-DC converters for stable output. High-Speed Data Interfaces: Stabilizes PCIe, SATA, and USB 3.0 signals by reducing bit errors. Automotive Electronics: Enhances EMC in onboard chargers and motor control units. 5G Communication: Improves RF isolation and reduces crosstalk in transceiver modules. Design Recommendations for Optimal Use: Position choke close to noise sources to minimize coupling. Use wider copper pours... (read more)Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
SCHURTER Inc
Single Phase Compensated High Current Choke Description. Current compensated choke. 1-phase choke. THT-terminals. Flange for mounting onto printed circuit board. Unique Selling Proposition. Compact size and light weight. Open design for optimal cooling. Nanocrystalline or ferrite ring cores. Customer specific pin outs available. Applications. Frequency converter. Charge stations. UPS-systems. Switching power supplies (read more)Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
Murata Electronics
DLW32MH-XK2 series of common choke coils The DLW32MH_XK2 series of common mode choke coils support 100Base-T1interfaces for automotive applications. In the automotive market, there has been an acceleration of the trend toward automated driving. To achieve this, there has been an increase of electronic device units and an increase in the importance of lightweight wire harnesses that connect the various units, and growth in the introduction of high-speed differential transmission interfaces. (read more) -
Majestic Transformer Co.
Custom Audio Transformers & DC Chokes Made Easy! We are able to design & manufacture a wide range of mains and output audio transformers and also smoothing chokes. We do not hold a stock range of these components, preferring to match exactly the individual requirements of our customers. These units can be finished fully shrouded (as picture) for top chassis mounting or half shrouded for drop through chassis mounting. The audio mains transformers, as with all our mains transformers, have an earthed interwinding screen and can also be fitted... (read more)Browse Audio Transformers Datasheets for Majestic Transformer Co.
-
Innovative Rigless Application to Reinstate Surface Control of Downhole Safety Valve System and Restore Well Integrity (Case Study)
The failed SC-DHSVs were temporarily replaced with A-3 Storm Choke Valves .
-
Production System Optimisation - Offshore West: The First Pass
Attempts to produce the well with a storm choke valve (to replace the SSCSSV) were unsuccessful as difficulties were faced in getting the valve settings right.
-
Surface and Downhole Production Safety Systems for Sour Oil and Gas Wells
The downhole safety systems include a surface controlled - subsurface safety valve, a direct controlled - subsurface safety valve ( storm choke ), a dump/kill valve and corrosion protection via a continuous chemical injection system.
-
Offshore Accidents, Regulations and Industry Standards
A major contributing cause to the extent of the accident was that most of the subsurface controlled subsurface safety valves ( storm chokes ) leaked or failed.
-
A Case Study: Production Management Solution "Back Allocation and Advance Well Monitoring" - Litoral de Tabasco Asset
Ashford, FE and Pierce, PE: ”The Determination of Multiphase Pressure Drops and Flow Capacities in Down-Hole Safety valves ( Storm Chokes )”, SPE 5161, Presented at SPE Annual Fall Meeting, Houston, Texas, oct 1974.
-
Accurate Production Allocation Method For Condensate Gas Reservoir
Ashford, F.E, and Pierce, P.E.:”The Determination of Multiphase Pressure Drops and Flow Capacities in Downhole Safety Valves ( Storm Chokes ),” SPE 5161 presented at the 1974 SPE Annual Fall Meeting, Houston Oct. 6-9.
-
Optimum Allocation Methodology for Gas Condensate Wells
Ashford, F.E, and Pierce, P.E.:”The Determination of Multiphase Pressure Drops and Flow Capacities in Downhole Safety Valves ( Storm Chokes ),” SPE 5161 presented at the 1974 SPE Annual Fall Meeting, Houston Oct. 6-9.
-
Well Integrity Management System (WIMS)
On the other hand, SSCSSV type valves like velocity valve ( storm choke ) & injection valve operate to close directly by the abnormal behavior of produced or injected fluid.
-
Effect of Chokes on Simultaneous Simulation of Reservoir and Surface Facilities
Ashford, F. E., and Pierce, P. E.: "The Determina- tion of Multiphase Pressure Drop and Flow Capacities in Downhole Safety Valves ( Storm Chokes )," SPE 5161, presented at SPE Annual Fall Meeting, Houston, Texas, (Oct. 1976).
-
Offshore Platform Accidents,Regulations And Industry Standards
A major contributing cause to the extent of the accident was that most of the subsurface controlled subsurface safety valves ( storm chokes ) leaked or failed.
Indicates content that may require registration and/or purchase.