-
Supplier: Sensor Technology, Ltd.
Description: bench mount housing is available for torque wrench test and calibration. The SIT 105/110/120 torque transducers use modern wire foil strain gauge technology with the latest high performance stainless steel shafts
- Maximum Torque: 442.4778761061946 to 44,247.78761061947 In-lbs
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Reaction
-
Supplier: Transcat, Inc.
Description: zone adjustable 1% to 10% indicates when the desired torque limit is approaching. – Yellow light indicates the low end of the zone – Green light and buzzer sounds when the target is reached – Red Light with intermittent buzzer indicates over-torqued One button target torque setting.
- Torque: 10 to 100 In-lbs
- Features: Torque Wrench
-
Supplier: Transducer Techniques, LLC
Description: RSS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so both
- Maximum Torque: 10 to 250 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
-
Supplier: Transducer Techniques, LLC
Description: tightening and break-away torques can be measured. These low cost sensors deliver high accuracy and outstanding frequency response. Calibration of mechanical torque wrenches may be performed with this sensor. The sensing element incorporates bonded foil strain gages of
- Maximum Torque: 10 to 1,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Sensor Developments, Inc.
Description: SDI’s 90229 is designed for calibrating tools used to apply torque including electric and pneumatic power tools, torque sensors, hand and click wrenches. The strain gage based reaction torque sensors in the bench-mount housing remain stationary while torque
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage, Serial
- Category of Device: Sensor / Transducer
-
Supplier: Advanced Torque Products, LLC
Description: wrenches/multipliers an easy, safe and accurate task. This set up allows the testing of hydraulic torque wrenches without stacks, bending moments and the unknown of bending type devices. This system is easily adaptable to the testing of pneumatic Torque Wrenches.
- Category of Device: Instrument / Meter
- Torque Sensor Type: Reaction
- Technology: Strain Gauge
-
Supplier: Sensor Developments, Inc.
Description: These strain gage-based sensors are designed for static and limited rotation torque measurement applications, such as drive socket systems, calibration of hand and click wrenches, and checking applied torque values.They are available in ten capacities. All use a full,
- Maximum Torque: 25 to 84,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Torque Sensor Type: Reaction
-
Supplier: Sensor Developments, Inc.
Description: An angle encoder and round or square housings are available with this model. Square housings have optional foot mounts. These strain gage based sensors are designed to measure torque in low capacity applications such as checking calibration in mechanical torque wrenches
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: Sensor Developments, Inc.
Description: An angle encoder is available for these designs. Sensor are strain gage based sensors are designed to measure torque in very high capacities utilizing a square drive interface on each side and can be used for applications such as checking calibration in mechanical torque
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
Find Suppliers by Category Top
Featured Products Top
-
than that of a standard metal foil strain gage. Two types of half-bridge rosettes are available, namely, the Bending-Load rosette and the Torque-Component rosette. Bend loads are measured using Gage 1 and Gage 2 on the Bend-Load rosette while Axial Loads are measured using Gage 3 and either Gage 1 or (read more)
Browse Strain Gauges Datasheets for Piezo-Metrics -
strain technology with self-compensated gauges for reliable readings. Versatile types including dynamic, static, and joint sensors to cover 0.05?N·m up to (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Need accurate multi-axis force measurement for robotics or automation systems? The X-6AM-D9.5-H17-A 6-Axis Force Sensor utilizes strain gauge technology to simultaneously measure forces and torques across six axes. Its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-2A-D54-H54 2-axis force sensor is designed to simultaneously measure force and torque in demanding industrial and testing environments. Based on resistance strain gauge technology, the sensor delivers reliable measurement performance with excellent repeatability, low crosstalk error, and (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
resistance strain force/torque sensor engineered for precision robotics and automation. Its decoupled structure reduces long-term crosstalk, while self-compensated strain gauges ensure stable performance across varying temperatures, enabling reliable force feedback and motion control (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
X-6A-XD80-H28 6-axis force-torque sensor is designed to provide reliable multi-axis force measurement for advanced robotic and automation systems. Based on resistance strain gauge technology, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
for demanding industrial applications. Key Features 6-Axis Force and Torque Measurement Precision Strain Gauge Technology Low Long-Term Crosstalk Error Temperature Self-Compensation Aluminum Alloy Lightweight Structure (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Features Contact structure design Small size for space-constrained installations High torsional rigidity and strong overload protection capacity High precision based on the resistance strain gauge principle Outputs both positive and negative torque (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Features Contact structure design Flange-type connection with thin profile High torsional rigidity and strong overload protection capacity High precision based on the resistance strain gauge principle Outputs both positive and negative torque signals (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
How It Works: Core Principle of Hypersen 6-Axis Force Sensor. Hypersen 6-axis force sensor is built on advanced strain gauge technology. It integrates high-sensitivity strain gauges into a rugged, compact elastic body. When external forces or torques act on the sensor, the elastic body (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
More Information Top
-
The effect of repeated torque on the ultimate tensile strength of slotted gold prosthetic screws.
A custom load cell, load frame, and strain gauge torque wrench with associated electronics were used to apply torque; ultimate tensile strength was measured on a universal testing machine.
-
Fatigue of Bolted Joints in SMC-R18 Sheet Molding Compound Composites
The tightening torque was measured with a GSE Model 1200 digital ( strain gaged ) torque wrench .
-
Implantatgestaltung und intraossäre Stabilität von Sofortimplantaten: Eine Studie an menschlichen Präparaten
Installation torque value (ITV) and removal torque value (RTV) of the implants were measured using a custom‐made strain ‐ gauged torque wrench connected to a data acquisition system at a sample rate of 10,000 Hz.
-
Mechanical Testing of Bone and the Bone-Implant Interface
A strain gauge instrumented torque wrench is mounted to the acetabular prosthesis.
-
Primary stability of simultaneously placed dental implants in extraoral donor graft sites: a human cadaver study.
For the assessment of primary stability of implants, installation torque values (ITV) and removal torque values (RTV) were measured using a custom-made strain - gauged torque wrench , and resonance frequency analysis was carried out to quantify the implant stability quotients (ISQ).
-
Implant design and intraosseous stability of immediately placed implants: a human cadaver study.
Installation torque value (ITV) and removal torque value (RTV) of the implants were measured using a custom-made strain - gauged torque wrench connected to a data acquisition system at a sample rate of 10,000 Hz.
-
Model of the behavior of a Kirschner-Ehmer style external fixator clamp
In all tests, the clamp was pre-torqued to 3.4 N.m (30 bin),, using a strain - gaged torque wrench and a cruciformjig to prevent relative rotation between the pin and the sidebar during tightening.
-
Implant stability and bone density: assessment of correlation in fresh cadavers using conventional and osteotome implant sockets
Manual torque wrench with strain gauges connected to a data acquisition unit for cutting- torque measurements.
-
Innovative mechanical device for the post-tensioning of glass fiber reinforced polymer bars for masonry type retrofit applications
Using a calibrated torque wrench , strain gages installed in the bar, and/or a load cell positioned at either end, the applied load is controlled to the desired level or until closure of the cracks is achieved.
-
Fresh‐frozen vs. embalmed bone: is it possible to use formalin‐fixed human bone for biomechanical experiments on implants?
The insertion torque of each implant was quantified using a strain ‐ gauged torque ‐ wrench connected to a data acquisition system at a sample rate of 10 KHz, and resonance frequency analysis measurements were also undertaken for each implant.
Indicates content that may require registration and/or purchase.