Products/Services for Strap Torque Wrenches

  •  
    Torque Wrenches - (134 companies)
    Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools are primarily used to prevent over or under tightening of fasteners. Both over and under tightened...
  • Wrenches-Image
    Wrenches - (482 companies)
    Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects. Wrench is a standard term, whereas spanner refers to a specialized wrench...
  •  
    Impact Wrenches - (76 companies)
    Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners. Impact wrenches use stored rotational kinetic energy to deliver a large amount of torque but over a fraction of a rotation...
  • Torque Sensors-Image
    Torque Sensors - (204 companies)
    Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...
  • Wire, Cable, and Connector Tools-Image
    Wire, Cable, and Connector Tools - (860 companies)
    ...extractors, inserters, cable knives, pliers, polishing tools, pressers, punch down tools, screwdrivers, soldering and de-soldering tools, splicers, strippers, strap wrenches, torque wrenches, and wire or cable pulling grips. Wire, cable and connector tools...
  •  
    Force and Torque Instruments - (303 companies)
    Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer. Force and torque instruments are used to measure force, weight, or torque. Some can measure force...
  •  
    Grounding Straps - (121 companies)
    Grounding straps are anti-static devices that are used to protect people and electronic equipment from electrostatic discharges (ESD) by routing the electric current to a safe ground. They are designed to protect personnel who come in contact...
  •  
    Torque Multipliers - (18 companies)
    ...as the increased force exerts significant pressure on the tooling and workpiece, which could cause failure. They are preferred over impact wrenches when air compressors cannot be powered due to insufficient power supply. Specifications. Input torque: the amount...
  •  
    Ratchets and Pawls - (31 companies)
    Ratchets and pawls are mechanical gearing used to transmit intermittent rotary motion. They permit a shaft to rotate in one direction, but not in the opposite one.
  •  
    Six-axis Force and Torque Sensors - (18 companies)
    Six-axis force and torque sensors measure the full six components of force and torque: vertical, lateral, and longitudinal forces as well as camber, steer, and torque movements. Six-axis force and torque sensors provide electrical outputs as analog...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Norlok Technology, Inc.
Norlok Technology, Inc.
Norlok Technology, Inc.
Norlok Technology, Inc.
Norlok Technology, Inc.