-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 200 ft
- Hose / Cable Outside Diameter: 0.5905515 inch
- Hose Inside Diameter: 0.2362206 inch
-
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft now offers its most popular hose and cord reel models as a convenient package. Reelcraft twin packs are ideal for customers looking to outfit a bench/ work station with both power and/or lighting and pneumatics. It is now even easier to order with only one part number, one
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.393701 inch
- Hose Length: 50 ft
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A
- Maximum Pressure: 3,250 psi
- Hose / Cable Length: 65 ft
- Hose / Cable Outside Diameter: 0.82 inch
- Hose Inside Diameter: 0.5 inch
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 200 ft
- Flange Diameter: 20 inch
- Hose / Cable Outside Diameter: 0.85 inch
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 60 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 60 ft
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow swivel steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
Find Suppliers by Category Top
More Information Top
-
The refrigerating shaft in December 1938
Thaws hailing grains when it in lower, comes therefore w ~ rmere air layers , so, it provides several 1 raindrops that hose naeheinander of hailing grains. .... above report, we see, the ankh bet plays the gr6Bten luftelektfischen operation which role just the Luftelektrizit…
-
III. Organic substances
…the arc iings placed in a Petri-dish that about 2 RAMS high layer yon 0,15~. .... The getr ~ nkte roller is dried Kupfer-]Ssung then drawn through 0,2 M-Kupfer(II .... Water hosed dried the paper at 60 ~ again ever 5 mms of the upper and lower…
-
The electrical charging of the Gewitter clouds
Thaws hailing grains when it in lower, comes therefore w ~ rmere air layers , so, it provides several 1 raindrops that hose naeheinander of hailing grains. .... above report, we see, the ankh bet plays the gr6Bten luftelektfischen operation which role just the Luftelektrizit…
-
The electric charge of raindrops
Thaws hailing grains when it in lower, comes therefore w ~ rmere air layers , so, it provides several 1 raindrops that hose naeheinander of hailing grains. .... above report, we see, the ankh bet plays the gr6Bten luftelektfischen operation which role just the Luftelektrizit…
-
Three of Mile Iceland - 9 years after the accident
…came from the Notkuhlanlage operated with unfiltriertem water remained the one about 2 cms thick sludge layer . .... The sludge could be removed first, after one Aktivitat through coils with water had drastically reduced it. .... A coarse cleaning passed through flushing with water.
-
Dubbel
In so made ¾ tznuten with conical cross-section profile can be "buried", e.g., Cu coils . .... By a few mms lateral dimensions are the layer thicknesses of several hundred mm feasible. .... After removal of resist, that exist now a metal mold as the scouring form of any plastic…
-
Dubbel
In so made ¾ tznuten with conical cross-section profile can be "buried", e.g., Cu coils . .... By a few mms lateral dimensions are the layer thicknesses of several hundred mm feasible. .... After removal of resist, that exist now a metal mold as the scouring form of any plastic…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…hooray hooted hooves hoping hopped hopper hordes horned hornet horror horrid horsed horses hosing hosted hostel hotbed … rectum recurs redact redcap redder redden redeem redoes redone reduce reefed reefer reeked reeled reeves refers refill … stores storks storms stormy stoups stouts stoves stowed strafe strain strait strand straps strata strati straws strays…
-
Plastics
…gases etc. fattening to separation of dust, steaming, that is denoted as Wrene layer -current-NaB separator .... They are fuBpilzfeindlich, can easily wind, place and cleaned water through simple flushing rnit (availably in dimensions … used reducing Flussigkeiten, rescue and safety rings of the fibrous material play a role in the technique.
-
Attempts over the puncture of the gall bladder and its roentgen representation
Thereby, the Ver / inderung of the Gr6Be through the projection plays a subordinate role . .... Just hose the e-mail abundantly Kollargol in comparison with the GrSBe of the gall bladder el … by the nat FIR. the lichen view of the image yon of the layer side related here…
Indicates content that may require registration and/or purchase.