Products/Services for Stress Relieve 6061 T6 Aluminum
-
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...TypesClad / BimetalMetal Matrix Composite -
Metal Plates and Plate Stock - (716 companies)They use plastic deformation, where deformation is induced by external compressive forces exceeding the yield stress of the material. Material removal processes remove extra material from the workpiece in order to achieve the desired shape... -
Forgings and Forged Stock - (190 companies)...and then rolling and squeezing (or in some cases, pounding) the donut into a thin ring. Ring diameters can be anywhere from a few inches to 30 feet. Forgeable materials include not only carbon and alloy steels, but also non-ferrous alloys of aluminum...
-
Aluminum Extrusion Services - (202 companies)...temperatures. This process can be used for most materials, provided the tooling is robust enough to withstand the stresses created by extrusion. Examples of parts that are cold extruded are collapsible tubes, aluminum cans, cylinders, and gear blanks... -
Aluminum Framing Systems - (150 companies)Aluminum framing systems are modular systems assembled from extruded aluminum profiles. They include accessories that are used to build machine frames, jigs, and many other types of industrial products. Aluminum framing systems are modular systems... -
Aluminum Electrolytic Capacitors - (256 companies)Description. Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not. Configuration. There are two basic configurations...
-
Aluminum Oxide and Alumina Ceramics - (219 companies)Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main...
-
Heat Treating Services - (554 companies)...normalizing, precipitation hardening, shot peening, solution treating, spheroidizing, stabilizing, and stress relieving. How to Select Heat Treating Services. Image Credit: SMS Elotherm. Heat treating services perform thermal treatments to modify...
-
Washers - (1243 companies)Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material...
-
Tubing - (2415 companies)...is the most important characteristic in tube selection. Tubing material defines most of the structural and chemical properties of the tube. Materials include metals, plastics, and various other types. Metals. Aluminum is a lightweight, corrosion...
Product News
-
Protomatic, Inc.
Differences of Common “T” Temper Designations for 6061 Alloy Aluminum designations. T6 Temper - "Solution Heat-Treated and Artificially Aged ". To get to the -T6 temper, the 6061-O aluminum billet is heated to about 990? F, then quenched in water, then aged at about 350? F for around 8 hours. That changes the typical yield strength from 8 ksi to about 35 ksi (ksi is a unit of stress, equivalent to 1000 lbf/in2). Plate T6 is called T651 - "Solution Heat-Treated, Artificially Aged and Permanent Set ". Quenching in water puts residual stresses in the aluminum, since... (read more) -
Southco
T6 Stamped Friction Hinge The Southco T6 Stamped Friction Hinge provides reliable lid control and consistent positioning in applications exposed to demanding or corrosive environments. Its all-stainless steel construction, available in 304 or 316 grades, ensures superior durability and long service life. Designed for flexibility, the T6 is offered in a variety of hinge leaf configurations and sizes to suit diverse installation requirements. Top-mount styles simplify installation, while an optional covered hinge design... (read more)Browse Hinges (industrial) Datasheets for Southco -
Chengdu Leno Machinery Co., Ltd.
Black Anodize Aluminum Sprockets Key Features & Benefits1. Premium Material Construction. Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum. Anodizing: MIL-A-8625 Type III hardcoat (50-70 mm) for: 30% better wear resistance vs. untreated aluminum. Salt spray resistance: 1,000+ hours (ASTM B117). Matte black finish (RAL 9005) for reduced glare. 2. Precision Engineering. Pitch Range: ANSI 25-120 / ISO 06B-32B. Teeth Options: 10T-80T (standard), custom tooth profiles. Bore Types: Pilot bore (H7 tolerance). Finished bore (+0.02/-0... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Running Industry Co., Ltd
Aluminum Tie-in We can supply aluminum die casting parts and zinc die casting parts. Equipped with cold and hot chamber die casting machines. The cold chamber is from 160T to 1250T; the hot chamber is from 25T to 280T. factory equipped with the CMM, spectrometer,hardness tester,projector,will inpsect the parts according to the requirements. and also we equipped with the cnc lathe machine, cnc milling machine,and other special machining facilty developped according to the parts,such as multiple-direction... (read more) -
Paxton Products, an ITW company
Reduce Downtime & Stress with Paxton Products THE CLIENT. A privately-owned food manufacturer began as a pasta and salsa manufacturer but now has become an R &D leader - formulating and producing innovative food, beverage, and spirits for their labels and their national and retail brand partners. After 40 years of being in business, the food manufacturer has learned that no two customers have the same needs. This has helped them establish a range of services and processes to meet every customer 's requirements. THE CHALLENGE. The food... (read more)Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
SPIROL
Lightweight Aluminum Compression Limiters SPIROL Introduces New Lightweight Aluminum Compression Limiters. SPIROL has launched the Series CL6000 Aluminum Precision Machined Compression Limiters, engineered to reinforce high-stress joints in plastic assemblies. Designed to prevent plastic deformation, these Limiters absorb clamp load during bolt tightening --ensuring long-term joint strength and reliability. Made from 2024-grade aluminum, the CL6000 offers the best combination of strength, corrosion resistance, machinability, and cost... (read more)Browse Compression Limiters Datasheets for SPIROL -
Kayaku Advanced Materials, Inc.
KMSF® 1000 Low Stress Photo-dielectric KMSF (R) 1000 is a negative?tone, polyimide?based photo?dielectric designed for ultra?low?stress buffering, passivation, and protective layers in advanced microelectronic packaging. Engineered to provide exceptional warpage control, it is well suited for thin and large?diameter substrates commonly used in backend assembly processes. With low shrinkage, a very low tensile modulus, and minimal thermal cure requirements, KMSF (R) 1000 delivers reliable performance across demanding packaging... (read more) -
ESPEC North America Inc | Qualmark Products and Services
HAST - Highly Accelerated Stress Test Chambers HAST (Highly Accelerated Stress Test) chambers reduce the time it takes to complete humidity testing for semiconductors. By elevating temperatures above 100 C and increasing the pressure, simulation of normal humidity tests can be made while maintaining the same failure mechanisms. Tests can be completed in days, not weeks. Our HAST systems have a modern design that's easier to use: Automatic humidity filling. Automatic door lock. A round workspace, allowing wider sample boards to be loaded... (read more)Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
SICK
AI-powered quality control made stress-free it by examples. The high-speed vision sensor provides an easy way to inspect every single part, every detail, every time. Connected, reliable, intelligent - stress-free. (read more)Browse Machine Vision Systems Datasheets for SICK -
Cincinnati Sub-Zero Products
Rapid Temp. Cycling for Accelerated Stress Testing CSZ's Z-Plus Test Chambers simulate temperature and humidity conditions for steady state or temperature cycling tests. Z-Plus chambers are available in a variety of sizes and performance packages with over 150 models to choose from and may be used for basic thermal cycling to accelerated stress testing. Temperature range from -70C to +190C and humidity from 10% to 98% RH. Sizes range from 8 cu. ft. (227L) to 96 cu. ft. (2718L). These chambers are designed for ease-of-use, reliability... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products
-
Residual Stress Determination Using Hole Drilling and 3D Image Correlation
A test specimen with a central region of equi-biaxial residual stress (sx = sy) was made by shrink fitting a plug made from stress - relieved 6061 - T6 aluminum alloy into the circular hole of a steel ring.
-
Development of the SPIRIT III sensor
The telescope mirrors are made of 6061 - T6 stress - relieved aluminum , coated with a layer of electroless nickel underlying a layer of reflective gold.
-
LLE Review quarterly report July--September 1993. Volume 56
All components are machined from solid pieces of 6061 - T6 aluminum , stress relieved and electrolens nickel plated.
-
Air-Bearing Machines And Tools For Manufacture Of Laser Scanners
Most parts have been made of 6061 - T6 Aluminum heat treated to relieve stresses in the substrate before diamond .
-
Cryogenic Testing Of Reflective Optical Components And Telescope Systems
The substrate material was 6061 - T6 aluminum that was machined and stress relieved for optimum stability per an SSG process control specification.
-
Design, Fabrication, Assembly And Test Methods Utilized On The Cryogenic Limb Array Etalon Spectrometer (CLAES) Telescope
The substrate material was 6061 - T6 aluminum that was machined and stress relieved for optimum stability per an SSG process control specification.
-
High bore-sight accuracy collimators
Mirror mounts are of Aluminum 6061 - T6 and as such require a heat treatment to stress relieve the parts.
-
Archeops: A High Resolution, Large Sky Coverage Balloon Experiment for
Mapping CMB Anisotropies
Both mirrors were milled from 8 inch thick billets of aluminum 6061 - T6 and were thermally cycled twice during machining to relieve internal stresses .
-
Archeops: A balloon experiment to measure CMB anisotropies with a broad
range of angular sizes
Both mirrors were milled from 8 inch thick billets of aluminum 6061 - T6 and were thermally cycled twice during machining to relieve internal stresses .
Indicates content that may require registration and/or purchase.