-
Supplier: Dupont Water Solutions
Description: AMBERLYST™ 35Wet is a polymer based strong acid ion exchange resin for the use of functionalized styrene divinylbenzene copolymers with different surface properties and porosities. This product has high thermal stability for production of oxygenates (MTBE, ETBE, TAME).
- Filtration Grade (Micron Rating): 700 to 950 µm
- Maximum Temperature: 302 F
- Features: Bulk Filter Media, Ion Exchange Resin, Water
- Filter Medium Material: Cation Exchange Resin
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2652 CAS#:39389-20-3 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strongly acidic, macroreticular, with sulfonic acid functionality, suitable for non-aqueous catalyst. Specification TEST 1. Capacity 4.70 eq/kg min. 2. Moisture 1.60% max. 3. Particle size less than 0.3 mm 0.5%
- Features: Ion Exchange Resin
-
Supplier: Dupont Water Solutions
Description: AMBERJET™ UP1400 is a uniform particle size, gel type, strongly acidic, cation exchange resin developed specifically for use in producing ultrapure water for the semiconductor industry.
- Filtration Grade (Micron Rating): 600 to 700 µm
- Maximum Temperature: 275 F
- Features: Bulk Filter Media, Ion Exchange Resin, Water
- Filter Medium Material: Cation Exchange Resin
-
-
Supplier: Dupont Water Solutions
Description: AMBERLITE™ IRP69 is an insoluble, strongly acidic, sodium form cation exchange resin for use in pharmaceutical applications either as an active ingredient or as a multifunctional excipient for controlled release and reduced abuse formulations.
- Features: Bulk Filter Media, Ion Exchange Resin, Water
- Filter Medium Material: Cation Exchange Resin
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2653 CAS#:39389-20-3 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strongly acidic, macroreticular, with sulfonic acid functionality, suitable for non-aqueous catalyst. Specification TEST Properties No properties.
- Features: Ion Exchange Resin
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2642 CAS#:39389-20-3 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strongly acidic gel-type resin with sulfonic acid functionality. Total capacity 1.9 meq/ml. Specification TEST Properties No properties.
- Features: Ion Exchange Resin
-
Supplier: Serfilco, Ltd.
Description: recover gold and other metals from plating operations easily and economically. Select the proper resin for gold recovery from acid or cyanide rinse water. Depth of resin column assures good solution contact for maximum metal recovery. Gold is recovered by incinerating the resin.
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2684 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strong acid cation exchange resin with 4% cross-linking; hydrogen ion form; 200-400 mesh. Specification TEST 1. Wet volume capacity, H form 1.1 meq/ml min. 2. Water retention capacity, H form 64 - 72%
- Filter Medium Material: Cation Exchange Resin
- Features: Ion Exchange Resin
-
Supplier: Serfilco, Ltd.
Description: purple to golden brown to indicate resin exhaustion. Specifications OPTIONAL: FLOW CONTROL VALVE - For most effective exchange. Recommended to control flow through resin. RESIN CANISTER CHAMBER - For convenient refill of resin. Trap filters are 30 micron depth
-
Supplier: Bio-Rad Laboratories, Inc.
Description: acid groups of Chelex 100 resin classify it as a weak cation exchange resin, but it differs from other exchangers in this class by featuring uniquely high selectivities for metal ions and much higher bond strengths. Chelex 100 chelating ion exchange
- Filter Medium Material: Cation Exchange Resin
-
Supplier: Scientific Polymer Products, Inc.
Description: Polymethacrylic acid, crosslinked, hydrogen form Catalog # : 708 CAS : 50602-21-6 Physical Form : Beads pH Range : 5 to 14 Swelling Factor : 40% Max Temp : 100C Moisture Content : 50% Misc : Macroreticulated spheres 16-50 mesh; 0.33 to 50mm effective size Exchange Capacity : 10.0meq/g dry
- Maximum Temperature: 212 F
- Filter Medium Material: Cation Exchange Resin
- Features: Ion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: AG resins are primarily used for the separation of low molecular weight compounds such as inorganic ions, organic acids, nucleic acids, or carbohydrates. AG 50W resin, AG MP-50 macroporous resin, and biotechnology grade AG 50W all offer strong acid cation
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 500 g, anion exchange resin, chloride form, 4% crosslinkage, 200-400 dry mesh size, 45-75 µm wet bead size, ~1,400 MW limit  AG, AG-MP, and Bio-Rex 5 Resins AG (analytical grade) resins — AG resins are extensively purified to remove both organic and inorganic
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: the complete removal of all ionic species from a solutionAG 501-X8 mixed bed resin for deionization consists of equivalent amounts of AG 50W-X8 strong cationexchange resin H+ form and AG 1-X8 strong anion exchange resin OH- form. Molecular BiologyGrade AG
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Scientific Polymer Products, Inc.
Description: Polystyrene, crosslinked, tertiary amine, free base form Catalog # : 726 Physical Form : Beads pH Range : Unlimited Swelling Factor : 25% Max Temp : 100C Moisture Content : 53% Misc : Macroreticulated spheres 20-50 mesh; 0.41 to 0.51mm effective size Exchange Capacity : 4.2meq/g dry
- Maximum Temperature: 212 F
- Filter Medium Material: Anion Exchange Resin
- Features: Ion Exchange Resin
-
Description: Culligan® Pro Series deionizers are part of a multiple process treatment system that produces high quality water required for specialized applications. A flexible configuration of mixed-bed or strong acid-base resin tanks is simple to manage, and you have the option to automatically or
-
Supplier: Thermo Fisher Scientific, Inc.
Description: Concentrate strong cations such as quaternary ammonium compounds using Thermo Scientific™ Dionex™ SolEx™ WCX Polymer-Based SPE Cartridge. The WCX stationary phase is comprised of a medium-surface-area divinylbenzene resin particle grafted with carboxylate functional groups. The phase
- Sorbent Mass: 0.06 to 0.5 g
- Sample Volume: 3 to 6 cc
- Configuration: Cartridge / Column
- Separation Mechanism: Syringe
Find Suppliers by Category Top
More Information Top
-
Adipic Acid
The two adducts are separately dissolved in water at 35°C (95°F) and passed through a bed packed with a strong acidic ion exchange resin to remove urea.
-
Kinetics of catalytic esterification of propionic acid with different alcohols over Amberlyst 15
Among these strong acidic ion exchange resins is Amberlyst 15.
-
Formation of effective channels in alginate gel for immobilization of anchorage-dependent animal cells
Starch particles, gel chromatographic resin (Sephadex G- 25), weak acidic ion exchange resin (FX-0201), strong acidic ion exchange resin (FX-0901), and strong basal ion exchange resin (FX-2001) were used as particles, from which channels could originate in the gelation…
-
Application of Electrodialysis Desalination to the Separation of Glutamine from Fermentation Broth--《Journal of Chemical Engineering of Chinese Universities》20...
Affiliated Hospital of Shandong Traditional Chinese Medical University,Jinan 250011);The stability of L-glutamine on strong acidic ion exchange resins [J];INDUSTRIAL MICROBIOLOGY;2000-01 .
-
Design consideration of dimethyl succinate production process
There- fore, the strong acidic ion exchange resin Dowex DR- 2030 has been identified as a suitable catalyst for the dimethyl succinate synthesis.
-
Synthesis of Monocyclic and Bicyclic Imino Sugars
A spatula of the strong acidic ion exchange resin Dowex 50WX8 was added and the mixture was shaken at room temperature for 10 h.
-
Aminolysis of α‐hydroxy acid esters with α‐amino acid salts; first step in the synthesis of optically active 2,5‐morpholinediones
The crude compound 4, 250 mL dry ethanol and a catalytic amount of a strong acidic ion exchange resin (e.g. Amber- lyst 15) were placed in a 500 mL round bottom flask equipped with a magnetic stirrer and a Soxhlet extractor…
-
Studies on the refinement and purification of L-glutamine--《INDUSTRIAL MICROBIOLOGY》2000年01期
Affiliated Hospital of Shandong Traditional Chinese Medical University,Jinan 250011);The stability of L-glutamine on strong acidic ion exchange resins [J];INDUSTRIAL MICROBIOLOGY;2000-01 .
-
Separation and Extraction of Glutamine--《Industrial Microbiology》1994年02期
Affiliated Hospital of Shandong Traditional Chinese Medical University,Jinan 250011);The stability of L-glutamine on strong acidic ion exchange resins [J];INDUSTRIAL MICROBIOLOGY;2000-01 .
-
Green Solvents I
The dehydration of fructose into 5-hydroxymethylfurfural in IL has been described using [BMIM]Cl as solvent in the presence of a strong acidic ion exchange resin as catalyst [221].
Indicates content that may require registration and/or purchase.