Products/Services for Styrenated Alkyd Resins
-
Resins and Compounds - (403 companies)How to Select Resins and Compounds Resins and compounds are used for shape fabrication or bond formation. They are supplied as pellets, liquid resins, bulk molding compounds, and other unfinished materials. Types of Resins and Compounds...Material Type / GradeChemical / Polymer System TypeCompound Type -
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can... -
Polyester Resins - (80 companies)Polyester resins are a family of polymers based on ester functional groups. Polyethylene terephthalate (PET; often used in fibers) and polybutylene terephthalate (PBT; often used for molding) polymer systems are two types of common polyester...
-
Thermosets and Thermoset Resins - (239 companies)Thermosets and thermoset materials are crosslinked polymeric resins that are cured or set using heat or heat and pressure. They generally have a higher resistance to heat than thermoplastics. How to Select Thermosets and Thermoset Materials... -
Casting Resins - (189 companies)Casting resins are pourable plastic or elastomer compounds that are used to cast parts, make molds, or form structures in place. They are mixed with a hardener, catalyst or activator and then poured into the sprue of open molds. How to Select... -
Molding Compounds and Resins - (285 companies)How to Select Molding Compounds and Resins. Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer...
-
Ion Exchange Resins - (56 companies)Ion exchange resins are typically porous, cross-linked polystyrene beads that trap ions (iron, manganese, etc.) in a solution, usually water, while releasing (or exchanging) other ions (sodium, etc.). They are used to reduce water hardness. Ion...
-
Insulating Varnishes and Impregnating Resins - (37 companies)Insulating varnishes and impregnating resins are designed for applications that require a low-viscosity resin or varnish for coil impregnation or magnet wire coating insulation. The resin may infiltrate the coil or electrical device through dipping...
-
Specialty Polymers and Resins - (452 companies)Specialty polymers and resins are proprietary polymers, resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications. How to Select...
-
Laminating Adhesives and Composite Resins - (169 companies)Laminating adhesives and composite resins are cured using heat and/or heat and pressure. Laminating adhesives and composite resins are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions...
Product News
-
Mitsui Chemicals America, Inc.
Epoxy Resins Epoxy resins made by 3,3'-diaminodiphenylsulfone. The polymer made from TG3DAS has excellent mechanical properties and heat resistance. SO2 has better performance in bonding carbon-fibers. it is used in airplanes and electronic materials. (read more)Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
ELANTAS North America LLC
High performance casting resins & potting resins. Casting & Potting Materials. ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and potting materials are based on epoxy, polyurethane, polybutadiene and silicone and are especially designed for areas in demanding electrical and electronic applications. Additional properties such as improved heat dissipation, much greater mechanical stability at high vibrational forces, noise reduction, and often the complete exclusion... (read more)Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
ELANTAS North America LLC
Custom Specialty Polymers and Resins ELANTAS PDG, Inc. manufactures custom specialty polymers and resins to match your specifications. (read more) -
ELANTAS North America LLC
Custom Thermosets and Thermoset Resins ELANTAS PDG, Inc. manufactures custom thermosets and thermoset resins to match your specifications. (read more)Browse Thermosets and Thermoset Resins Datasheets for ELANTAS North America LLC -
ELANTAS North America LLC
Custom Polyester Resins ELANTAS PDG, Inc. manufactures custom polyester resins to match your specifications. (read more)Browse Polyester Resins Datasheets for ELANTAS North America LLC -
ELANTAS North America LLC
Custom Electrical and Electronic Resins ELANTAS PDG, Inc. manufactures custom electrical and electronic resins to match your specifications. (read more)Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Mitsui Chemicals America, Inc.
ADMER™ Adhesive Resin ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a tie-layer resin to bond dissimilar resins together in increasingly popular multilayer barrier packaging structures. In unique multi-layer structures it combines properties of different materials, such as gas... (read more)Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Mitsui Chemicals America, Inc.
APEL: Transparent Resin for Lenses APEL is a cyclic olefin copolymer used in the camera lenses of smartphones. With a high refractive index and low birefringence, APEL can be used in place of glass for optical lens applications, facilitating the design of smaller, lighter products. APEL also has excellent moisture-proof properties, resistance to chemicals and non-attachment characteristics, it is used for medical packaging material. (read more)Browse Resins and Compounds Datasheets for Mitsui Chemicals America, Inc. -
Cri-Tech, Inc.
Custom Thermoplastics & Thermoplastic Resins Cri-Tech, Inc. manufactures custom thermoplastics and thermoplastic resins to match your specifications. Cri-Tech continues to grow its compounding business which includes fluoroplastics, alloys/blends of fluoroplastics and fluoroelastomers (FKM), as well as other high performance materials. Under the ownership of Daikin America, Cri-Tech has access to unique technology and expertise relating to fluoromaterials. With that said, Cri-Tech's focus is to provide the most effective fluoromaterial... (read more)Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc.
Custom Specialty Polymers and Resins Cri-Tech, Inc. manufactures custom specialty polymers and resins to match your specifications. Unique additives - Cri-Tech utilizes a number of additives that require special handling including carbon nanotubes. Cri-Tech is trained and equipped to produce compounds containing these materials in a safe production manner. Potential areas for tolling: Thermoset Rubbers, High Temperature Thermoplastic (Inconel compounding equipment) or Blends (TPEs). Compounds or Masterbatch. Unique additives... (read more)Browse Specialty Polymers and Resins Datasheets for Cri-Tech, Inc.
-
Monomer-grafted sucrose ester resins
Figure 2 shows the GPC curves of 50:50, 50:50 SBO, and a commercial styrenated alkyd resin , Setyrene.
-
Waterborne Coatings Based on Renewable Oil Resources: an Overview
Different experiments on styrenated alkyd resins prepared by the polymerization of styrene, vinyltoluene, and p-methyl styrene in the presence of middle-oil alkyd resins, containing 5–50% styrene with varying oil lengths from 28 to 60%, were carried out by several authors …
-
Polyurethane Dispersions Based on Interesterification Product of Fish and Linseed Oil
Abstract Alkyd and styrenated alkyd resins based on fish oil and their interesterifications with linseed oil were syn- thesized.
-
The Chemical Formulary, Volume 26
Styrenated Alkyd Resin (50% in mineral spirit) .
-
The Conservation of a Plastic Mask by Marisol
After the plastic material had been identified as a styrenated alkyd resin , the mask was repaired using a commercial resin similar to the original material and a novel gluing procedure.
-
The Printing Ink Manual
… 80, 536–7 Strength, see Colour strength Stress cracking of moulded articles 618, 634 Strict liability 905 Strike-through 508 Stringing in flexography 565, 581 in screen printing 600 Stripping, see Roller stripping STS mill 738–9 Styrenated alkyd resins 229, 230 Styrene acrylic …
-
Abstracts
Styrenated alkyd resins .
-
Abstracts
The evaluation tests on two styrenated alkyd resins and two commercial resins are compared.
-
Frequency dependence of gel time in thermosetting resins
After adding crosslinking agents to resinous matrices (epoxy and polyester styrenated alkyd resins ) the time variation of dielectric parameters was recorded until the completion ofcuring.
-
Meat wrapper's asthma: identification of the causal agent
The paper labels coated with a thermosetting resin ( styrenated alkyd resin ) and containing a substantial amount of dicyclohexyl phthalate (about 30 mg per label) showed an abnormally high proportion of phthalic anhydride (120 /jg per label).
Indicates content that may require registration and/or purchase.