Products/Services for Styrofoam Plugs

  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
    Plug / Insert Shape or Application
    Threaded
    Tapered
  • Ear Protection-Image
    Ear Protection - (420 companies)
    ...a medical condition that gradually constricts the ear canal. Types of Ear Protection. Ear protection devices can be categorized as plug type or earmuff-type. Earplugs are small components made of silicone, polyvinyl chloride, or polyurethane that fit...
  • Plug Valves-Image
    Plug Valves - (479 companies)
    Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position. Plug valves, also called cock or stop-cock valves or quarter-turn valves, date back to ancient times...
  •  
    Power Plugs - (168 companies)
    Power plugs are male connectors used to distribute power to electrical devices. Power plugs are male connectors that are used to distribute power to electrical devices. They connect to electrical receptacles, wall outlets, or sockets and draw...
  •  
    Spark Plugs - (17 companies)
    Spark plugs are used in engine cylinders to ignite the fuel in an internal combustion engine while withstanding high pressures and temperatures. Spark plugs use high voltage to jump a spark between two electrodes that have a gap between them...
  •  
    Bus Plugs - (26 companies)
    Bus Plugs connect to a busbar or busways to distribute protect and supply power to industrial equipment. Description. Bus plugs connect to a busbar or busway to provide a localized power distribution to electronic devices, while protecting...
  •  
    Plug and Pin Gages - (170 companies)
    Plug and pin gauges are used to compare hole and slot dimensions or locations to specific tolerances. This product area includes go gauges and no-go gauges. Plug and pin gages are used to compare hole and slot dimensions or locations to specific...
  •  
    Phone Jacks and Plugs - (254 companies)
    Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...
  •  
    Wallplates - (85 companies)
    ...a duplex outlet, that is used for plugging appliances such as toasters, hair dryers, etc. Phone jack wallplate: A phone jack wall plate houses a phone jack. Rocker/GFCI switch plate: A rocker switchplate houses a rocker switch. A rocker switch turns...
  •  
    Cores and Tubes - (41 companies)
    ...and-plug options. Most plastic tubes and plastic cores are round or square. Wall styles are designated as thin wall, medium wall, or thick wall. In terms of cap-and-plug options, some products are sealed on one or both ends. Suppliers may also...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire