-
Supplier: Ultramation, Inc.
Description: The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Ultramation, Inc.
Description: The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 3 inch
- Shaft Diameter: 1 inch
-
Supplier: Ultramation, Inc.
Description: The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.75 inch
-
-
Supplier: Aggressive Hydraulics Inc.
Description: 600 Series Cylinders All 600 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min.
- Stroke or X-Axis Travel: 47 inch
- Actuation Type: Hydraulic
- Mounting Type: None
- Device Type: Rod Type
-
Supplier: Aggressive Hydraulics Inc.
Description: 300 Series Cylinders All 300 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000
- Stroke or X-Axis Travel: 34 inch
- Mounting Type: Clevis or Eye
- Actuation Type: Hydraulic
- Device Type: Rod Type
-
Supplier: Aggressive Hydraulics Inc.
Description: 200 Series Cylinders All 200 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000
- Stroke or X-Axis Travel: 25 inch
- Actuation Type: Hydraulic
- Features: Other
- Device Type: Rod Type
-
Supplier: Aggressive Hydraulics Inc.
Description: 900 Series Cylinders All 900 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min.
- Stroke or X-Axis Travel: 47 inch
- Mounting Type: Clevis or Eye
- Actuation Type: Hydraulic
- Features: Other
-
Supplier: PHD, Inc.
Description: Multi-Position Multi-Motion Actuators can yield three, four, or five rotary positions. Each rotary position is located by means of positive internal stops. (Torque values equal those of a single rack unit.): Advantages: Offered 3, 4, or 5 rotary positions, pneumatically or hydraulically
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
- Actuation Type: Hydraulic, Pneumatic
-
Supplier: Senior Aerospace Metal Bellows
Description: Using our advanced metal bellows technology, the PRIME MOVER™ actuator is a unique linear actuator that provides superior reliability and maintenance-free performance. Provides hermetic, zero leakage actuation Operates in harsh environments Operates at extreme temperatures
- Rated Force: 1,000 lbs
- Actuation Type: Hydraulic, Pneumatic
- Device Type: Rod Type
- Material: Stainless Steel
-
Supplier: PHD, Inc.
Description: Air/Oil Tandem Multi-Motion Actuators provide the control of hydraulics with the simplicity of pneumatics. One end of the rotary section is a closed loop hydraulic control member, while the other provides pneumatic power to the racks. Air/oil tandem is available on the rotary
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
- Actuation Type: Hydraulic, Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
Submersible LVDTs for valve and actuator positioning and feedback Take advantage of RDP’s 50+ years of design experience to select the right displacement transducer for your valve positioning and control applications. Hundreds of (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
There are three types of Linear Actuators used in manufacturing: Hydraulic, Pneumatic, and Electro-Mechanical. Hydraulic actuators are primarily used for moving very heavy loads, in the same way, that large construction equipment often operates off of hydraulic pressure (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
HYDRAULIC VS. ELECTRO-MECHANICAL Ball Screw driven electro-mechanical linear actuators are increasingly becoming the preferred choice of actuation over the equivalent hydraulic or pneumatic systems (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides several (read more)
Browse Datasheets for Rockford Ball Screw -
Increasing Dependence on Precision Actuation Modern medical and dental devices rely heavily on controlled linear motion to perform critical functions. Applications include: Hospital beds and patient lifts (height adjustment, articulation (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
More Information Top
-
[Front matter]
Since 1985, Technadyne has been a leader in the worldwide subsea robotiCS industry, manufacturing underwater thruster motors, propulsion systems, rotary and linear actuators , hydraulic power units (HPUs), valve packs and … … ROVs), Autonomous Underwater Vehicles (AUVs), manned submersibles and fixed subsea Sites.
-
CONAN
The CONAN's linear actuators come with compact, interchangeable local control modules, each containing a position sensor, a hydraulic servo-valve, and miniature control electronics. Submersible systems are designed for use on remotely operated vehicles and manned submersibles at depths down to …
-
Effect of Specimen Preparation Method on the Stress-Strain Behavior of Sand in Plane-Strain Compression Tests
A pair of miniature submersible linear variable differential transformers (LVDTs) was used to measure the vertical displacement. A digital hydraulic force actuator was mounted at the bottom of a loading frame to apply axial load.
-
Strain-softening behaviour of sand in strain path testing under plane-strain conditions
A pair of miniature submersible linear variable differential trans- formers (LVDT) was used to measure the vertical displacement (Fig. 4). As shown in Fig. 4, a digital hydraulic force actuator was mounted at the bottom of a loading frame to apply axial load.
-
Strain softening of K0 -consolidated Changi sand under plane-strain conditions
A pair of miniature submersible linear variable differential trans- formers (LVDT) was used to measure the vertical dis- placement. As shown in Fig. 2, a digital hydraulic force actuator which .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… jump_out_V|1 pumpkin_N|6 rung_N|3 jackstraws_N|1 shuttle_N|4 jacquard_loom_N|3 correctional_institution_N|4 window_frame_N|4 transmitter_N|9 sedan_chair_N|1 varnish_V|3 artificial_heart_N|2 field_event_N|1 hydraulic _J|3 denim_N|2 indescribable_J|1 … … psoriasis_N|3 aldomet_N|1 illicitly_R|7 hallucinogenic_J|3 ritalin_N|1 narcolepsy_N|3 attention_deficit_disorder_N|1 lopressor_N|1 myocardial_infarction_N|4 flagyl_N|1 giardiasis_N|1 tempo_N|35 remodel_V|1 mexitil_N|1 ventricular_J|2 high_relief_N|1 slang_term_N|6 knockout_drops_N|1 monistat_N|1 dot_V|12 microfilm_N|2 magnification_N|3 densitometer_N|1 magnifier_N|2 cook_N|34 midair_N|2 disable_V|3 diathermy_machine_N|2 linear _accelerator_N|1 injectable_J|1 benzodiazepine_N|4 verse_V|13 … … maim_V|1 handlebar_N|1 minicar_N|1 subcompact_car_N|1 submersible _J|2 passenger_van_N|1 fur_coat_N|2 minocin_N|1 … … card_index_N|1 bloomers_N|1 bloomer_N|1 root_vegetable_N|2 ski_tow_N|2 string_of_beads_N|1 flower_bed_N|1 scandinavian_J|11 dinnerware_N|1 floral_J|5 motif_N|4 badge_N|9 rosin_N|2 actuator _N|1 data_track_N|5 barbecued_J|1 …
-
The underwater automatic interfacing system
The manipulator’s actuators are hydraulic cylinders, inside which linear potentiometer are installed. -sophisticated, submersible .
-
Anatomy of a robot [Control - Robotics]
Translational joints have a linear or sliding motion along the joint axis and are also known as … Actuators – also referred to as drives, these are devices that convert electrical, hydraulic and pneumatic energy into robot motion. The Mir deep-sea submersibles that James Cameron used to film the wreck of the Titanic are …
-
Engineering Aspects of Crack-Tip Opening Displacement Fracture Toughness Testing
In addition, load-line displacement was measured using a linear variable displacement transducer (LVDT). Low- and high-temperature testing was carried out within a heat transfer tank mounted on the hydraulic actuator . A submersible electric resistance heating element was used to achieve the test temperature.
-
Robust State-Feedback Controller Design for Uncertainty Singular Systems
• The CAD/CAM of Hydraulic Valve Block Based on Pro/Engineer p.12 • Structure Reverse Design and CFD Analysis on Agitated Flow Field of Submersible Mixer p.25 • Controller Design for Spinning Missile with the Actuator Limit p.45 By using a parameter dependent Lyapunov function, we derive the linear matrix inequalities (LMIs) based sufficient conditions …
Indicates content that may require registration and/or purchase.