-
Description: The PST pressure transmitter or pressure sensor is a high-performance instrument intended for industrial applications where the process media is compatible with the SUS316L stainless steel sensor material and the 304 SS process connection. The PST pressure sensors employ a
- Working Pressure Range: 36.2592098392993 to 232.058942971515 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -20 to 248 F
- Signal Output: Analog Voltage
-
Supplier: Radwell International
Description: HEAD PRESSURE/GUTTER SUCTION TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Goulds Water Technology, a xylem brand
Description: pressure switch or suction transducer and temperature relief valves ANSI/NSF-61 Certification
- Pump Type: Booster Pumps
-
-
Description: the compressor suction, plant air system cross connection, or instrument air connections directly connected to processes; to establish standard air supply pressures (with limit values) and operating ranges for pneumatic devices; to specify ranges of pneumatic transmission signals used
-
Supplier: Oil-Rite Corp.
Description: the system outlet, used to set system pressure, adjustable from 175 to 1100 PSI (set at 450 PSI). · An RTD probe for temperature detection. · A gauge pressure transducer. · A stainless steel pressure gage located near the system outlet, displaying 0-600 PSI. This custom
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: the system outlet, used to set system pressure, adjustable from 175 to 1100 PSI (set at 1070PSI). · An RTD probe for temperature detection. · A gauge pressure transducer in a Nema 4 enclosure. · A stainless steel pressure gage located near the system outlet, displaying
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
More Information Top
-
Fault detection methods for vapor-compression air conditioners using electrical measurements
3-18 Illustration of mounted suction pressure transducer . .
-
Simple Field Compressor Automation Delivers Improved Production and Increased Efficiency
Photo 3 shows the locations of the compressor suction pressure transducer , compressor discharge pressure transducer, and the compressor engine oil pressure sensor switch.
-
Reliable, Economic, Efficient CO2 Heat Pump Water Heater for North America
PRV leak Suction pressure transducer .
-
Acceptance for Beneficial Use Pumping Instrumentation and Control Skid N
WT-06484, SALW-PT-6014N: Jumper flush pressure transducer setpoint WT-06485, SALW-PT-601SN: Pressure transducer WT-06479, SALW-PT-6011N: Discharge pressure transducer WT-06480, SALW-PT-6012N: Suction pressure transducer WT-06536, SALW-CGT-6001N: Combustible gas transmitter .
-
Acceptance for Beneficial Use Pumping Instrumentation and Control Skid P
WT-06562, SALW-PT-6014P: Jumper flush pressure transducer setpoint WT-06561, SALW-PT-6015P: Pressure transducer WT-06556, SALW-PT-6011P: Discharge pressure transducer WT-06557, SALW-PT-6012P: Suction pressure transducer WT-06621, SALW-CGT-6001P: Combustible gas transmitter .
-
Smart Pumping Systems: The Time is Now
Smart pump instrumentation consists of a suction pressure transducer , discharge pressure transducer, flow meter and suction temperature transmitter.
-
New Oilfield Applications for Electronic Phase Converters/VSD's
Because of the speed control capabilities of the SSPC, the electric driven compressor capacity can instead be controlled by using a suction pressure transducer and single loop process controller to control compressor speed.
-
Acceptance Test Procedure for New Pumping and Instrumentation Control Skid L
…Transmitter 2.2.8 LT - Level Transmitter 2.2.9 WFIE - Weight Factor Instrument Enclosure 2.2.10 PLC - Programmable Logic Controller 2.2.11 DTAh4 - Data Table Access Module 2.2.12 PSPT - Pump Suction Pressure Transducer 2.2.13 PDPT…
-
Acceptance Test Procedure for New Pumping Instrumentation and Control Skid Q
…SGT - Specific Gravity Transmitter WFT - Weight Factor Transmitter LT - Level Transmitter WFIE - Weight Factor InstrumentEnclosure 2.2.10 PLC - Progrimmabte Logic Controller 2.2.11 DTAM - Data Table Access Module 2.2.12 PSPT - Pump Suction Pressure Transducer 2.2.13 PDPT…
-
Acceptance Test Procedure for New Pumping Instrumentation and Control Skid R
…Transmitter 2.2.8 LT - Level Transmitter 2.2.9 WFIE - Weight Factor Instrument Enclosure 2.2.10 PLC - Programmable Logic Controller 2.2.11 DTAM - Data Table Access Module 2.2.12 PSPT - Pump Suction Pressure Transducer 2.2.13 PDPT…
Indicates content that may require registration and/or purchase.