-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Suction Connector, Blue with fits 28 French OD Tubing. Get fast shipping and volume discounts on Suction Connectors parts.
- Metric Size: 9.3 mm
- Features: English, Metric
- Material: PVC/CPVC
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Suction Connector, White with fits 12 French OD Tubing. Get fast shipping and volume discounts on Suction Connectors parts.
- Metric Size: 4 mm
- Features: Metric
- Material: PVC/CPVC
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Flexible Suction Connector, Red with Fits 30 FR OD Tubing (0.393 inch; 10 mm). Get fast shipping and volume discounts on Suction Connectors parts.
- Metric Size: 10.000000000000002 mm
- Features: English, Metric
- Material: PVC/CPVC
-
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Suction Control Connector, Features an Internal Splash Guard with fits 10 French OD Tubing. Get fast shipping and volume discounts on Suction Connectors parts.
- Metric Size: 3.3000000000000003 mm
- Features: Metric
-
Supplier: Festo Corporation
Description: With or without height compensator 6 holder sizes 8 holder types 3 tubing connector options
- Style: Other
-
Supplier: Aalborg Instruments
Description: the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.
- Maximum Discharge Pressure: 12.3 psi
- Discharge Size: 0.3125 inch
- Power Source: AC Powered, DC Powered, None, Pump Only
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Aalborg Instruments
Description: the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.
- Discharge Size: 0.4375 to 0.5 inch
- Pump Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Aalborg Instruments
Description: the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.
- Discharge Size: 0.3125 inch
- Pump Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Aalborg Instruments
Description: the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.
- Maximum Discharge Flow: 0.09959286285 GPM
- Maximum Discharge Pressure: 12.3 psi
- Discharge Size: 0.3125 inch
- Power Source: AC Powered, DC Powered
-
Supplier: FIPA Inc.
Description: for handling suction-tight and air-permeable workpieces. EIL expandable series inline ejectors allow for direct vacuum monitoring by simple connection of a vacuum switch. Short cycle times can be achieved by connecting a blow-off device. Easy installation directly in the tubing line
- Venturi: Venturi Air Jet
-
Supplier: OMEGA Engineering, Inc.
Description: fatigues, just move the tubing to a section that hasn’t been under the rollers and continue pumping. Or simply replace the supplied tubing. The replacement 230 mm (9") lengths of precision-bore tubing ensure repeatable pumping rates time after time. The pumps are supplied with
- Maximum Discharge Flow: 0.0008 to 0.261 GPM
- Discharge Size: 0.0625 to 0.4375 inch
- Power Source: AC Powered, Manual
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Caterpillar Oil & Gas
Description: include pump skids, acidizing units, cementing units, coil tubing units, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. The C7 ACERT engines, with ratings: 168-224
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: workover rigs, pump skids, acidizing units, cementing units, coil tubing units, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C9 ACERT engines, with ratings:
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
Find Suppliers by Category Top
Featured Products Top
-
-rigid copper tubing that can be bent with a tube bending tool one time only. They can be attached to the compressed air source via compression fitting, solder joint or push-to-connect fittings. These nozzles create thrusts of 6 oz at a 12” distance. 1202: Use the 1202 nozzle (read more)
Browse Nozzles Datasheets for Vortec