-
Supplier: CANNON Instrument Company
Description: The RX-360SH determines total sulfur in a petroleum product sample using energy-dispersive X-ray fluorescence (EDXRF). With a compact design, carrying handle and AC/DC power source, the RX-360SH is ideal for field testing. Testing is quick, non-destructive, economical and accurate.
-
Supplier: CANNON Instrument Company
Description: The RX-630SA determines total sulfur in petroleum products using energy-dispersive X-ray fluorescence (EDXRF). Testing is quick, non-destructive, economical and accurate. The instrument comes with a 12 position autosampler for unattended processing.
-
Supplier: HORIBA Instruments, Inc.
Description: The MEXA 1170 SX is a new instrument used to measure sulfur for after treatment and transient lubricant oil consumption. The analyzer uses ultraviolet fluorescence (UVF) for detection and it can be operated in a total sulfur mode, analyzing sulfur oxides,
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
-
Supplier: AMETEK Spectro Scientific
Description: vessels. Running with multiple fuel types means major changes in lubrication BN to compensate for high fluctuations in acidic conditions in the cylinders. The FluidScan is the one device that will ensure your engine is running efficiently. Daily control of the cylinder
-
Supplier: C.I. Analytics, Inc.
Description: Multifaceted laboratory solution for multiple contaminants in the oil and gas industry Delivering high accuracy and a robust design, our 2010L Lab Analyzer provides you with the fundamentals. Users enjoy the many benefits of a simple laboratory unit for total chlorides and total
- Response Time: 1,200 seconds
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi Gas
-
Supplier: ASTM International
Description: This method is for determining total sulfur in petroleum products and other organic/inorganic materials, such as catalysts, using a LECO Sulfur Analyzer. The detection range is from 100% down to a lower limit of 0.01 mass-% sulfur. Nitrogen and halogens do not
-
Supplier: Xenemetrix Ltd.
Description: S-Mobile ULS Brings the power of laboratory spectrometer to the field This portable analyzer is specially adapted for Ultra Low Sulfur applications. Complies with the latest and most severe international standard methods for low sulfur concentration levels analysis: ASTM D7212,
- Remote Interface: Application Software Included, Parallel Interface
- Detector Window: Be Window
- Special Features: Cooled Detector
- User Interface: Digital Front Panel
-
X-Ray Fluorescence Spectrometers - Benchtop WDXRF Elemental Analyzer for Biofuels -- Primini BiofuelSupplier: Rigaku Corporation
Description: fuel, is harmful to diesel engines, so control of phosphorus content is crucial. Sulfur content in the raw material is very low, which means that the content of sulfur in biodiesel is also very low. However, since the sulfur contents in regular gasoline is
- Remote Interface: Computer Interface
- Optical System: Crystal
- Sample Type: Liquids
- Features: Other
-
Supplier: Rigaku Corporation
Description: Reduced standards requirements No sample condition or recovery system No radioisotopes X-ray transmission method In the Rigaku NEX XT X-ray Transmission (XRT) on-line analyzer, a process stream passes through a flowcell where sulfur (S), in the hydrocarbon matrix, absorbs
-
Supplier: ASTM International
Description: 1.1 This automated laboratory test method covers the quantitative determination of the ignition characteristics of conventional diesel fuel oil, oil-sands based fuels, blends of fuel containing biodiesel material, diesel fuel oils containing cetane number improver additives, and
-
Supplier: LECO Corporation
Description: our popular 628 series, this instrument is also available in carbon/nitrogen and carbon/hydrogen/nitrogen configurations. An optional sulfur add-on module provides independent sulfur determination on macro samples (350 mg). Dual-stage furnace system operates at temperatures up
- Analysis Method / Detection Technology: Dry Combustion Analysis
- Test Media / Material Analyzed: Fuel / Oil, Organic Material / Chemical
- Sample Form: Liquid / Slurry Samples
- Elements Analyzed: Nitrogen (N) / Protein
-
Supplier: ASTM International
Description: 1.1 This test method covers the quantitative determination of the ignition characteristics of conventional diesel fuel oils, diesel fuel oils containing cetane number improver additives, and is applicable to products typical of Specification D 975, Grades No. 1-D and 2-D regular and
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: Marine Exhaust Gas Scrubbing systems for Heavy Fuel Oil burning ships are becoming main stream with various configurations including open loop, closed loop and hybrid systems. Oxides of Sulfur and Nitrogen along with particulates and unburned hydrocarbons are removed into the very high
- Scrubber Type: Building / Enclosure
- Orientation: Vertical
- Process Type: Wet
- Filter Type: Wet Spray
Find Suppliers by Category Top
Featured Products Top
-
condemnation limits in the bulletins. Usually when the TBN value is 30% of the original starting value, it is time to change the oil. For engines running high sulfur fuels, an oil with a high starting TBN value high is recommended, and the alarm limit is 50% of the starting value, not 30%. Water (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Brochure HydroSense 4410-LMP Continuous Non-Contacting for Hazardous Locations The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
Versatile process analyzer ideal for detecting impurities in the oil and gas industry Model 9710 Having a fixed calibration curve and a single range is often not sufficient to meet your specific requirements. This is where the 9710 Process Analyzer shines through, allowing users (read more)
Browse Gas Instruments Datasheets for C.I. Analytics, Inc. -
The fact that InfraCal Analyzers over 10 years old are still operating in the corrosive environment of an offshore oil rigs attests to their rugged, dependability. The analysis procedure takes less than 15 minutes and can be done by minimally trained personnel. They use the field proven (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
The InfraCal Model ATR-SP is recommended for measuring oil in water, TPH in soil or FOG in wastewater concentration levels when using hexane, pentane or Vertrel MCA as the extracting solvent. Measurement data obtained with this analyzer will correlate to (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
handheld oil analyzer. Patented FluidScan technology collects light transmitted through one drop of a fluid sample and registers the infrared absorption spectrum. The analyzer compares spectrum data to a built-in fluid reference library (read more)
Browse Infrared Spectrometers Datasheets for AMETEK Spectro Scientific -
Engine oil analysis is a reliable and mature non-destructive testing (NDT) technique used to monitor the condition of the engine in development, on the production line and for in-service maintenance. High performance reciprocating engines and jet turbines are complicated mechanical systems (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
processed water analysis instrumentation and software, has introduced Version 8 of its SpectrOil® Series analyzers. The new capabilities are included in both the SpectrOil 100 Series and (read more)
Browse Atomic Emission and Optical Emission Spectrometers Datasheets for AMETEK Spectro Scientific -
The latest SpectrOil M series is the eighth generation RDE Optical Emission Spectrometer for elemental analysis in oil and fuel. It is a compact, rugged, transportable and easy to use optical (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
The N900 non‐dispersive laboratory analyser
On-line sulphur in oil analyser .
-
Adsorptive desulfurization of feed diesel using chemically impregnated coconut coir waste
The sulfur concentration in the feed diesel was measured by an Oxford XRF Sulfur in Oil Analyzer as per ASTM D 4294.
-
News
Asoma Instruments Asoma Instruments has printed a new 8 page brochure which describes their bench-top and on-line sulfur in oil analyzers .
-
THE BIOCATALYTIC DESULFURIZATION PROJECT
All budgeted equipment (Horiba Sulfur in Oil Analyzer , Sievers SCD Detector, Agilent HPLC and ThermoLabsystems Microbiology Workstation) have been purchased, installed and made operational.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1459_web.pdf
Sulphur in oil Analyser / PS6 .
-
http://www.ijee.ieefoundation.org/vol3/issue6/IJEE_10_v3n6.pdf
3.1 Equipment and materials • Sulphur - in Oil Analyser (model number XLSA-20), Thermo Nicolet IR Spectrometer (100 FT-IR) System, Magnetic heater and Stirrer with temperature regulator, Thermometer and Sample bottles, Pyrex 25ml Measuring Cylinder and 250ml separating funnel and …
-
Extraction of Oxidized Sulfur‐Containing Compounds of Non‐Hydrotreated Gas Oil
The total sulfur content of the untreated and treated gas oil samples with total sulfur content higher than 990 ppmw was determined by SLFA-20 sulfur in an oil analyzer (Horiba, USA).
-
Portable analyzer for rapid analysis of petroleum products for sulfur
SFTA-800, Sulfur - in - Oil Analyzer , Horiba, Japan (1982).
-
Manganese‐Loaded Activated Carbon for the Removal of Organosulfur Compounds from High‐Sulfur Diesel Fuels
At the end of the agitation period, the particles were removed by filtration and the remaining level of OSCs was quan- tified by X-ray fluorescence (SLFA-2100/2800 X-ray Fluores- cence Sulfur - in - Oil Analyzers , Horiba, USA) in accordance to ASDTM …
-
USA | California | New | Used | Surplus Equipment | Page 45
SLFA-60 X-ray Fluorescence Sulfur - in - Oil Analyzer ...
Indicates content that may require registration and/or purchase.