-
Supplier: Schutte & Koerting
Description: Automatic Water Jet Eductors are used to pump out sumps (pits, tanks, etc.) where liquid accumulates slowly but must be evacuated when it reaches a predetermined level. Operation of the Fig. 2645 Automatic Water Jet Eductor requires no electrical connections or external
-
Supplier: Schutte & Koerting
Description: flow up into the body of the eductor where it is entrained by the pressure liquid. Both liquids are thoroughly mixed in the throat of the eductor and are discharged against back pressure. The streamlined body permits the pressure liquid to move straight through the eductor and
-
Supplier: Schutte & Koerting
Description: Eductor Used in land bridges in forestry service. Cleaning hydro pump sumps. Underwater research vessel. Sand and Mud Syphon Uses waste steam from turbines to drain open outside holding sumps in power industry. Aboard ship for drainage of laundry holding tank. Hatchery
-
-
Supplier: EBARA Technologies, Inc.
Description: high flow nozzle coats chamber and removes bulk impurities Pump Corrosion resistant high ouput and long life recirculates 35 GPM Small Foot Print 24 1/2" x 32 1/2" Sump Geometry Unique pump input, drain and fresh water input locations prevent foaming, sediment and minimize water
- Process: Chemical Vapor Deposition (CVD)
- Type: Cluster Tool (Multi-Chamber / Single Wafer), Factory / Free Standing
- Materials Processed: Metal, Nitrides / TiN, Polymer / Organic, Silicon, Tungsten / Refractory Metal
- Applications: Semiconductor Manufacturing
Find Suppliers by Category Top
More Information Top
-
The Bersimis-Lac Casse 11/4 Million-Horsepower Development
All drainage is collected in a common sump extending the length of the powerhouse, and water is discharged from the sump by eductors or electric- driven pumps .
-
AN ADVANCED ENGINEERING TEST REACTOR
The pure D20 of the inner s a f e t y r e f l e c t o r i s pumped The eductorfrom a sump through an eductor (Figure 3.G). vacuum i s ineffectual when the bypass valves…
-
APPLICATION OF A DYNAMIC STRESS THEORY TO PIKE LEAKS
At point 13, the sump was emptied using a remotely operated jet eductor pump , which is installed in the sump .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
According to the applicant, while the laundry waste treatment system includes the laundry accumulator tank, drain tank vault sump eductor , laundry drain tank, laundry drain pump , and associated piping, valves and instruments, only discharge piping transferring water to radwaste is located in…
-
CR4 - Thread: basement drainage
When it rains and storms, the chances of a power outage increases, and the reliability of power to the sump pumps , or the pump that pumps water up to … tall reservoir so that you can use an eductor , is at its lowest…
Indicates content that may require registration and/or purchase.